location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX410de Laser A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX410de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S5701
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646351591 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Pencetak Multifungsi Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MX410de Laser A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perniagaan Laser Pencetakan mono
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Penyalinan mono Pengimbasan berwarna Faks mono
  • - USB port Ethernet LAN
  • - Memori dalaman: 512 MB 800 MHz
  • - 20 kg
More>>>
Short summary description Lexmark MX410de Laser A4 1200 x 1200 DPI 38 ppm:
This short summary of the Lexmark MX410de Laser A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX410de, Laser, Pencetakan mono, 1200 x 1200 DPI, Penyalinan mono, A4, Hitam, Kelabu

Long summary description Lexmark MX410de Laser A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of Lexmark MX410de Laser A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark MX410de. Teknologi cetak: Laser, Cetakan: Pencetakan mono, Resolusi maksimum: 1200 x 1200 DPI. Menyalin: Penyalinan mono, Resolusi salinan maksimum: 1200 x 1200 DPI. Imbasan: Pengimbasan berwarna, Resolusi imbasan optik: 600 x 1200 DPI. Faks: Faks mono. Maximum ISO A-series paper size: A4. Product color: Hitam, Kelabu

Percetakan
Teknologi cetak *
Laser
Cetakan *
Pencetakan mono
Cetakan dupleks *
Yes
Resolusi maksimum *
1200 x 1200 DPI
Kelajuan cetak (hitam, kualiti normal, A4/Surat AS) *
38 ppm
Kelajuan cetak dupleks (hitam, kualiti normal, A4/Surat AS)
16 ppm
Masa ke halaman pertama (hitam, normal)
6,5 s
Menyalin
Salinan dupleks *
Yes
Menyalin *
Penyalinan mono
Resolusi salinan maksimum *
1200 x 1200 DPI
Kelajuan salinan (hitam, kualiti normal, A4)
38 cpm
Masa untuk salinan pertama (hitam, normal)
6,5 s
Fungsi salin N-dalam-1 (N=)
4
Mengimbas
Pengimbasan dupleks *
Yes
Imbasan *
Pengimbasan berwarna
Resolusi imbasan optik *
600 x 1200 DPI
Kawasan imbasan maksimum
216 x 356 mm
Jenis pengimbas *
Pengimbas landas rata & ADF
Teknologi imbasan
CIS
Kelajuan imbasan (warna)
20 ppm
Kelajuan imbasan (hitam)
43 ppm
Kelajuan imbasan dupleks (warna)
8 ppm
Kelajuan imbasan dupleks (hitam)
19 ppm
Faks
Faks dupleks
Yes
Faks *
Faks mono
Kelajuan penghantaran faks
3 sec/page
Kelajuan modem
33,6 Kbit/s
Ciri-ciri
Kitar tugas maksimum *
80000 halaman sebulan
Penghantar digital
No
Bahasa perihal halaman
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS
Negara asal
Cina
Kapasiti input & output
Jumlah keseluruhan dulang input *
2
Jumlah kapasiti input *
300 helaian
Jumlah kapasiti output *
150 helaian
Penyuap dokumen auto (ADF)
Yes
Kapasiti input penyuap dokumen auto (ADF)
50 helaian
Kapasiti output penyuap dokumen auto (ADF)
50 helaian
Bilangan maksimum dulang input
3
Kapasiti input maksimum
850 helaian
Kapasiti output maksimum
150 helaian
Pengendalian kertas
Maximum ISO A-series paper size *
A4
Saiz cetakan maksimum
216 x 356 mm
Jenis media dulang kertas *
Stok kad, Sampul surat, Label, Kertas biasa, Transparensi
Saiz siri A ISO (A0...A9) *
A4, A5, A6
Saiz media cetak Bukan ISO
Eksekutif, Folio, Legal, Surat, Oficio, Kenyataan
Saiz JIS siri-B (B0…B9)
B5
Saiz sampul surat
7 3/4, 9, 10, DL
Berat media dulang kertas
60 - 90 g/m²
Pengendalian kertas
Paper tray media weight (imperial)
7,26 - 10,9 kg (16 - 24 lbs)
Port & antara muka
Antara muka standard
Ethernet, USB 2.0
Cetakan langsung *
No
USB port
Yes
Kuantiti port USB 2.0
2
Kesambungan pilihan
LAN wayarles
Rangkaian
Wi-Fi *
No
Ethernet LAN *
Yes
Protokol rangkaian yang disokong (IPV4)
TCP/IP IPv4, AppleTalk
Protokol rangkaian yang disokong (IPV6)
TCP/IP IPv6, TCP, UDP
Protokol pengurusan
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, ThinPrint, IPP 1.0, 1.1, 2.0
Prestasi
Memori dalaman maksimum
2560 MB
Memori dalaman *
512 MB
Frekuensi pemproses
800 MHz
Tahap tekanan bunyi (cetakan)
55 dB
Tahap tekanan bunyi (cetakan dupleks)
53 dB
Tahap tekanan bunyi (menyalin)
55 dB
Tahap tekanan bunyi (mengimbas)
55 dB
Keserasian Mac
Yes
Reka bentuk
Product color *
Hitam, Kelabu
Kedudukan pasaran *
Perniagaan
Pepenjuru paparan
10,9 cm (4.3")
Skrin sentuh
Yes
Jenis kawalan
Sentuh
Keperluan sistem
Sistem operasi Mac yang disokong
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sistem operasi Linux yang disokong
Fedora 14, Fedora 15, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11
Sistem operasi Pelayan yang disokong
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sistem operasi Lain yang disokong
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Keadaan operasi
Kelembapan relatif operasi (H-H)
8 - 80%
Suhu operasi (T-T)
16 - 32 °C
Suhu operasi (T-T)
60 - 90 °F
Kelestarian
Sustainability certificates
BINTANG TENAGA
Berat & dimensi
Lebar
399 mm
Kedalaman
472 mm
Tinggi
468 mm
Berat
20 kg
Data pembungkusan
Lebar pakej
485 mm
Kedalaman pakej
550 mm
Tinggi pakej
571 mm
Berat pakej
23 kg
Ciri-ciri lain
Finishing option
No
Fungsi semua-dalam-satu
Salinan, Faks, Cetak, Imbas
Color all-in-one functions
Imbas
Country Distributor
México 1 distributor(s)