location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G2 20-inch Non-Touch All-in-One PC
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
ProOne 400 G2 20-inch Non-Touch All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8V61PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894788115 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/Stesen Kerja Check ‘HP’ global rank
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
Product views: 5360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2018
Product end of life date
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 400 G2 20-inch Non-Touch All-in-One PC :
The long product name of HP ProOne 400 G2 20-inch Non-Touch All-in-One PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProOne 400 G2 Non-Touch All in One Desktop PC T8V61PA
More>>>
HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
The official description of HP ProOne 400 G2 20-inch Non-Touch All-in-One PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New AiO engineered for growing businesses
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20” All-in-One PC with business-class collaboration, manageability, and security features is a sound investment.

Short summary description HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
This short summary of the HP ProOne 400 G2 20-inch Non-Touch All-in-One PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G2 20-inch Non-Touch All-in-One PC

Long summary description HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
This is an auto-generated long summary of HP ProOne 400 G2 20-inch Non-Touch All-in-One PC based on the first three specs of the first five spec groups.

HP ProOne 400 G2 20-inch Non-Touch All-in-One PC

Sleek, elegant design

Stylish design featuring extensive cable management and clean lines makes this AiO suitable for a front desk or an open office with a 20" diagonal TN display for space-constrained work environments.

Power like a tower

New 6th Generation Intel® Core™ 65W processors[2] bring high end processing power to the AiO that evokes tower-like performance.

Executive-class collaboration

Interact naturally with your PC using Cortana[4] on Windows 10.[1] Enjoy impressive collaboration tools like optional Skype for Business,[3] HP Noise Reduction Software, and a 1 MP HD webcam.

Simplify device management

Reduce the complexity of administration. Windows 10 Pro[1] manageability features help you easily manage assets.

Give your speakers a boost

DTS Studio Sound™ lets you make the most of virtual conferencing.

Multi-monitor, multi-task

Help increase productivity by up to 35%[7] with support for an external display.[3]

Customized protection

HP BIOSphere[5] and HP Client Security[6] help keep critical data and systems protected with customizable security.

Disclaimer HP ProOne 400 G2 20-inch Non-Touch All-in-One PC:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[3] Sold separately or as an optional feature.
[4] Cortana experience may vary by device, region. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.hp.com/go/windows10upgrade. Apps sold separately.
[5] HP BIOSphere features may vary depending on the PC platform & configuration.
[6] Requires Windows. [7] “Observed Productivity, Efficiency and User Satisfaction when Using Multiple or Large Displays,” Koala LLC Ergonomics Consulting, November 6, 2012.