HP logo

HP Pavilion 23-q139d Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 piksel PC lengkap 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Putih

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12891
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Sept 2016
Bullet Points HP Pavilion 23-q139d Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 piksel PC lengkap 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Putih:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-6400T (6MB Cache, 2.2GHz)
  • - 58.4 cm (23") Full HD 1920 x 1080 IPS, AMD Radeon R7 A360 (2GB)
  • - 4GB (1600MHz) DDR3-SDRAM & 1000GB HDD
Long product name HP Pavilion 23-q139d Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 piksel PC lengkap 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Putih:

Intel Core i5-6400T (6MB Cache, 2.2GHz), 4GB DDR3-SDRAM, 1000GB HDD, 58.4 cm (23") Full HD 1920 x 1080 IPS, DVD Super Multi, Intel HD Graphics 530, AMD Radeon R7 A360 (2GB), LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit

HP Pavilion 23-q139d Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 piksel PC lengkap 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Putih:

More than a PC. A centerpiece.
It’s about time to think of the desktop as the slim, sleek device it can be. This leading All-in-One’s distinctive look brings fashionable design to the center of your home, and its trusted HP performance makes the experience just as unforgettable.

Short summary description HP Pavilion 23-q139d Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 piksel PC lengkap 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Putih:

HP Pavilion 23-q139d, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 23-q139d Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 piksel PC lengkap 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Putih:

HP Pavilion 23-q139d. Jenis produk: PC lengkap. Pepenjuru paparan: 58,4 cm (23"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Keluarga pemproses: Intel® Core™ i5, Frekuensi pemproses: 2,2 GHz. Memori dalaman: 4 GB, Jenis memori dalaman: DDR3-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: HDD. Model penyesuai grafik penuh: AMD Radeon R7 A360. Kamera terbina dalam. Jenis pemacu gentian kaca: Super Multi DVD. Sistem operasi yang dipasang: Windows 10 Home. Product color: Putih

Penafian HP Pavilion 23-q139d Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 piksel PC lengkap 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) Putih N4Q39AA:
[1] High definition (HD) content is required to view high-definition images.
[2] Not all features are available in all editions or versions of Windows 10. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows 10 functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.
[3] For hard drives, TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB of hard drive is reserved for system recovery software.
[4] Actual speeds may vary. Don't copy copyright-protected materials.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.