location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo G2 256 GB PCI Express 3.0 MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F73AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296444763 show
Category:
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Pemacu Keadaan Pepejal Dalaman Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points HP Z Turbo G2 256 GB PCI Express 3.0 MLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 256 GB PCI Express 3.0
  • - Kelajuan bacaan: 2150 MB/s 300000 IOPS
  • - Kelajuan tulis: 1260 MB/s 100000 IOPS
  • - MLC
More>>>
Short summary description HP Z Turbo G2 256 GB PCI Express 3.0 MLC:
This short summary of the HP Z Turbo G2 256 GB PCI Express 3.0 MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo G2, 256 GB, 2150 MB/s

Long summary description HP Z Turbo G2 256 GB PCI Express 3.0 MLC:
This is an auto-generated long summary of HP Z Turbo G2 256 GB PCI Express 3.0 MLC based on the first three specs of the first five spec groups.

HP Z Turbo G2. Kapasiti SSD: 256 GB, Kelajuan bacaan: 2150 MB/s, Kelajuan tulis: 1260 MB/s

Ciri-ciri
Kapasiti SSD *
256 GB
Antara muka *
PCI Express 3.0
Jenis memori *
MLC
Kelajuan bacaan
2150 MB/s
Kelajuan tulis
1260 MB/s
Baca rawak (4KB)
300000 IOPS
Tulis rawak (4KB)
100000 IOPS
Lorong data antara muka PCI Express
x4
Ciri-ciri
Produk serasi
Z240, Z440, Z640, Z840
Keadaan operasi
Suhu operasi (T-T)
0 - 70 °C
Berat & dimensi
Berat
111 g
Data logistik
Kod Sistem Harmoni (HS)
84717070
Ciri-ciri lain
Internal
Yes
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)