location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet M211dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YF83A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850670299 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Pencetak Laser Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:23:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing
  • - Print
Warranty: One-year limited warranty
Long product name HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi :
The long product name of HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M211dw Printer
More>>>
HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi:
The official description of HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super capable. Super compact – with reliable wireless.
A high-productivity compact mono laser printer with the fastest two-sided printing in its class[1] and the time-saving HP Smart app.[2,3] Count on more reliable connections and a worry-free experience,[4,5] and get legendary HP quality.

Short summary description HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M211dw, Laser, 600 x 600 DPI, A4, 29 ppm, Cetakan dupleks, Rangkaian sedia digunakan

Long summary description HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet M211dw. Teknologi cetak: Laser. Bilangan kartrij cetak: 1, Kitar tugas maksimum: 20000 halaman sebulan. Resolusi maksimum: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Kelajuan cetak (hitam, kualiti normal, A4/Surat AS): 29 ppm, Cetakan dupleks. Rangkaian sedia digunakan, Wi-Fi. Product color: Kelabu, Putih

Work fast. Work smart.

Speed through multipage documents with the fastest in-class two-sided printing speed.[1]
You can fit this LaserJet almost anywhere – it’s that small and compact. Get projects done quickly with a printer that fits almost anywhere.
Get better range and faster, more reliable connections using dual-band Wi-Fi™ with self-reset.[4]
Easily share resources – access and print with wireless and Ethernet networking.[6]
Get the business prints you want, fast. This printer delivers your documents at high speed.

Stay productive from anywhere

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere – with HP Smart app.[2]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive, using HP Smart app.[2]
With HP Smart app, you can stay connected to your printer from virtually anywhere.[2] Get notifications when printing, scanning, or copying from your smartphone.[2]

Easy to set up, easy to use

Get started fast with easy setup that guides you, step by step. Simply download the HP Smart app, connect to a network, and share your printer across all your devices.[2]
Easily manage tasks with smart-guided buttons and lighting for an intuitive experience – buttons appear only when needed.
This surprisingly small laser delivers exceptional quality, page after page.
Get security essentials to help maintain privacy and control, including basic encryption and password protection.

Help make a positive impact on the environment

This HP LaserJet meets ecolabel requirements, including ENERGY STAR® and BLUE ANGEL.
Help save energy with a LaserJet that uses up to 20% less energy than previous model.
Help save energy with HP Auto-On/Auto-Off Technology – intelligence that can turn your printer on when you need it and off when you don’t.[7]
HP FSC®-certified paper is sustainably sourced from responsibly managed, renewable forest sources, which helps stop deforestation and protect wildlife.

Percetakan
Mod cetakan dupleks
Auto
Resolusi cetakan hitam
600 x 600 DPI
Warna *
No
Teknologi cetak *
Laser
Cetakan dupleks *
Yes
Resolusi maksimum *
600 x 600 DPI
Kelajuan cetak (hitam, kualiti normal, A4/Surat AS) *
29 ppm
Masa pemanasan
30 s
Masa ke halaman pertama (hitam, normal)
7 s
Print margin top (min)
6 mm
Print margin bottom (min)
6 mm
Print margin right (min)
5 mm
Print margin left (min)
5 mm
Cetakan selamat
Yes
Ciri-ciri
Kitar tugas maksimum *
20000 halaman sebulan
Kitar tugas disyorkan
200 - 2000 halaman sebulan
Warna cetakan *
Hitam
Bilangan kartrij cetak *
1
Bahasa perihal halaman *
URF, PWG, PCLmS
Negara asal
Vietnam
Segmen HP
Perniagaan sederhana kecil
Kapasiti input & output
Jumlah keseluruhan dulang input *
1
Jumlah kapasiti input *
150 helaian
Jumlah kapasiti output *
100 helaian
Kapasiti input dulang kertas 1
150 helaian
Bilangan maksimum dulang input
1
Kapasiti input maksimum
150 helaian
Kapasiti output maksimum
100 helaian
Pengendalian kertas
Maximum ISO A-series paper size *
A4
Jenis media dulang kertas *
Poskad, Stok kad, Kertas kasar, Label, Kertas biasa, Sampul surat
Saiz siri A ISO (A0...A9) *
A4, A5, A6
Saiz media cetak Bukan ISO
Eksekutif, Legal, Surat
Saiz JIS siri-B (B0…B9)
B5
Saiz sampul surat
10
Saiz kertas foto
10x15 cm
Saiz kertas foto (imperial)
4x6"
Lebar media tersuai
101,6 - 216 mm
Panjang media tersuai
152,4 - 356 mm
Berat media dulang kertas
60 - 163 g/m²
Port & antara muka
Cetakan langsung *
Yes
USB port *
Yes
Kuantiti port USB 2.0
1
Rangkaian
Rangkaian sedia digunakan
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Teknologi perkabelan
10/100Base-T(X)
Kadar data LAN ethernet
10,100 Mbit/s
Standard Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Algoritma keselamatan
SNMPv2, SSL/TLS, SNMPv3
Teknologi cetakan mudah alih
Mopria Print Service, Apple AirPrint
Prestasi
Memori dalaman *
64 MB
Prestasi
Memori dalaman maksimum
64 MB
Pemproses terbina dalam
Yes
Frekuensi pemproses
500 MHz
Tahap tekanan bunyi (cetakan)
54 dB
Tahap kuasa bunyi (cetakan)
6,7 dB
Reka bentuk
Kedudukan pasaran *
Rumah & pejabat
Product color *
Kelabu, Putih
Paparan bina dalam *
Yes
Jenis kawalan
Butang
Kuasa
Penggunaan kuasa (cetakan) *
420 W
Penggunaan kuasa (sedia)
2 W
Penggunaan kuasa (Jimat Kuasa)
0,04 W
Penggunaan kuasa (mati)
0,04 W
Penggunaan Elektrik Biasa Energy Star (TEC)
0,224 kWh/week
Voltan input AC
110 - 240 V
Frekuensi input AU
50/60 Hz
Keperluan sistem
Sistem operasi Windows yang disokong
Windows 10, Windows 7, Windows 8, Windows 8.1
Sistem operasi Mac yang disokong
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur
Sistem operasi Pelayan yang disokong
Windows Server 2012 x64, Windows Server 2016 x64
Keadaan operasi
Suhu operasi (T-T)
15 - 32,5 °C
Suhu simpanan (T-T)
-20 - 60 °C
Kelembapan relatif operasi (H-H)
10 - 80%
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
Blue Angel
Berat & dimensi
Lebar
355 mm
Kedalaman
279,5 mm
Tinggi
205 mm
Dimensi palet (L x P x T)
1200 x 1000 x 2594 mm
Berat
5,6 kg
Data pembungkusan
Lebar pakej
432 mm
Kedalaman pakej
331 mm
Tinggi pakej
272 mm
Berat pakej
7,3 kg
Kandungan pembungkusan
Kartrij disertakan
Yes
Termasuk kapasiti kartrij (hitam)
700 halaman
Kabel disertakan
USB
Ciri khusus jenama
HP Auto-On/Auto-Off
Yes
Alat Pengurusan HP
HP Printer Assistant (UDC); HP Device Toolbox
Data logistik
Berat palet
548,3 g
Bilangan lapisan per palet
9 pc(s)
Kuantiti setiap palet
72 pc(s)
Maklumat teknikal
Bilangan karton untuk setiap lapisan palet
8 pc(s)
Ciri-ciri lain
Berat palet (imperial)
547,1 kg (1206.2 lbs)
Disclaimer HP LaserJet M211dw 600 x 600 DPI A4 Wi-Fi:
Disclaimer

Technical specification disclaimers