location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Perniagaan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 14 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7G9T7PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192358085 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 15:15:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2023
Product end of life date
Bullet Points HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel®️ Core™️ i5-1245U (up to 4.4 GHz with Intel®️ Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Pro
  • - 35.6 cm (14") diagonal FHD display
  • - Intel® Iris® Xᵉ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: HP Services offers 1-year or 3-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc .
Long product name HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak :
The long product name of HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteBook 640 14 inch G9 Notebook PC
More>>>
HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak:
The official description of HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade to elite performance
The HP EliteBook 640 is a cost-effective, powerful, and secure PC that allows easy standardization, while giving end-users the tools needed work from almost anywhere. Designed around the fundamental needs of enterprise businesses, this PC features the collaboration, power, and security your business needs to stay on top.

Short summary description HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak:
This short summary of the HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 640 14 G9, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 16 GB, 512 GB

Long summary description HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak:
This is an auto-generated long summary of HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak based on the first three specs of the first five spec groups.

HP EliteBook 640 14 G9. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-1245U, Frekuensi pemproses: 1,6 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel Iris Xe Graphics. Sistem operasi yang dipasang: Windows 11 Pro. Product color: Perak

Crystal-clear speakers

Enjoy the crystal-clear audio performance delivered by HP Dynamic Audio[5] and HP AI Noise Reduction.[6]

Latest Intel® processor

Drive performance with the latest Intel® [2] processor, on this globally available and easy-to-service laptop.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[8]

Reka bentuk
Jenis produk *
Komputer buku
Product color *
Perak
Faktor bentuk *
Cangkerang
Kedudukan pasaran
Premium
Original brand name
HP
Paparan
Pepenjuru paparan *
35,6 cm (14")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
No
Jenis HD
Full HD
Jenis panel
IPS
Lampu belakang LED
Yes
Nisbah aspek asal
16:9
Skrin anti silau
Yes
Display bezel technology
Micro-Edge
Kecerahan paparan
250 cd/m²
Paparan pepenjuru (metrik)
35,6 cm
Ruang warna RGB
NTSC
Color gamut
45%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i5
Generasi pemproses
12th gen Intel® Core™ i5
Model pemproses *
i5-1245U
Teras pemproses
10
Benang pemproses
12
Frekuensi peningkatan pemproses
4,4 GHz
Frekuensi pemproses *
1,6 GHz
Pemproses cache
12 MB
Processor cache type
L3
TDP-turun yang boleh dikonfigurasikan
12 W
Memori
Memori dalaman *
16 GB
Jenis memori dalaman
DDR4-SDRAM
Kelajuan jam memori
3200 MHz
Susun atur memori (slot x saiz)
1 x 16 GB
Slot memori
2x SO-DIMM
Memori dalaman maksimum *
64 GB
Jumlah slot pengembangan memori dalaman percuma
1
ECC
No
Non-ECC
Yes
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Antara muka SSD
PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Grafik
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Penyesuai grafik diskret *
Yes
Keluarga penyesuai grafik pada papan
Intel Iris Xe Graphics
Model penyesuai grafik papan ibu *
Intel Iris Xe Graphics
Audio
Pembesar suara bina dalam
Yes
Bilangan pembesar suara terbina dalam
2
Mikrofon terbina dalam
Yes
Bilangan mikrofon
2
Kamera
Front camera
Yes
Jenis HD kamera depan
HD
Kamera privasi
Yes
Rangkaian
Piawaian Wi-Fi teratas *
Wi-Fi 6E (802.11ax)
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Sambungan rangkaian mudah alih *
Yes
Jenis antena
2x2
Model pengawal WLAN
Intel Wi-Fi 6E AX211
Pengilang pengawal WLAN
Intel
Ethernet LAN
Yes
Rangkaian
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versi Bluetooth
5.3
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Port LAN Ethernet (RJ-45)
1
Kuantiti port HDMI *
1
Versi HDMI
2.1
Kuantiti 4 port thunderbolt
1
Intel® Thunderbolt 4
Yes
Port kombo fon kepala/mik
Yes
Jenis port mengecas
Jek DC-masuk
Mod Alternatif DisplayPort USB Jenis C
Yes
Penghantaran Kuasa USB
Yes
Prestasi
Ambient light sensor
Yes
Papan kekunci
Ciri khas papan kekunci
Spill-resistant
Peranti penunjuk
Clickpad
Pad kekunci angka *
No
Papan kekunci kalis percikan
Yes
Papan kekunci saiz penuh
Yes
Model peranti input
HP Premium Keyboard
Perisian
Sistem operasi yang dipasang *
Windows 11 Pro
Ciri khas pemproses
Akses Memori Fleks Intel
Yes
Teknologi Intel Pelaksanaan yang Dipercayai
Yes
Intel VT-x dengan Jadual Halaman yang Dipanjangkan (EPT)
Yes
Intel Platform Program Imeg stabil (SIPP)
Yes
Laksanakan Bit nyahdaya
Yes
CPU konfigurasi (maks)
1
Opsyen Tertanam tersedia
No
Teknologi Kemayaan Intel untuk I/O (VT-d) terarah
Yes
Teknologi Kemayaan Intel (VT-x)
Yes
Ciri khusus jenama
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
Segmen HP
Perniagaan
Bateri
Teknologi bateri
Lithium-Ion (Li-Ion)
Bilangan sel bateri
3
Kapasiti bateri *
51 Wh
Berat bateri
180 g
Kuasa
Kuasa penyesuai AU
65 W
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Keselamatan
Slot kunci kabel
Yes
Trusted Platform Module (TPM)
Yes
Versi Modul Platform Dipercayai (TPM)
2.0
Perlindungan kata laluan
Yes
Jenis perlindungan kata laluan
BIOS, Ketika dihidupkan, Pengguna
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
CCC, BINTANG TENAGA, GS mark
Berat & dimensi
Lebar
321,9 mm
Kedalaman
213,9 mm
Tinggi
19,9 mm
Berat *
1,37 kg
Data pembungkusan
Lebar pakej
69 mm
Kedalaman pakej
449 mm
Tinggi pakej
305 mm
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Pen berjarum
No
Ciri-ciri lain
Bilangan pembesar suara
2
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP EliteBook 640 14 G9 Intel® Core™ i5 i5-1245U Komputer buku 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Perak:
Disclaimer

Technical specification disclaimers