location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Rumah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-bf0113TU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7C0V8PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192010013 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 07:17:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-1230U (up to 4.4 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - Windows 11 Home Single Language
  • - 33.8 cm (13.3") diagonal 2.8K touch display
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 512 GB SSD storage
Long product name HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru :
The long product name of HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY x360 2-in-1 Laptop 13-bf0113TU, Windows 11 Home Single Language, 13.3", touch screen, Intel® Core™ i5, 8GB RAM, 512GB SSD, 2.8K, Space blue
More>>>
HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru:
The official description of HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create seamlessly wherever, however with ultra-mobility
Seamlessly create with the compact HP Envy x360 13". With the color-calibrated display, you get the ultimate color accuracy. Stay productive with a long battery life and the Intel® Processor[1] and graphics. Combine the power of devices with HP Palette. Look your best on the 5MP[2] GlamCam with Appearance Filter, Backlight Adjustment & Auto Frame.

Short summary description HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru:
This short summary of the HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 13-bf0113TU, Intel® Core™ i5, 33,8 cm (13.3"), 2880 x 1800 piksel, 8 GB, 512 GB, Windows 11 Home

Long summary description HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru:
This is an auto-generated long summary of HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru based on the first three specs of the first five spec groups.

HP ENVY x360 13-bf0113TU. Jenis produk: Hibrid (2 dalam 1), Faktor bentuk: Boleh tukar (Melipat). Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-1230U. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: 2.8K, Resolusi paparan: 2880 x 1800 piksel, Skrin sentuh. Memori dalaman: 8 GB, Jenis memori dalaman: LPDDR4x-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel Iris Xe Graphics. Sistem operasi yang dipasang: Windows 11 Home. Product color: Biru

All the creative tools needed in a compact design
All the creative tools needed in a compact design

Realize your best creativity with accurate colors on a 13.3" display and the Intel® Processor[1] & graphics.

Instantly share images and files wirelessly
Instantly share images and files wirelessly

Pre-loaded with HP Palette, it includes apps like HP QuickDrop, allowing you to easily transfer files wirelessly.

Look your best on video calls
Look your best on video calls

Show off your best self on the 5MP[2] GlamCam with Appearance Filter, Backlight Adjustment and Auto Frame.

Reka bentuk
Color name
Space blue aluminum
Jenis produk *
Hibrid (2 dalam 1)
Product color *
Biru
Faktor bentuk *
Boleh tukar (Melipat)
Kedudukan pasaran
Premium
Tahun pengenalan
2022
Original brand name
HP
Paparan
Pepenjuru paparan *
33,8 cm (13.3")
Resolusi paparan *
2880 x 1800 piksel
Skrin sentuh *
Yes
Jenis HD
2.8K
Jenis panel
OLED
Lampu belakang LED
Yes
Nisbah aspek asal
16:10
Jenis kaca paparan
Kaca hujung ke hujung
Display bezel technology
Micro-Edge
Kecerahan paparan
500 cd/m²
Paparan pepenjuru (metrik)
33,8 cm
Ruang warna RGB
DCI-P3
Color gamut
100%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i5
Generasi pemproses
12th gen Intel® Core™ i5
Model pemproses *
i5-1230U
Teras pemproses
10
Benang pemproses
12
Frekuensi peningkatan pemproses
4,4 GHz
Pemproses cache
12 MB
Processor cache type
L3
Memori
Memori dalaman *
8 GB
Jenis memori dalaman
LPDDR4x-SDRAM
Kelajuan jam memori
4266 MHz
Slot memori
1x SO-DIMM
Memori dalaman maksimum *
8 GB
Jumlah slot pengembangan memori dalaman percuma
1
ECC
No
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Kapasiti SSD keseluruhan
512 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Antara muka SSD
PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Pembaca kad bersepadu
Yes
Kad memori yang serasi
MicroSD (TransFlash)
Grafik
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Penyesuai grafik diskret *
Yes
Keluarga penyesuai grafik pada papan
Intel Iris Xe Graphics
Model penyesuai grafik papan ibu *
Intel Iris Xe Graphics
Audio
Sistem audio
B&O PLAY
Pembesar suara bina dalam
Yes
Bilangan pembesar suara terbina dalam
2
Pengilang pembesar suara
Bang & Olufsen
Mikrofon terbina dalam
Yes
Kamera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Kamera inframerah (IR)
Yes
Kamera privasi
Yes
Privacy type
Penutup privasi
Rangkaian
Piawaian Wi-Fi teratas *
Wi-Fi 6E (802.11ax)
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Sambungan rangkaian mudah alih *
Yes
Jenis antena
2x2
Model pengawal WLAN
Intel Wi-Fi 6E AX211
Pengilang pengawal WLAN
Intel
Bluetooth
Yes
Versi Bluetooth
5.3
Rangkaian
MIMO
Yes
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 2 (3.1 Gen 2)
2
Kuantiti 4 port thunderbolt
2
Intel® Thunderbolt 4
Yes
Port kombo fon kepala/mik
Yes
Jenis port mengecas
USB Type-C
Mod Alternatif DisplayPort USB Jenis C
Yes
Penghantaran Kuasa USB
Yes
USB Tidur-dan-Cas
Yes
Port USB Tidur-dan-Cas
3
Prestasi
Cipset papan ibu
Intel SoC
Kompas elektronik
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Papan kekunci
Peranti penunjuk
Pad sentuh
Pad kekunci angka *
No
Cahaya belakang papan kekunci
Yes
Papan kekunci saiz penuh
Yes
Nama warna papan kekunci
space blue
Perisian
Sistem operasi yang dipasang *
Windows 11 Home
Ciri khas pemproses
Akses Memori Fleks Intel
No
Teknologi Intel Pelaksanaan yang Dipercayai
Yes
Intel VT-x dengan Jadual Halaman yang Dipanjangkan (EPT)
Yes
Laksanakan Bit nyahdaya
Yes
CPU konfigurasi (maks)
1
Opsyen Tertanam tersedia
No
Teknologi Kemayaan Intel untuk I/O (VT-d) terarah
Yes
Teknologi Kemayaan Intel (VT-x)
Yes
Ciri khusus jenama
Penggalak Audio HP
Yes
Jenis pembesar suara HP
HP Dual Speakers
HP Imagepad
Yes
Kamera depan HP
HP TrueVision 5MP
Segmen HP
Rumah
Bateri
Teknologi bateri
Lithium Polymer (LiPo)
Bilangan sel bateri
4
Kapasiti bateri *
66 Wh
Hayat bateri (maks)
15 h
Masa main semula video secara berterusan
16,25 h
Cas cepat
Yes
Masa cas pantas (50%)
45 minit
Berat bateri
275 g
Kuasa
Kuasa penyesuai AU
65 W
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Keselamatan
Trusted Platform Module (TPM)
Yes
Perlindungan kata laluan
Yes
Jenis perlindungan kata laluan
BIOS, Ketika dihidupkan, Pengguna
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA, EPEAT Gold
Berat & dimensi
Lebar
298,3 mm
Kedalaman
214,9 mm
Tinggi
16,1 mm
Berat *
1,34 kg
Data pembungkusan
Lebar pakej
69 mm
Kedalaman pakej
483 mm
Tinggi pakej
305 mm
Berat pakej
2,49 kg
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Pen berjarum
Yes
Ciri-ciri lain
Bilangan pembesar suara
2
Disclaimer HP ENVY x360 13-bf0113TU Intel® Core™ i5 i5-1230U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh 2.8K 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Biru:
Disclaimer

Technical specification disclaimers