location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Perniagaan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7A5T4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029923257 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 15:14:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2024
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-12850HX (up to 4.8 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 8 cores, 24 threads)
  • - Windows 11 Pro
  • - 39.6 cm (15.6") diagonal FHD display
  • - NVIDIA RTX™ A3000 Laptop GPU (12 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu :
The long product name of HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook Fury 16 G9 Mobile Workstation PC, 15.6", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® RTX™ A3000, FHD
More>>>
HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu:
The official description of HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

So powerful you’ll forget it’s a laptop
Tackle your most intense workflows with the ZBook Fury—now offering a desktop CPU in a laptop. With integrated or discrete graphics, a stunning display and collaboration features you can edit 8K videos, render in 3D or train machine learning models. Experience extreme pro performance—all on the move.

Short summary description HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu:
This short summary of the HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury G9, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 piksel, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu:
This is an auto-generated long summary of HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu based on the first three specs of the first five spec groups.

HP ZBook Fury G9. Jenis produk: Stesen kerja bergerak, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-12850HX. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 32 GB, Jenis memori dalaman: DDR5-SDRAM. Kapasiti keseluruhan storan: 1 TB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® UHD Graphics, Model penyesuai grafik penuh: NVIDIA RTX A3000. Sistem operasi yang dipasang: Windows 11 Pro. Product color: Kelabu

Tackle multiple heavy workflows—simultaneously

Blaze through graphics-heavy projects with a desktop class Intel® CPU[1] and integrated or discrete graphics.[3]

Upgrade. Expand. Evolve

Get desktop-level storage and memory with room to grow. Expansion is easy with tool-free access to components.

Thin bezel for enhanced display area

Bring projects to life on a brilliant display and see more of your screen with a slim-bezel design.

Reka bentuk
Jenis produk *
Stesen kerja bergerak
Product color *
Kelabu
Faktor bentuk *
Cangkerang
Kedudukan pasaran
Prestasi
Tahun pengenalan
2022
Negara asal
Cina
Original brand name
HP
Paparan
Pepenjuru paparan *
39,6 cm (15.6")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
No
Jenis HD
Full HD
Jenis panel
IPS
Skrin anti silau
Yes
Display bezel technology
Micro-Edge
Kecerahan paparan
250 cd/m²
Paparan pepenjuru (metrik)
39,6 cm
Ruang warna RGB
NTSC
Color gamut
45%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i7
Generasi pemproses
12th gen Intel® Core™ i7
Model pemproses *
i7-12850HX
Teras pemproses
8
Benang pemproses
24
Frekuensi peningkatan pemproses
4,8 GHz
Pemproses cache
25 MB
Processor cache type
L3
Bus type
DMI4
TDP-turun yang boleh dikonfigurasikan
45 W
Memori
Memori dalaman *
32 GB
Jenis memori dalaman
DDR5-SDRAM
Kelajuan jam memori
4800 MHz
Susun atur memori (slot x saiz)
2 x 16 GB
Slot memori
4x SO-DIMM
Jumlah slot pengembangan memori dalaman percuma
2
Saluran memori
Dwi saluran
Storan
Kapasiti keseluruhan storan *
1 TB
Media simpanan *
SSD
Kapasiti SSD keseluruhan
1 TB
Jumlah SSD yang dipasang
1
Kapasiti SSD
1 TB
Antara muka SSD
PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Pembaca kad bersepadu
Yes
Grafik
Pengilang GPU diskret
NVIDIA
Model penyesuai grafik penuh *
NVIDIA RTX A3000
Memori penyesuai grafik penuh
12 GB
Jenis memori grafik penuh
GDDR6
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Penyesuai grafik diskret *
Yes
Model penyesuai grafik papan ibu *
Intel® UHD Graphics
Bilangan penyesuai grafik diskret
1
Audio
Sistem audio
B&O PLAY
Pembesar suara bina dalam
Yes
Bilangan pembesar suara terbina dalam
2
Pengilang pembesar suara
Bang & Olufsen
Bilangan mikrofon
2
Kamera
Front camera
Yes
Jenis HD kamera depan
HD
Kamera inframerah (IR)
Yes
Rangkaian
Wi-Fi
Yes
Piawaian Wi-Fi teratas *
Wi-Fi 6E (802.11ax)
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Sambungan rangkaian mudah alih *
No
Jenis antena
2x2
Model pengawal WLAN
Intel Wi-Fi 6E AX211
Rangkaian
Pengilang pengawal WLAN
Intel
Bluetooth
Yes
Versi Bluetooth
5.3
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Port LAN Ethernet (RJ-45)
1
Kuantiti port HDMI *
1
Versi HDMI
2.1
Kuantiti DisplayPorts Mini
1
Kuantiti 4 port thunderbolt
2
Port kombo fon kepala/mik
Yes
Mod Alternatif DisplayPort USB Jenis C
Yes
Penghantaran Kuasa USB
Yes
USB Tidur-dan-Cas
Yes
Port USB Tidur-dan-Cas
2
Prestasi
Cipset papan ibu
Intel WM690
Papan kekunci
Ciri khas papan kekunci
Spill-resistant
Peranti penunjuk
Pad sentuh
Pad kekunci angka *
Yes
Cahaya belakang papan kekunci
Yes
Papan kekunci kalis percikan
Yes
Papan kekunci saiz penuh
Yes
Model peranti input
HP Premium Keyboard
Perisian
Sistem operasi yang dipasang *
Windows 11 Pro
Ciri khas pemproses
Akses Memori Fleks Intel
Yes
Teknologi Intel Pelaksanaan yang Dipercayai
Yes
Intel VT-x dengan Jadual Halaman yang Dipanjangkan (EPT)
Yes
Intel Platform Program Imeg stabil (SIPP)
Yes
Laksanakan Bit nyahdaya
Yes
CPU konfigurasi (maks)
1
Opsyen Tertanam tersedia
No
Teknologi Kemayaan Intel untuk I/O (VT-d) terarah
Yes
Teknologi Kemayaan Intel (VT-x)
Yes
Ciri khusus jenama
HP JumpStart
Yes
Jenis pembesar suara HP
HP Dual Speakers
HP Support Assistant
Yes
Kamera depan HP
HP Webcam HD IR
Segmen HP
Perniagaan
Bateri
Teknologi bateri
Lithium Polymer (LiPo)
Bilangan sel bateri
8
Kapasiti bateri *
95 Wh
Kuasa
Kuasa penyesuai AU
230 W
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Keselamatan
Slot kunci kabel
Yes
Pembaca cap jari
Yes
Pembaca kad pintar
Yes
Trusted Platform Module (TPM)
Yes
Versi Modul Platform Dipercayai (TPM)
2.0
Perlindungan kata laluan
Yes
Jenis perlindungan kata laluan
BIOS, Ketika dihidupkan, Pengguna
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
TCO
Berat & dimensi
Lebar
363 mm
Kedalaman
250,6 mm
Tinggi
28,6 mm
Berat *
2,39 kg
Data pembungkusan
Lebar pakej
552 mm
Kedalaman pakej
69 mm
Tinggi pakej
345 mm
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Ciri-ciri lain
Bilangan pembesar suara
2
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP ZBook Fury G9 Intel® Core™ i7 i7-12850HX Stesen kerja bergerak 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 11 Pro Kelabu:
Disclaimer

Technical specification disclaimers