location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Perniagaan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite c645 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7A0J4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029890849 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 00:34:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 5625C (up to 4.3 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Chrome OS™
  • - 35.6 cm (14") diagonal FHD display
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak :
The long product name of HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite c645 14 inch G2 Chromebook Enterprise, Chrome OS™, 14", AMD Ryzen™ 5, 16GB RAM, 256GB SSD, FHD
More>>>
HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak:
The official description of HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, secure Chromebook for performance and productivity
Enterprise-class performance defines the HP Elite c645 14 inch G2 Chromebook Enterprise. Drive productivity and collaboration with the latest AMD Ryzen processor[1], Wi-Fi 6E connectivity[4], crisp HD display[11], and speakers featuring Audio by Bang & Olufsen. The included Chrome Enterprise Upgrade[3] provides simple management and enhanced security for both IT and users.

Short summary description HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak:
This short summary of the HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook Elite c645 G2, AMD Ryzen™ 5, 35,6 cm (14"), 1920 x 1080 piksel, 16 GB, 256 GB, ChromeOS

Long summary description HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak:
This is an auto-generated long summary of HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak based on the first three specs of the first five spec groups.

HP Chromebook Elite c645 G2. Jenis produk: Chromebook, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 5, Model pemproses: 5625C. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: LPDDR4x-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon Graphics. Sistem operasi yang dipasang: ChromeOS. Product color: Perak. Berat: 1,5 kg

Crystal-clear video. Rich audio.

Collaborate seamlessly and present yourself professionally with the clarity of a 5MP camera and immersive audio.

Latest AMD Ryzen processor

Take performance to the next level with plenty of SSD storage and memory, powered by the latest AMD Ryzen processor.[1]

Chrome security and simplicity

Durably designed Chromebook featuring the easily managed Chrome Enterprise Upgrade’s Google Admin console.[3]

Reka bentuk
Jenis produk *
Chromebook
Product color *
Perak
Faktor bentuk *
Cangkerang
Kedudukan pasaran
Pengkomputeran awan
Tahun pengenalan
2022
Original brand name
HP
Paparan
Pepenjuru paparan *
35,6 cm (14")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
No
Jenis HD
Full HD
Jenis panel
IPS
Lampu belakang LED
Yes
Skrin anti silau
Yes
Display bezel technology
Micro-Edge
Kecerahan paparan
400 cd/m²
Paparan pepenjuru (metrik)
35,6 cm
Ruang warna RGB
NTSC
Color gamut
72%
Pemproses
Pengilang pemproses *
AMD
Keluarga pemproses *
AMD Ryzen™ 5
Model pemproses *
5625C
Teras pemproses
6
Benang pemproses
12
Frekuensi peningkatan pemproses
4,3 GHz
Pemproses cache
16 MB
Processor cache type
L3
Memori
Memori dalaman *
16 GB
Jenis memori dalaman
LPDDR4x-SDRAM
Kelajuan jam memori
4266 MHz
Faktor bentuk memori
Di papan
Memori dalaman maksimum *
16 GB
Storan
Kapasiti keseluruhan storan *
256 GB
Media simpanan *
SSD
Kapasiti SSD keseluruhan
256 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
256 GB
Antara muka SSD
PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Grafik
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
AMD
Penyesuai grafik diskret *
Yes
Keluarga penyesuai grafik pada papan
AMD Radeon Graphics
Model penyesuai grafik papan ibu *
AMD Radeon Graphics
Audio
Sistem audio
B&O PLAY
Pembesar suara bina dalam
Yes
Bilangan pembesar suara terbina dalam
2
Pengilang pembesar suara
Bang & Olufsen
Mikrofon terbina dalam
Yes
Bilangan mikrofon
2
Kamera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Kamera
Kamera privasi
Yes
Rangkaian
Piawaian Wi-Fi teratas *
Wi-Fi 6E (802.11ax)
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Sambungan rangkaian mudah alih *
Yes
Jenis antena
2x2
Model pengawal WLAN
Qualcomm FastConnect 6900
Pengilang pengawal WLAN
Qualcomm
Bluetooth
Yes
Versi Bluetooth
5.2
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Kuantiti port Jenis C USB 3.2 Gen 2 (3.1 Gen 2)
2
Kuantiti port HDMI *
1
Versi HDMI
2.0
Intel® Thunderbolt 4
Yes
Prestasi
Ambient light sensor
Yes
Papan kekunci
Peranti penunjuk
Pad sentuh
Pad kekunci angka *
No
Cahaya belakang papan kekunci
Yes
Papan kekunci gaya pulau
Yes
Papan kekunci saiz penuh
Yes
Perisian
Sistem operasi yang dipasang *
ChromeOS
Ciri khusus jenama
Segmen HP
Perniagaan
Bateri
Teknologi bateri
Lithium Polymer (LiPo)
Bilangan sel bateri
3
Kapasiti bateri *
58 Wh
Cas cepat
Yes
Masa pengecasan pantas (90%)
90 minit
Kuasa
Kuasa penyesuai AU
65 W
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Keselamatan
Slot kunci kabel
Yes
Pembaca cap jari
Yes
Perlindungan kata laluan
Yes
Jenis perlindungan kata laluan
BIOS, Ketika dihidupkan, Pengguna
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA, TCO
Berat & dimensi
Lebar
323,6 mm
Kedalaman
221 mm
Tinggi
19,8 mm
Berat *
1,5 kg
Data pembungkusan
Lebar pakej
69 mm
Kedalaman pakej
449 mm
Tinggi pakej
305 mm
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Pen berjarum
No
Ciri-ciri lain
Bilangan pembesar suara
2
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP Chromebook Elite c645 G2 AMD Ryzen™ 5 5625C 35,6 cm (14") Full HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Perak:
Disclaimer

Technical specification disclaimers