location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
HP segment:
HP segment
Rumah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-n0081AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79J69PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029834201 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
Bullet Points HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 6800H (up to 4.7 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - 40.9 cm (16.1") diagonal QHD display
  • - NVIDIA® GeForce RTX™ 3060 Laptop GPU (6 GB GDDR6 dedicated)
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam :
The long product name of HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Gaming Laptop 16-n0081AX, Windows 11 Home, 16.1", AMD Ryzen™ 7, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3060, QHD, Mica silver
More>>>
HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam:
The official description of HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum power meets maximum cool.
The OMEN Laptop is ready to go wherever you are. Enjoy desktop-level power with an AMD processor[1] and a modern graphics card, both regulated by OMEN Tempest Cooling. The screen is equally impressive with high resolution and TUV Eyesafe Low Blue Light[2]. This gaming laptop even lets you expand with plenty of USB ports[3,4].

Short summary description HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam:
This short summary of the HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 16-n0081AX, AMD Ryzen™ 7, 3,2 GHz, 40,9 cm (16.1"), 2560 x 1440 piksel, 16 GB, 512 GB

Long summary description HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam:
This is an auto-generated long summary of HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam based on the first three specs of the first five spec groups.

HP OMEN 16-n0081AX. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 7, Model pemproses: 6800H, Frekuensi pemproses: 3,2 GHz. Pepenjuru paparan: 40,9 cm (16.1"), Jenis HD: Quad HD, Resolusi paparan: 2560 x 1440 piksel. Memori dalaman: 16 GB, Jenis memori dalaman: DDR5-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon 680M. Sistem operasi yang dipasang: Windows 11 Home. Product color: Hitam

Room for peripherals
Room for peripherals

Hook up an external drive, additional GPUs, or your smartphone with plenty of USB ports[4].

Desktop levels of power
Desktop levels of power

Your processor[1] and graphics stay cool even when your gameplay heats up with OMEN Tempest Cooling.

Immersive 16.1" screen
Immersive 16.1" screen

Escape into a massive screen with 3-sided bezel edges, high resolution, and TUV Eyesafe Low Blue Light[2].

Reka bentuk
Color name
Mica silver cover and base, mica silver aluminum keyboard frame
Jenis produk *
Komputer buku
Product color *
Hitam
Faktor bentuk *
Cangkerang
Kedudukan pasaran
Permainan
Tahun pengenalan
2022
Negara asal
Cina
Original brand name
HP
Paparan
Pepenjuru paparan *
40,9 cm (16.1")
Resolusi paparan *
2560 x 1440 piksel
Skrin sentuh *
No
Jenis HD
Quad HD
Jenis panel
IPS
Lampu belakang LED
Yes
Nisbah aspek asal
16:9
Skrin anti silau
Yes
Display bezel technology
Micro-Edge
Kecerahan paparan
300 cd/m²
Paparan pepenjuru (metrik)
40,9 cm
Ruang warna RGB
sRGB
Color gamut
100%
Respons paparan naik/jatuh
3 ms
Maximum refresh rate
165 Hz
Pemproses
Pengilang pemproses *
AMD
Keluarga pemproses *
AMD Ryzen™ 7
Model pemproses *
6800H
Teras pemproses
8
Benang pemproses
16
Frekuensi peningkatan pemproses
4,7 GHz
Frekuensi pemproses *
3,2 GHz
Pemproses cache
16 MB
Processor cache type
L3
Memori
Memori dalaman *
16 GB
Jenis memori dalaman
DDR5-SDRAM
Kelajuan jam memori
4800 MHz
Susun atur memori (slot x saiz)
2 x 8 GB
Slot memori
2x SO-DIMM
Memory slots (available)
2
Jumlah slot pengembangan memori dalaman percuma
2
ECC
No
Non-ECC
Yes
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Kapasiti SSD keseluruhan
512 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Antara muka SSD
PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Pembaca kad bersepadu
Yes
Kad memori yang serasi
SD
Grafik
Pengilang GPU diskret
NVIDIA
Model penyesuai grafik penuh *
NVIDIA GeForce RTX 3060
Memori penyesuai grafik penuh
6 GB
Jenis memori grafik penuh
GDDR6
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
AMD
Penyesuai grafik diskret *
Yes
Model penyesuai grafik papan ibu *
AMD Radeon 680M
Audio
Sistem audio
B&O PLAY
Pembesar suara bina dalam
Yes
Bilangan pembesar suara terbina dalam
2
Pengilang pembesar suara
Bang & Olufsen
Mikrofon terbina dalam
Yes
Bilangan mikrofon
2
Kamera
Front camera
Yes
Front camera signal format
720p
Jenis HD kamera depan
HD
Kamera privasi
Yes
Rangkaian
Piawaian Wi-Fi teratas *
Wi-Fi 6E (802.11ax)
Standard Wi-Fi
Wi-Fi 6E (802.11ax)
Rangkaian
Sambungan rangkaian mudah alih *
Yes
Jenis antena
2x2
Model pengawal WLAN
MediaTek MT7922
Pengilang pengawal WLAN
MediaTek
Ethernet LAN
Yes
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versi Bluetooth
5.3
MIMO
Yes
Jenis MIMO
Multi User MIMO
Teknologi perkabelan
10/100/1000Base-T(X)
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Kuantiti port Jenis C USB 3.2 Gen 2 (3.1 Gen 2)
2
Port LAN Ethernet (RJ-45)
1
Kuantiti port HDMI *
1
Versi HDMI
2.1
Intel® Thunderbolt 4
Yes
Port kombo fon kepala/mik
Yes
Jenis port mengecas
USB Type-C
Mod Alternatif DisplayPort USB Jenis C
Yes
Penghantaran Kuasa USB
Yes
USB Tidur-dan-Cas
Yes
Port USB Tidur-dan-Cas
3
Prestasi
Cipset papan ibu
AMD SoC
Ambient light sensor
Yes
Temperature sensor
Yes
Papan kekunci
Peranti penunjuk
Pad sentuh
Pad kekunci angka *
No
Cahaya belakang papan kekunci
Yes
Warna latar belakang papan kekunci
RGB
Zon cahaya belakang papan kekunci
4-zone RGB
Papan kekunci saiz penuh
Yes
Perisian
Sistem operasi yang dipasang *
Windows 11 Home
Ciri khusus jenama
Penggalak Audio HP
Yes
Jenis pembesar suara HP
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Kamera depan HP
HP Wide Vision HD
Segmen HP
Rumah
Bateri
Teknologi bateri
Lithium Polymer (LiPo)
Bilangan sel bateri
6
Kapasiti bateri *
83 Wh
Hayat bateri (maks)
8,75 h
Masa main semula video secara berterusan
11,5 h
Cas cepat
Yes
Masa cas pantas (50%)
30 minit
Berat bateri
290 g
Kuasa
Kuasa penyesuai AU
280 W
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Keselamatan
Trusted Platform Module (TPM)
Yes
Perlindungan kata laluan
Yes
Jenis perlindungan kata laluan
BIOS, Ketika dihidupkan, Pengguna
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA
Berat & dimensi
Lebar
369 mm
Kedalaman
248 mm
Tinggi
23 mm
Berat *
2,35 kg
Data pembungkusan
Lebar pakej
69 mm
Kedalaman pakej
552 mm
Tinggi pakej
345 mm
Berat pakej
3,86 kg
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Ciri-ciri lain
Bilangan pembesar suara
2
Disclaimer HP OMEN 16-n0081AX AMD Ryzen™ 7 6800H Komputer buku 40,9 cm (16.1") Quad HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Hitam:
Disclaimer

Technical specification disclaimers