HP logo

HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 5 5625U Pelanggan nipis mudah alih 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) HP ThinPro OS Perak

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163472
Info modified on:
19 Oct 2024, 07:20:21
Bullet Points HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 5 5625U Pelanggan nipis mudah alih 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) HP ThinPro OS Perak:
  • - AMD Ryzen™ 5 5625U (up to 4.3 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - HP ThinPro
  • - 35.6 cm (14") diagonal FHD display
  • - AMD Radeon™ Graphics
Long product name HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 5 5625U Pelanggan nipis mudah alih 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) HP ThinPro OS Perak:

Elite mt645 G7 Mobile Thin Client, HP ThinPro, AMD Ryzen™ 5, 8GB RAM, 256GB SSD

HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 5 5625U Pelanggan nipis mudah alih 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) HP ThinPro OS Perak:

Experience exceptional cloud productivity and performance.
Drive productivity and performance in a hybrid work environment with the fast, efficient AMD Ryzen™ processor1 and premium, commercial-grade connectivity and security features on this thin client. This strikingly designed, durable mobile thin client can withstand wear and tear and undergoes MIL-STD testing5—making the most of your technology investment.

Short summary description HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 5 5625U Pelanggan nipis mudah alih 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) HP ThinPro OS Perak:

HP Mobile Thin Client Elite mt645 G7, AMD Ryzen™ 5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 5 5625U Pelanggan nipis mudah alih 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) HP ThinPro OS Perak:

HP Mobile Thin Client Elite mt645 G7. Jenis produk: Pelanggan nipis mudah alih, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 5, Model pemproses: 5625U, Frekuensi pemproses: 2,3 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon Graphics. Sistem operasi yang dipasang: HP ThinPro OS. Product color: Perak

Reasons to buy
Specs
Distributors
Loading...
Penafian HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 5 5625U Pelanggan nipis mudah alih 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) HP ThinPro OS Perak 74S16AA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.