location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x360
HP segment:
HP segment
Perniagaan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73G68PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029123381 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 5625U (up to 4.3 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Windows 10 Pro (available through downgrade rights from Windows 11 Pro)
  • - 33.8 cm (13.3") diagonal FHD touch display
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro :
The long product name of HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro x360 435 13.3 inch G9 Notebook PC, 13.3", touch screen, Windows 10 Pro (available through downgrade rights from Windows 11 Pro), AMD Ryzen™ 5, 16GB RAM, 512GB SSD, FHD
More>>>
HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro:
The official description of HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek, powerful, and highly secure convertible PC
The slim, sleek design and 360° hinge on the HP Pro x360 435 13.3" convertible PC provide flexible use modes for comfort and features business-grade HP Wolf Security for Business[5] in a durable chassis. Keep going without compromise with the latest AMD processor[2], long battery life, and Wi-Fi 6[3] with HP Extended Range Wireless LAN.

Short summary description HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro:
This short summary of the HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x360 435 G9, AMD Ryzen™ 5, 33,8 cm (13.3"), 1920 x 1080 piksel, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro:
This is an auto-generated long summary of HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro based on the first three specs of the first five spec groups.

HP Pro x360 435 G9. Jenis produk: Hibrid (2 dalam 1), Faktor bentuk: Boleh tukar (Melipat). Keluarga pemproses: AMD Ryzen™ 5, Model pemproses: 5625U. Pepenjuru paparan: 33,8 cm (13.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel, Skrin sentuh. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon Graphics. Sistem operasi yang dipasang: Windows 11 Pro. Berat: 1,45 kg

Versatile 360° design

The slim and sleek HP Pro x360 435 adapts to your workday with four comfortable use modes.

Powerful business performance

Drive productivity with the latest AMD processor[2] and Wi-Fi 6[3] with HP Extended Range Wireless LAN.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[5]

Reka bentuk
Jenis produk *
Hibrid (2 dalam 1)
Faktor bentuk *
Boleh tukar (Melipat)
Original brand name
HP
Paparan
Pepenjuru paparan *
33,8 cm (13.3")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
Yes
Jenis HD
Full HD
Jenis panel
IPS
Permukaan paparan
Kilap
Skrin anti silau
Yes
Kecerahan paparan
250 cd/m²
Paparan pepenjuru (metrik)
33,8 cm
Ruang warna RGB
NTSC
Color gamut
45%
Pemproses
Pengilang pemproses *
AMD
Keluarga pemproses *
AMD Ryzen™ 5
Model pemproses *
5625U
Teras pemproses
6
Benang pemproses
12
Frekuensi peningkatan pemproses
4,3 GHz
Pemproses cache
16 MB
Processor cache type
L3
Memori
Memori dalaman *
16 GB
Jenis memori dalaman
DDR4-SDRAM
Kelajuan jam memori
3200 MHz
Faktor bentuk memori
SO-DIMM
Susun atur memori (slot x saiz)
2 x 8 GB
Slot memori
2x SO-DIMM
Jumlah slot pengembangan memori dalaman percuma
2
ECC
No
Non-ECC
Yes
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Kapasiti SSD keseluruhan
512 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Jenis memori SSD
TLC
Antara muka SSD
PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Grafik
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
AMD
Penyesuai grafik diskret *
No
Keluarga penyesuai grafik pada papan
AMD Radeon Graphics
Model penyesuai grafik papan ibu *
AMD Radeon Graphics
Audio
Pembesar suara bina dalam
Yes
Bilangan pembesar suara terbina dalam
2
Mikrofon terbina dalam
Yes
Bilangan mikrofon
2
Kamera
Front camera
Yes
Kamera privasi
Yes
Rangkaian
Piawaian Wi-Fi teratas *
Wi-Fi 6 (802.11ax)
Standard Wi-Fi
Wi-Fi 6 (802.11ax)
Sambungan rangkaian mudah alih *
No
Jenis antena
2x2
Model pengawal WLAN
Realtek RTL8852AE
Rangkaian
Pengilang pengawal WLAN
Realtek
Bluetooth
Yes
Versi Bluetooth
5.2
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantiti port Jenis C USB 3.2 Gen 2 (3.1 Gen 2)
1
Kuantiti port HDMI *
1
Versi HDMI
2.0
Port kombo fon kepala/mik
Yes
Mod Alternatif DisplayPort USB Jenis C
Yes
Penghantaran Kuasa USB
Yes
Papan kekunci
Ciri khas papan kekunci
Spill-resistant
Peranti penunjuk
Clickpad
Pad kekunci angka *
No
Cahaya belakang papan kekunci
Yes
Papan kekunci kalis percikan
Yes
Model peranti input
HP Premium Keyboard
Perisian
Trial software
Wolf Pro Security Edition
Sistem operasi yang dipasang *
Windows 11 Pro
Ciri khusus jenama
Jenis pembesar suara HP
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
Kamera depan HP
HP Privacy HD IR
Alat Keselamatan HP
HP DriveLock and Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Admin; HP BIOSphere Gen6; HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock
Alat Pengurusan HP
HP Driver Packs (download); HP Client Catalog (download); HP Manageability Integration Kit Gen4 (download); HP Image Assistant Gen5 (download)
HP Software provided
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP Quick Touch; HP PC Hardware Diagnostics Windows
Segmen HP
Perniagaan
Bateri
Teknologi bateri
Lithium-Ion (Li-Ion)
Bilangan sel bateri
3
Kapasiti bateri *
42 Wh
Cas cepat
Yes
Masa cas pantas (50%)
30 minit
Berat bateri
190 g
Kuasa
Kuasa penyesuai AU
65 W
Frekuensi penyesuai AU
50 - 60 Hz
Voltan input penyesuai AU
100 - 240 V
Keselamatan
Pembaca cap jari
Yes
Trusted Platform Module (TPM)
Yes
Versi Modul Platform Dipercayai (TPM)
2.0
Perlindungan kata laluan
Yes
Jenis perlindungan kata laluan
BIOS, Ketika dihidupkan, Pengguna
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA
Berat & dimensi
Lebar
308,5 mm
Kedalaman
222,9 mm
Tinggi
17,9 mm
Berat *
1,45 kg
Data pembungkusan
Lebar pakej
69 mm
Kedalaman pakej
449 mm
Tinggi pakej
305 mm
Kandungan pembungkusan
Papan kekunci disertakan
Yes
Pen berjarum
Yes
Ciri-ciri lain
Bilangan pembesar suara
2
Penafian HP Pro x360 435 G9 AMD Ryzen™ 5 5625U Hibrid (2 dalam 1) 33,8 cm (13.3") Skrin sentuh Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro:
Penafian

Technical specification disclaimers