HP logo

HP ProBook 455 G9 AMD Ryzen™ 7 5825U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1945
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
31 Jul 2023
Bullet Points HP ProBook 455 G9 AMD Ryzen™ 7 5825U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak:
  • - AMD Ryzen™ 7 5825U (up to 4.5 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Pro
  • - 39.6 cm (15.6") diagonal FHD display
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 512 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProBook 455 G9 AMD Ryzen™ 7 5825U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak:

ProBook 455 15.6 inch G9 Notebook PC, 15.6", Windows 11 Pro, AMD Ryzen™ 7, 8GB RAM, 512GB SSD, FHD

HP ProBook 455 G9 AMD Ryzen™ 7 5825U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak:

Essential features in a modern design
The HP ProBook 455 Laptop provides growing businesses with the commercial-grade performance, HP Wolf Security for Business[5], and durability in a compact design. This PC is powered by an AMD processor[2] and protected with always-on security you can trust.

Short summary description HP ProBook 455 G9 AMD Ryzen™ 7 5825U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak:

HP ProBook 455 G9, AMD Ryzen™ 7, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP ProBook 455 G9 AMD Ryzen™ 7 5825U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak:

HP ProBook 455 G9. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 7, Model pemproses: 5825U. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: AMD Radeon Graphics. Sistem operasi yang dipasang: Windows 11 Pro. Product color: Perak. Berat: 1,74 kg

Penafian HP ProBook 455 G9 AMD Ryzen™ 7 5825U Komputer buku 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Perak 6M0P1PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.