HP logo

Victus by HP 15L TG02-0017d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Putih

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1609
Info modified on:
11 Oct 2024, 00:17:38
End of life date:
31 Aug 2023
Bullet Points Victus by HP 15L TG02-0017d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Putih:
  • - Intel® Core™ i5-12400F (up to 4.4 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home Single Language in S mode
  • - NVIDIA® GeForce RTX™ 3060 (12 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB HDD storage; 512 GB SSD storage
Long product name Victus by HP 15L TG02-0017d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Putih:

Victus by HP 15L Gaming Desktop TG02-0017d PC, Windows 11 Home Single Language in S mode, Intel® Core™ i5, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3060

Victus by HP 15L TG02-0017d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Putih:

Work Hard. Play Easy.
Get one machine to do it all with the Victus Desktop Gaming PC. Play for real with an Intel® processor[1,2] and impressive graphics. Seamlessly switch over to work or streaming with the latest Windows 11 OS, 9 USB ports, and plenty of storage. Control RGB lighting and other performance features in the OMEN Gaming Hub.

Short summary description Victus by HP 15L TG02-0017d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Putih:

Victus by HP 15L TG02-0017d, 2,5 GHz, Intel® Core™ i5, i5-12400F, 16 GB, 1,51 TB, Windows 11 Home in S mode

Long summary description Victus by HP 15L TG02-0017d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Putih:

Victus by HP 15L TG02-0017d. Frekuensi pemproses: 2,5 GHz, Keluarga pemproses: Intel® Core™ i5, Model pemproses: i5-12400F. Memori dalaman: 16 GB, Jenis memori dalaman: DDR4-SDRAM, Kelajuan jam memori: 3200 MHz. Kapasiti keseluruhan storan: 1,51 TB, Media simpanan: HDD+SSD. Model penyesuai grafik penuh: NVIDIA GeForce RTX 3060. Sistem operasi yang dipasang: Windows 11 Home in S mode. Bekalan Kuasa: 500 W. Jenis casis: Tower. Jenis produk: PC. Berat: 6,31 kg. Product color: Putih

Distributors
Loading...
Penafian Victus by HP 15L TG02-0017d Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Putih 690U8PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.