location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
633T4PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337931121 show
Category:
Desktop PC with monitor.
PC/Stesen Kerja Semua Dalam Satu Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10500T (2.3 GHz base frequency, up to 3.8 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 11 Home Single Language – HP recommends Windows 11 Pro for business
  • - 49.5 cm (19.5") diagonal, FHD (1920 x 1080), IPS, anti-glare, 250 nits, 45% NTSC
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 256 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam :
The long product name of HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProOne 400 G6 20inch All-in-One PC, 19.5", Windows 11 Home Single Language – HP recommends Windows 11 Pro for Business, Intel® Core™ i5, 8GB RAM, 256GB SSD, FHD
More>>>
HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam:
The official description of HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready for versatile work environments.
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20 All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam:
This short summary of the HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G6, 49,5 cm (19.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Home

Long summary description HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam:
This is an auto-generated long summary of HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam based on the first three specs of the first five spec groups.

HP ProOne 400 G6. Jenis produk: PC lengkap. Pepenjuru paparan: 49,5 cm (19.5"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel, Jenis panel: IPS. Keluarga pemproses: Intel® Core™ i5, Frekuensi pemproses: 2,3 GHz. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Kamera terbina dalam. Jenis pemacu gentian kaca: DVD±RW. Sistem operasi yang dipasang: Windows 11 Home. Product color: Hitam

Functionality for the multi-device world

Provide users with multiple devices options for how they work and stay productive. New flexibility is delivered by the HP ProOne 400 20 AiO that can be used as a full PC or as an additional display for another desktop or laptop PC.[3]

Sleek, elegant design

Stylish design and clean lines make this AiO suitable for a front desk or space-constrained work environments.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP Sure Sense[4], HP Sure Click[5], and HP BIOSphere Gen5.[6] Simplify management with the HP Manageability Integration Kit.[7]

Paparan
Pepenjuru paparan *
49,5 cm (19.5")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
No
Jenis HD *
Full HD
Nisbah aspek asal
16:9
Kecerahan paparan
250 cd/m²
Jenis panel
IPS
Ruang warna RGB
NTSC
Skrin anti silau
Yes
Color gamut
45%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i5
Generasi pemproses
10th gen Intel® Core™ i5
Model pemproses *
i5-10500T
Teras pemproses
6
Benang pemproses
12
Frekuensi peningkatan pemproses
3,8 GHz
Frekuensi pemproses *
2,3 GHz
Pemproses cache
12 MB
Processor cache type
L3
Frekuensi TDP-turun boleh dikonfigurasi
1,7 GHz
TDP-turun yang boleh dikonfigurasikan
25 W
Memori
Memori dalaman *
8 GB
Jenis memori dalaman
DDR4-SDRAM
Memori dalaman maksimum *
64 GB
Slot memori
1
Jenis slot memori
SO-DIMM
Kelajuan jam memori
2666 MHz
Susun atur memori (slot x saiz)
1 x 8 GB
Faktor bentuk memori
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Storan
Kapasiti keseluruhan storan *
256 GB
Media simpanan *
SSD
Bilangan pemacu simpanan yang dipasang
1
Jumlah SSD yang dipasang
1
Kapasiti SSD
256 GB
Antara muka SSD
PCI Express
NVMe
Yes
Faktor bentuk SSD
M.2
Jenis pemacu gentian kaca *
DVD±RW
Pembaca kad bersepadu
Yes
Kad memori yang serasi
SD
Grafik
Penyesuai grafik diskret *
No
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Keluarga penyesuai grafik pada papan
Intel® UHD Graphics
Model penyesuai grafik papan ibu *
Intel® UHD Graphics 630
Audio
Pembesar suara bina dalam *
Yes
Mikrofon terbina dalam
Yes
Cip audio
Realtek ALC3252
Kamera
Kamera terbina dalam *
Yes
Camera signal format
720p
Jenis Kamera HD
HD
Rangkaian
Wi-Fi *
Yes
Piawaian Wi-Fi teratas *
Wi-Fi 5 (802.11ac)
Standard Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Pengilang pengawal WLAN
Realtek
Model pengawal WLAN
Realtec RTL8822CE
Jenis antena
2x2
Ethernet LAN *
Yes
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Rangkaian
Versi Bluetooth
5.0
Port & antara muka
Port LAN Ethernet (RJ-45)
1
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Kuantiti port Jenis A USB 3.2 Gen 2 (3.1 Gen 2) *
1
Kuantiti port Jenis C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Kuantiti port HDMI *
1
Kuantiti DisplayPorts
1
Port kombo fon kepala/mik
Yes
Reka bentuk
Product color *
Hitam
Prestasi
Jenis produk *
PC lengkap
Kedudukan pasaran
Setiap hari
Cipset papan ibu
Intel Q470
Trusted Platform Module (TPM)
Yes
Versi Modul Platform Dipercayai (TPM)
2.0
Perisian
Sistem operasi yang dipasang *
Windows 11 Home
Ciri khas pemproses
Teknologi SpeedStep Intel yang telah dipertingkat
Yes
Teknologi Video Jelas Intel
Yes
Teknologi Intel Pelaksanaan yang Dipercayai
Yes
Intel VT-x dengan Jadual Halaman yang Dipanjangkan (EPT)
Yes
Intel Platform Program Imeg stabil (SIPP)
Yes
Intel Sambungan Pengawal Perisian (Intel SGX)
Yes
Intel 64
Yes
Laksanakan Bit nyahdaya
Yes
Keadaan terbiar
Yes
CPU konfigurasi (maks)
1
Opsyen Tertanam tersedia
No
Teknologi Kemayaan Intel untuk I/O (VT-d) terarah
Yes
Teknologi Kemayaan Intel (VT-x)
Yes
Ciri khusus jenama
HP JumpStart
Yes
HP Support Assistant
Yes
Segmen HP
Perniagaan
Kuasa
Kuasa penyesuai AU
90 W
Berat & dimensi
Lebar (dengan kaki)
472 mm
Kedalaman (dengan kaki)
201,5 mm
Tinggi (dengan kaki)
474,3 mm
Berat (dengan kaki)
6,32 kg
Berat
6,32 kg
Lebar pakej
595 mm
Kedalaman pakej
245 mm
Tinggi pakej
414 mm
Berat pakej
9,02 kg
Keadaan operasi
Suhu operasi (T-T)
10 - 35 °C
Kelembapan relatif operasi (H-H)
10 - 90%
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
BINTANG TENAGA
Kandungan pembungkusan
Tetikus disertakan
Yes
Ketersambungan tetikus
Terdawai
Papan kekunci disertakan
Yes
Ketersambungan papan kekunci
Terdawai
Ciri-ciri lain
Jenis casis
Semua-dalam-Satu
Paparan pepenjuru (metrik)
49,5 cm
Termasuk paparan
Yes
Jenis papan kekunci
USB
Disclaimer HP ProOne 400 G6 Intel® Core™ i5 i5-10500T 49,5 cm (19.5") 1920 x 1080 piksel PC lengkap 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Hitam:
Disclaimer

Technical specification disclaimers