location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Perniagaan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WM78PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424784004 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 7 PRO 2700U (4MB Cache, 2.2GHz)
  • - 35.6 cm (14") HD 1366 x 768
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 500GB HDD
Warranty: 3 years standard parts and labor limited warranty (3-3-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak :
The long product name of HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 PRO 2700U (4MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 500GB HDD, 35.6 cm (14") HD 1366 x 768, AMD Radeon Vega 8, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Pro 64-bit
More>>>
HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak:
The official description of HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The flexible PC for demanding business
The all new modern ultra-slim design of the HP ProBook 645 delivers efficiently powerful performance, enterprise-grade security and manageability and flexible configuration options.

Short summary description HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak:
This short summary of the HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 645 G4, AMD Ryzen™ 7 PRO, 2,2 GHz, 35,6 cm (14"), 1366 x 768 piksel, 8 GB, 500 GB

Long summary description HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak:
This is an auto-generated long summary of HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak based on the first three specs of the first five spec groups.

HP ProBook 645 G4. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: AMD Ryzen™ 7 PRO, Model pemproses: 2700U, Frekuensi pemproses: 2,2 GHz. Pepenjuru paparan: 35,6 cm (14"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 8 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 500 GB, Media simpanan: HDD. Model penyesuai grafik papan ibu: AMD Radeon Vega 8. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Perak

Updated ultra-slim design

The precision-crafted ultra-slim chassis in a modern natural silver finish is designed to pass MIL-STD 810G testing[2] and supports several HP docking options[3] for gradual transitions to modern docking solutions.

Efficient performance

Take on your work with an efficiently powerful, highly secure, and reliable AMD Ryzen™ PRO processor[4] with Radeon™ Vega graphics designed for a highly responsive experience that helps secure your data, device, and identity.

Let nothing stand in your way

Power through your day with Windows 10 Pro[1] and the powerful security, collaboration and connectivity features from HP.

Preserve your privacy

Never wonder if someone is watching you with the added peace-of-mind that comes from the integrated HP Privacy Camera[7], with a physical shutter to protect from malicious surveillance.

Firmware level protection

Protect your PC with the hardware-enforced self-healing protection of HP Sure Start Gen4[5] that automatically recovers the BIOS.

Browse confidently

Help protect your PC from websites and in-browser .pdf files infected with malware, ransomware, or viruses with HP Sure Click[6].

Protect your data with multi-factor authentication

Fortify your security by using multiple factors of authentication including passwords and optional fingerprint recognition[3].

Speed up the basics of IT management

The HP Manageability Integration Kit Gen2[9] helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Field ready

Stand up to the workload with a ProBook that is designed to pass MIL-STD 810G testing[2].

Reka bentuk
Jenis produk *
Komputer buku
Product color *
Perak
Faktor bentuk *
Cangkerang
Negara asal
Cina
Paparan
Pepenjuru paparan *
35,6 cm (14")
Resolusi paparan *
1366 x 768 piksel
Skrin sentuh *
No
Jenis HD
HD
Jenis panel
SVA
Lampu belakang LED
Yes
Nisbah aspek asal
16:9
Dwiskrin
No
Ruang warna RGB
NTSC
Color gamut
45%
Pemproses
Pengilang pemproses *
AMD
Keluarga pemproses *
AMD Ryzen™ 7 PRO
Model pemproses *
2700U
Teras pemproses
4
Benang pemproses
8
Frekuensi peningkatan pemproses
3,8 GHz
Frekuensi pemproses *
2,2 GHz
Pemproses cache
4 MB
Processor cache type
L3
Memori
Memori dalaman *
8 GB
Jenis memori dalaman
DDR4-SDRAM
Kelajuan jam memori
2400 MHz
Faktor bentuk memori
SO-DIMM
Susun atur memori (slot x saiz)
1 x 8 GB
Slot memori
1x SO-DIMM
Memori dalaman maksimum *
32 GB
ECC
No
Storan
Kapasiti keseluruhan storan *
500 GB
Media simpanan *
HDD
Kapasiti HDD keseluruhan
500 GB
Jumla HDD yang dipasang
1
Kapasiti HDD
500 GB
Antara muka HDD
SATA
Kelajuan HDD
7200 RPM
Jenis pemacu gentian kaca *
No
Pembaca kad bersepadu
Yes
Kad memori yang serasi
SD
Grafik
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Penyesuai grafik diskret *
No
Model penyesuai grafik papan ibu *
AMD Radeon Vega 8
Audio
Bilangan pembesar suara terbina dalam
2
Mikrofon terbina dalam
Yes
Bilangan mikrofon
2
Kamera
Front camera
Yes
Front camera signal format
720p
Jenis HD kamera depan
HD
Rangkaian
Wi-Fi
Yes
Piawaian Wi-Fi teratas *
Wi-Fi 5 (802.11ac)
Standard Wi-Fi
Wi-Fi 5 (802.11ac)
Jenis antena
2x2
Ethernet LAN
Yes
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versi Bluetooth
4.2
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Kuantiti port Jenis C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Port LAN Ethernet (RJ-45)
1
Kuantiti port HDMI *
1
Versi HDMI
1.4
Kuantiti port VGA (Sub-D)
1
Port kombo fon kepala/mik
Yes
Penyambung dok
Yes
Papan kekunci
Peranti penunjuk
Clickpad
Pad kekunci angka *
No
Cahaya belakang papan kekunci
Yes
Papan kekunci kalis percikan
Yes
Kunci Windows
Yes
Perisian
Seni bina sistem operasi
64-bit
Sistem operasi yang dipasang *
Windows 10 Pro
Ciri khusus jenama
HP JumpStart
Yes
HP 3D DriveGuard
Yes
Jenis pembesar suara HP
HP Dual Speakers
eCetak HP
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
Kamera depan HP
HP Webcam
HP Software provided
Buy Office;JetAdvantage; HP Hotkey Support; HP LAN Protection; HP MAC Address Manager; HP Noise Cancellation Software;HP Velocity; Native Miracast support; HP PhoneWise
Segmen HP
Perniagaan
Bateri
Teknologi bateri
Lithium-Ion (Li-Ion)
Bilangan sel bateri
3
Kapasiti bateri *
48 Wh
Kuasa
Kuasa penyesuai AU
45 W
Berat & dimensi
Lebar
340 mm
Kedalaman
240 mm
Tinggi
20,9 mm
Berat *
1,73 kg
Ciri-ciri lain
Termasuk penyesuai AC
Yes
Penafian HP ProBook 645 G4 AMD Ryzen™ 7 PRO 2700U Komputer buku 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Perak:
Penafian

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[3] Sold separately or as an optional feature.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[5] HP Sure Start Gen4 is available on HP ProBook products equipped with Intel® or AMD 8th generation processors.
[6] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[7] HP Privacy Camera only available on non-touch screens equipped with HD camera and must be installed at the factory.
[9] HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement.