location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Perniagaan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 inch G8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
544N2PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188977064 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-11800H (up to 4.6 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 8 cores, 16 threads)
  • - Windows 10 Pro
  • - 43.9 cm (17.3") diagonal, FHD (1920 x 1080), IPS, anti-glare, 300 nits, 72% NTSC
  • - Intel® UHD Graphics
  • - 32 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/1) limited warranty includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu :
The long product name of HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZBook Fury 17.3 inch G8 Mobile Workstation PC, 17.3", Windows 10 Pro, Intel® Core™ i7, 32GB RAM, 512GB SSD, FHD
More>>>
HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu:
The official description of HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop power goes mobile
The desktop-caliber performance of our ultimate ZBook now comes packed into an incredibly sleek, slim design. Create, render, edit, and simulate with ease. Visualize complex datasets on the move. Extreme power has never been so mobile.

Short summary description HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu:
This short summary of the HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power 17.3 inch G8, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 piksel, 32 GB, 512 GB, Windows 10 Pro

Long summary description HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu:
This is an auto-generated long summary of HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu based on the first three specs of the first five spec groups.

HP ZBook Power 17.3 inch G8. Jenis produk: Stesen kerja bergerak, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i7, Model pemproses: i7-11800H. Pepenjuru paparan: 43,9 cm (17.3"), Jenis HD: Full HD, Resolusi paparan: 1920 x 1080 piksel. Memori dalaman: 32 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 512 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® UHD Graphics. Sistem operasi yang dipasang: Windows 10 Pro. Product color: Kelabu. Berat: 2,76 kg

Expandability for evolving needs

Get desktop-level storage and memory with plenty of room to grow. Expansion and servicing are simple with tool-free access to removable components and an extensive port selection for critical accessories.

Unleash unthrottled power

Get unthrottled[1] performance from the latest Intel® CPUs and up to NVIDIA RTX™ A5000 or AMD Radeon Pro laptop GPUs.[2] Ray trace[23] in the background while working on your design, or share your power with teammates using ZCentral Remote Boost software.[3]

Built to perform from anywhere

At just 27mm thin[4] and 7lbs, ZBook Fury delivers extreme performance from anywhere.[5] Collaborate with confidence with advanced features like DNN noise reduction to suppress background noise and an outward facing microphone for crisp, clear calls.

Reka bentuk
Jenis produk *
Stesen kerja bergerak
Product color *
Kelabu
Faktor bentuk *
Cangkerang
Kedudukan pasaran
Prestasi
Tahun pengenalan
2021
Kelayakan Platform Intel® vPro™
No
Negara asal
Cina
Paparan
Pepenjuru paparan *
43,9 cm (17.3")
Resolusi paparan *
1920 x 1080 piksel
Skrin sentuh *
No
Jenis HD
Full HD
Jenis panel
IPS
Nisbah aspek asal
16:9
Skrin anti silau
Yes
Kecerahan paparan
300 cd/m²
Paparan pepenjuru (metrik)
43,9 cm
Ruang warna RGB
NTSC
Color gamut
72%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i7
Generasi pemproses
11th gen Intel® Core™ i7
Model pemproses *
i7-11800H
Teras pemproses
8
Benang pemproses
16
Frekuensi peningkatan pemproses
4,6 GHz
Pemproses cache
24 MB
Processor cache type
L3
Memori
Memori dalaman *
32 GB
Jenis memori dalaman
DDR4-SDRAM
Kelajuan jam memori
3200 MHz
Faktor bentuk memori
SO-DIMM
Susun atur memori (slot x saiz)
1 x 32 GB
Slot memori
1x SO-DIMM
Storan
Kapasiti keseluruhan storan *
512 GB
Media simpanan *
SSD
Kapasiti SSD keseluruhan
512 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
512 GB
Jenis memori SSD
TLC
Antara muka SSD
NVMe, PCI Express
NVMe
Yes
Jenis pemacu gentian kaca *
No
Pembaca kad bersepadu
Yes
Kad memori yang serasi
SD
Grafik
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Penyesuai grafik diskret *
No
Model penyesuai grafik papan ibu *
Intel® UHD Graphics
Audio
Sistem audio
Bang & Olufsen
Bilangan pembesar suara terbina dalam
2
Mikrofon terbina dalam
Yes
Kamera
Front camera
Yes
Front camera signal format
720p
Jenis HD kamera depan
HD
Kamera inframerah (IR)
Yes
Rangkaian
Piawaian Wi-Fi teratas *
Wi-Fi 6 (802.11ax)
Standard Wi-Fi
Wi-Fi 6 (802.11ax)
Sambungan rangkaian mudah alih *
No
Jenis antena
2x2
Model pengawal WLAN
Intel Wi-Fi 6 AX201
Pengilang pengawal WLAN
Intel
Ethernet LAN
Yes
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versi Bluetooth
5.0
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Port LAN Ethernet (RJ-45)
1
Kuantiti port HDMI *
1
Versi HDMI
2.0b
Kuantiti DisplayPorts Mini
1
Kuantiti 4 port thunderbolt
2
Port kombo fon kepala/mik
Yes
Mod Alternatif DisplayPort USB Jenis C
Yes
Penghantaran Kuasa USB
Yes
USB Tidur-dan-Cas
Yes
Prestasi
Cipset papan ibu
Intel WM590
Papan kekunci
Ciri khas papan kekunci
Spill-resistant
Peranti penunjuk
Dwimata
Pad kekunci angka *
Yes
Cahaya belakang papan kekunci
Yes
Papan kekunci kalis percikan
Yes
Papan kekunci saiz penuh
Yes
Model peranti input
HP Premium Quiet Keyboard
Perisian
Seni bina sistem operasi
64-bit
Sistem operasi yang dipasang *
Windows 10 Pro
Ciri khusus jenama
HP JumpStart
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
Segmen HP
Perniagaan
Bateri
Teknologi bateri
Lithium Polymer (LiPo)
Bilangan sel bateri
8
Kapasiti bateri *
94 Wh
Kuasa
Kuasa penyesuai AU
120 W
Keselamatan
Slot kunci kabel
Yes
Pembaca kad pintar
Yes
Perlindungan kata laluan
Yes
Sijil
Halogen rendah
Yes
Berat & dimensi
Lebar
398,4 mm
Kedalaman
267,1 mm
Tinggi
26,9 mm
Berat *
2,76 kg
Disclaimer HP ZBook Power 17.3 inch G8 Intel® Core™ i7 i7-11800H Stesen kerja bergerak 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Kelabu:
Disclaimer

Technical specification disclaimers