location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t730 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4BL53PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545403948 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Client Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 IoT Enterprise
  • - AMD RX-427BB (2.7GHz)
  • - 8GB (1600MHz) DDR3L-SDRAM (2 x 4) & 32GB Flash
Warranty: 3 year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB :
The long product name of HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD RX-427BB (2.7GHz), 8GB DDR3L-SDRAM, 32GB Flash, AMD Radeon HD 9000, LAN, Windows 10 IoT Enterprise
More>>>
HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB:
The official description of HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate thin client.
Goodbye add-ons, extras, and optional features. The HP t730 Thin Client, the world’s first thin client to drive quad UHD/4K[2] displays natively, is ready to deploy in demanding environments right out of the box with an AMD quad-core[1] processor, maximum interfaces, and OS and ISV choices.

Short summary description HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB:
This short summary of the HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB data-sheet is auto-generated and uses the product title and the first six key specs.

HP t730 Thin Client, 2,7 GHz, AMD, AMD Embedded R-Series SoC, RX-427BB, 3,6 GHz, 4 MB

Long summary description HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB:
This is an auto-generated long summary of HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB based on the first three specs of the first five spec groups.

HP t730 Thin Client. Frekuensi pemproses: 2,7 GHz, Pengilang pemproses: AMD, Keluarga pemproses: AMD Embedded R-Series SoC. Memori dalaman: 8 GB, Jenis memori dalaman: DDR3L-SDRAM, Kelajuan jam memori: 1600 MHz. Kapasiti keseluruhan storan: 32 GB, Media simpanan: Kilat. Model penyesuai grafik papan ibu: AMD Radeon HD 9000. Teknologi perkabelan: 10/100/1000Base-T(X), Protokol yang disokong: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Premium performer

Harness the power of AMD’s latest generation quad-core[1] APU with Turbo Core technology that can throttle CPU action and kick it up to 3.6 GHz to run full VDI and local applications and render video to four displays.

Expand your view with quad displays

Create an efficient multi-monitor workspace with DisplayPort connections for up to four UHD/4K[2] displays, or six displays with the discrete graphics card.[3] Now you can enjoy a high pixel count, serious sharpness, and eye-popping details every day.

Integrated software sweetens the deal

Streamline deployments, enhance the user experience, and enable smooth device management with HP’s exclusive thin client software: HP Device Manager, HP Velocity, and HP Easy Shell.[4]

Feels like face-to-face

Experience broadened support for unified communications (UC) solutions such as Skype for Business.

Keep it simple

Make it easy to deploy, manage, and maintain your install base with HP Device Manager.

True 3D[5] delivery you have to see to believe

Brace yourself for breakthrough loss-less video and graphics presentation from the cloud with HP True Graphics[6] software.

Super-charged data delivery

Improve wired and Wi-Fi network performance and the end user experience with HP Velocity software.

Quick. Clean. Streamlined.

Simplify the HP Thin Client Windows Embedded user experience with HP Easy Shell’s customized interface and protection for targeted cloud control.[4]

Any network, anytime

Connect to any type of network with the standard RJ-45 interface or an optional Wi-Fi or Fiber Optic network adapter.[3]

Cloud-based productivity software

Access subscription-based software[3] from the cloud with a preinstalled browser.

Select your software

Choose the right operating system and ISV for your environment.

Pemproses
Frekuensi pemproses *
2,7 GHz
Pengilang pemproses *
AMD
Keluarga pemproses
AMD Embedded R-Series SoC
Model pemproses
RX-427BB
Teras pemproses
4
Frekuensi peningkatan pemproses
3,6 GHz
Pemproses cache
4 MB
Cache L2
4 MB
Memori
Memori dalaman *
8 GB
Jenis memori dalaman
DDR3L-SDRAM
Kelajuan jam memori
1600 MHz
Slot memori
2x SO-DIMM
Susun atur memori (slot x saiz)
2 x 4 GB
Memori dalaman maksimum
16 GB
Storan
Kapasiti keseluruhan storan *
32 GB
Media simpanan *
Kilat
Pembaca kad bersepadu
No
Grafik
Model penyesuai grafik papan ibu
AMD Radeon HD 9000
Audio
Pembesar suara bina dalam
Yes
Rangkaian
Wi-Fi *
No
Ethernet LAN *
Yes
Teknologi perkabelan
10/100/1000Base-T(X)
Protokol yang disokong
Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme
Port & antara muka
Port LAN Ethernet (RJ-45) *
1
Kuantiti port USB 2.0 *
6
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Output fon kepala
1
Port kombo fon kepala/mik
Yes
Kuantiti DisplayPorts
4
Kuantiti port selari
1
Kuantiti port bersiri
2
Kuantiti port PS/2
2
Reka bentuk
Product color *
Perak, Hitam
Paparan
Termasuk paparan *
No
Perisian
Sistem operasi yang dipasang *
Windows 10 IoT Enterprise
Kuasa
Bekalan Kuasa
85 W
Voltan input AC
100 - 240 V
Frekuensi input AU
50 - 60 Hz
Sijil
Negara asal
Cina
Kelestarian
Sustainability certificates
BINTANG TENAGA
Berat & dimensi
Lebar
221 mm
Kedalaman
67 mm
Tinggi
240 mm
Berat
1,8 kg
Kandungan pembungkusan
Tetikus disertakan
Yes
Papan kekunci disertakan
Yes
Disclaimer HP t730 Thin Client 2,7 GHz Windows 10 IoT Enterprise 1,8 kg Perak, Hitam RX-427BB:
Disclaimer

[1] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations.
[2] Ultra HD or 4K (3840 x 2160 resolution) content required.
[3] Sold separately.
[4] HP Easy Shell is currently available on Windows Embedded Standard 7E, Windows Embedded Standard 7P, Windows Embedded 8 Standard, and Windows Embedded 8.1 Industry Pro.
[5] 3D content required to view 3D images. 3D capable display required to take full advantage of 3D.
[6] HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix virtual desktop infrastructure—must be XenApp or XenDesktop v7.0 or higher. HP True Graphics is preinstalled with the operating system starting with HP ThinPro 5.2. See the product QuickSpecs for exact compatibility.