location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Managed MFP E57540dn, Print, copy, scan, optional fax, Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GY25A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545405157 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Pencetak Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:50:43
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to email; Two-sided printing; Two-sided scanning; 100-sheet ADF
  • - Print, copy, scan, optional fax
  • - Print speed up to 40 ppm (black) and 40 ppm (color)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm :
The long product name of HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Managed MFP E57540dn
More>>>
HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm:
The official description of HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unparalleled performance. Deepest security.
Ideal for enterprises and medium businesses that need a secure, highly productive, energy-efficient color MFP.

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm:
This short summary of the HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Managed MFP E57540dn, Laser, Cetakan berwarna, 1200 x 1200 DPI, Penyalinan berwarna, A4, Putih

Long summary description HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

HP Color LaserJet Managed MFP E57540dn. Teknologi cetak: Laser, Cetakan: Cetakan berwarna, Resolusi maksimum: 1200 x 1200 DPI, Kelajuan cetak (warna, kualiti terbaik, A4/Surat AS): 38 ppm. Menyalin: Penyalinan berwarna, Resolusi salinan maksimum: 600 x 600 DPI. Imbasan: Pengimbasan berwarna, Resolusi imbasan optik: 600 x 600 DPI. Fungsi dupleks: Cetak, Salinan, Imbas. Maximum ISO A-series paper size: A4. Product color: Putih

High-speed performance meets energy efficiency

Print the first page from sleep mode as fast as 8.6 seconds[2]
Speed through jobs. Print two sides almost as quickly as one—up to 40 ipm[9]—and scan both sides of the page at once.
This MFP uses exceptionally low amounts of energy—thanks to its innovative design and toner technology.[3]
Choose a maximum capacity of up to 2300 sheets.[8] Print up to 59 pages per minute on A5.[9]

Unparalleled fleet security and management

Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[10]
Protect sensitive data on the MFP and in transit, using embedded security features and 256-bit encryption.[10]
Protect sensitive business data with embedded and optional HP JetAdvantage Security Solutions.[11]
Centralize control of your printing environment with HP Web Jetadmin—and help build business efficiency.[12]

More. Pages, Performance, and Protection.

Make an impression with leading color quality from HP. Get unparalleled printing for your office needs.
Get more pages with each Original HP Toner cartridge with JetIntelligence and high-yield cartridges.[1][13]
Help ensure the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Print right away with preinstalled toner cartridges. Replace them with cartridges featuring auto seal removal.

Stay connected with secure mobile printing options

Enable 128-bit encrypted wireless direct printing from mobile devices—without accessing the network.[5]
Print with just a touch of your NFC-enabled mobile device to this printer—no network needed.[6]
Easily print from a variety of smartphones and tablets—generally no setup or apps required.[7]
Easily access, print, and share resources with Ethernet and optional wireless networking.[4]

Percetakan
Mod cetakan dupleks
Auto
Warna resolusi cetak
1200 x 1200 DPI
Resolusi cetakan hitam
1200 x 1200 DPI
Teknologi cetak *
Laser
Cetakan *
Cetakan berwarna
Cetakan dupleks *
Yes
Resolusi maksimum *
1200 x 1200 DPI
Kelajuan cetak (hitam, kualiti normal, A4/Surat AS) *
38 ppm
Kelajuan cetak (warna, kualiti terbaik, A4/Surat AS)
38 ppm
Kelajuan cetak (hitam, kualiti draf, A4/Surat AS)
38 ppm
Masa ke halaman pertama (hitam, normal)
5,6 s
Masa ke halaman pertama (warna, normal)
6,9 s
Print margin top (min)
5 mm
Print margin bottom (min)
5 mm
Print margin left (min)
5 mm
Print margin right (min)
5 mm
Fungsi cetakan N-dalam-1
Yes
Cetakan tera air
Yes
Cetakan selamat
Yes
Menyalin
Salinan dupleks *
Yes
Menyalin *
Penyalinan berwarna
Resolusi salinan maksimum *
600 x 600 DPI
Kelajuan salinan (hitam, kualiti normal, A4)
38 cpm
Kelajuan salinan (warna, kualiti normal, A4)
38 cpm
Masa untuk salinan pertama (hitam, normal)
5,6 s
Masa untuk salinan pertama (warna, normal)
9,1 s
Bilangan salinan maksimum
9999 salinan
Saiz semula pencetak
25 - 400%
Fungsi salinan N-dalam-1
Yes
Fungsi salinan buku
Yes
Fungsi salinan kad ID
Yes
Auto fit function
Yes
Mengimbas
Pengimbasan dupleks *
Yes
Imbasan *
Pengimbasan berwarna
Resolusi imbasan optik *
600 x 600 DPI
Resolusi imbas maksimum
600 x 600 DPI
Kawasan imbasan maksimum
216 x 356 mm
Jenis pengimbas *
Pengimbas landas rata & ADF
Teknologi imbasan
CIS
Imbas kepada
E-mel, Network folder, USB
Kelajuan imbasan (warna)
38 ppm
Kelajuan imbasan (hitam)
43 ppm
Format gambar disokong
JPEG, MTIFF, TIFF
Format dokumen disokong
PDF, XPS
Kepekatan warna input
24 bit
Tahap skala kelabu
256
Faks
Faks *
No
Ciri-ciri
Kitar tugas disyorkan
2000 - 15000 halaman sebulan
Kitar tugas maksimum *
120000 halaman sebulan
Fungsi dupleks *
Cetak, Salinan, Imbas
Penghantar digital
Yes
Bilangan kartrij cetak *
4
Warna cetakan *
Hitam, Sian, Merah tua, Kuning
Bahasa perihal halaman
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Fon pencetak
PostScript, Scalable, TrueType, Windows
Semua-Dalam-Satu-Multitugas
Yes
Negara asal
Cina, Mexico
Segmen HP
Perniagaan
Kapasiti input & output
Jumlah keseluruhan dulang input *
2
Jumlah kapasiti input *
650 helaian
Jumlah kapasiti output *
250 helaian
Kapasiti input dulang kertas 1
100 helaian
Kapasiti input dulang kertas 2
550 helaian
Dulang Pelbagai Guna
Yes
Kapasiti input dulang Pelbagai Guna
100 helaian
Penyuap dokumen auto (ADF)
Yes
Kapasiti input penyuap dokumen auto (ADF)
100 helaian
Bilangan maksimum dulang input
5
Kapasiti input maksimum
2300 helaian
Kapasiti output maksimum
250 helaian
Pengendalian kertas
Maximum ISO A-series paper size *
A4
Saiz cetakan maksimum
216 x 355.6 mm
Jenis media dulang kertas *
Kertas bond, Stok kad, Sampul surat, Kertas berkilau, Kertas berat, Label, Kepala surat, Kertas biasa, Kertas kitar semula, Kertas kasar, Kertas tebal, Transparensi
Saiz siri A ISO (A0...A9) *
A4, A5, A6
Saiz siri B ISO (B0...B9)
B5
Saiz siri C ISO (C0...C9)
C5, C6
Saiz media cetak Bukan ISO
16K
Saiz JIS siri-B (B0…B9)
B5, B6
Saiz sampul surat
B5, C5, C6, DL
Pengendalian kertas
Saiz kertas foto
10x15 cm
Lebar media tersuai
76 - 216 mm
Panjang media tersuai
127 - 356 mm
Berat media dulang kertas
60 - 220 g/m²
Port & antara muka
Cetakan langsung *
No
USB port
Yes
Kuantiti port USB 2.0
3
Rangkaian
Wi-Fi *
No
Ethernet LAN *
Yes
Teknologi perkabelan
10/100/1000Base-T(X)
Kadar data LAN ethernet
10,100,1000 Mbit/s
Algoritma keselamatan
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Teknologi cetakan mudah alih
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Prestasi
Memori dalaman maksimum
3840 MB
Internal storage capacity
320 GB
Memori dalaman *
1780 MB
Pemproses terbina dalam
Yes
Frekuensi pemproses
1200 MHz
Tahap tekanan bunyi (cetakan)
51 dB
Tahap tekanan bunyi (mengimbas)
53 dB
Tahap kuasa bunyi (cetakan)
6,5 dB
Reka bentuk
Product color *
Putih
Kedudukan pasaran *
Perniagaan
Paparan bina dalam *
Yes
Paparan
CGD
Pepenjuru paparan
20,3 cm (8")
Skrin sentuh
Yes
Jenis kawalan
Sentuh
Paparan warna
Yes
Kuasa
Penggunaan kuasa (pengedalian sederhana)
592 W
Penggunaan kuasa (Jimat Kuasa)
0,08 W
Penggunaan kuasa (cetakan)
592 W
Penggunaan kuasa (sedia)
47,3 W
Penggunaan tenaga (tidur)
3,48 W
Penggunaan kuasa (mati)
0,08 W
Penggunaan Elektrik Biasa Energy Star (TEC)
0,464 kWh/week
Voltan input AC
100 - 240 V
Frekuensi input AU
50/60 Hz
Keperluan sistem
Sistem operasi Windows yang disokong
Windows 8, Windows 7, Windows 8.1, Windows XP, Windows 8.1 x64, Windows XP Home, Windows 10, Windows Vista, Windows 10 x64
Sistem operasi Mac yang disokong
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite
Sistem operasi Lain yang disokong
Linux, Android
Keadaan operasi
Kelembapan relatif operasi (H-H)
10 - 80%
Julat operasi kelembapan yang disyorkan
30 - 70%
Suhu simpanan (T-T)
-20 - 40 °C
Suhu operasi (T-T)
15 - 30 °C
Sijil
Pensijilan
CISPR 22:2008 (Class B), EN 55022:2010 (Class B), FCC CFR 47, Part 15 (Class B), ICES-003, Issue 5 (Class B), EN 61000-3-2:2006 +A1:2009 +A2:2009, EN 61000-3-3:2008, EN 55024:2010, Other EMC approvals as required by individual countries
Kelestarian
Pematuhan kemampanan
Yes
Sustainability certificates
Blue Angel, BINTANG TENAGA, EPEAT Silver
Berat & dimensi
Lebar
482 mm
Kedalaman
504 mm
Tinggi
583 mm
Berat
38,1 kg
Data pembungkusan
Lebar pakej
755 mm
Kedalaman pakej
600 mm
Tinggi pakej
650 mm
Berat pakej
44,4 kg
Kandungan pembungkusan
Kabel disertakan
AU
Data logistik
Berat palet
277 g
Bilangan lapisan per palet
3 pc(s)
Kuantiti setiap palet
6 pc(s)
Maklumat teknikal
Bilangan karton untuk setiap lapisan palet
2 pc(s)
Ciri-ciri lain
Jumlah pengguna
15 pengguna
Dimensi palet (L x P x T)
1200 x 800 x 2325 mm
Keperluan sistem disyorkan
2 GB available hard disk space;
Dimensi palet (P x L x T) (imperial)
1201,4 x 800,1 x 2324,1 mm (47.3 x 31.5 x 91.5")
Berat palet (imperial)
276,2 kg (609 lbs)
Pancaran kuasa akustik (sedia)
47 dB
Pancaran tekanan akustik tempat kawasan (sedia)
32 dB
Disclaimer HP Color LaserJet Managed MFP E57540dn Laser A4 1200 x 1200 DPI 38 ppm:
Disclaimer

[1] More pages versus predecessor cartridges claim based on page-yield comparison of HP 508X High Yield Original LaserJet Toner Cartridges with HP Black Managed LJ Toner Cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies
[2] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print and copy speed completed 8/2015. Subject to device settings. Actual results may vary. For details, see http://www.hp.com/go/Ljclaims
[3] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. Actual results may vary. For details see http://www.hp.com/go/Ljclaims
[4] Wireless networking requires purchase of the HP Jetdirect 2900nw Print Server. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections.
[5] Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see http://www.hp.com/go/businessmobileprinting
[6] Requires purchase of optional HP Jetdirect 3000w NFC/Wireless Direct Accessory. Mobile device must support Near-field communication (NFC)–enabled printing. For more information, see http://www.hp.com/go/businessmobileprinting
[7] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting
[8] Purchase of optional paper trays required to reach maximum input capacity.
[9] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[10] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity
[11] Some solutions require download or additional purchase. Learn more at http://www.hp.com/go/printingsolutions
[12] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin
[13] HP Black Managed LJ Toner Cartridges not include; please purchase separately.

Technical specification disclaimers
Toner cartridge yields established using ISO/IEC test standards. Actual yields and costs vary considerably depending on images printed, number of color pages printed, and other factors.
Without Tray 1 or Legal extension extended
With printer cartridges
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Average color composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutSupportlies
HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. Only available with Original HP supplies; Internet access required. To learn more, visit http://www.hp.com/go/SureSupply
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.
Not all "Compatible Operating Systems" are supported with INBOX software; Full solution software available only for Windows 7 and newer; Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print and Scan drivers only; Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS; UNIX modelscripts are available on HP.com (Modelscripts are printer drivers for UNIX operating systems); Linux systems use in-OS HPLIP software.
Original HP LaserJet ”A” and “X” toner cartridges are also compatible with this product.
Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting