location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Rumah
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-du1036tu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1V841PA_test
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-10110U (4MB Cache, 2.1GHz)
  • - 39.6 cm (15.6") HD 1366 x 768 SVA
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 256GB SSD
Warranty: 1 year limited parts and labour
Long product name HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak :
The long product name of HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-10110U (4MB Cache, 2.1GHz), 4GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") HD 1366 x 768 SVA, Intel UHD Graphics, LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak:
The official description of HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek, dependable laptop with an expansive screen
Stay connected to what matters most with long-lasting battery life and a sleek and portable, micro-edge bezel design. Built to keep you productive and entertained from anywhere, the HP 15" laptop features reliable performance and an expansive display - letting you stream, surf and speed through tasks from sun up to sun down.

Short summary description HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak:
This short summary of the HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15s-du1036tu, Intel® Core™ i3, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 256 GB

Long summary description HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak:
This is an auto-generated long summary of HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak based on the first three specs of the first five spec groups.

HP 15s-du1036tu. Jenis produk: Komputer buku, Faktor bentuk: Cangkerang. Keluarga pemproses: Intel® Core™ i3, Model pemproses: i3-10110U, Frekuensi pemproses: 2,1 GHz. Pepenjuru paparan: 39,6 cm (15.6"), Jenis HD: HD, Resolusi paparan: 1366 x 768 piksel. Memori dalaman: 4 GB, Jenis memori dalaman: DDR4-SDRAM. Kapasiti keseluruhan storan: 256 GB, Media simpanan: SSD. Model penyesuai grafik papan ibu: Intel® UHD Graphics. Sistem operasi yang dipasang: Windows 10 Home. Product color: Perak

See more. Take it anywhere.
See more. Take it anywhere.

With its 6.5 mm micro-edge bezel display, slim and light design, plus 81% screen to body ratio[2] – this PC lets you see more and do more, no matter where the day takes you.

Reliable performance for every day
Reliable performance for every day

Powerful enough for your busiest days – this PC features an Intel® processor. Plus, speed things up and store more of what you love with ample device storage.

Powered up and productive. All day long.
Powered up and productive. All day long.

With long-lasting battery life and fast-charge technology, this laptop lets you work, watch, and stay connected all day. Integrated precision touchpad with multi-touch support speeds up both navigation and productivity.

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

USB 3.1 connector
USB 3.1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Dual front-facing speakers
Dual front-facing speakers

Pump up the volume to your favorite music, movie or game. When your audio is directed towards you, nothing comes between you and your entertainment.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better.[1]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 256 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive.[3]

High-definition display
High-definition display

See your digital world in a whole new way. Enjoy movies and photos with the great image quality and high-definition detail of 1 million pixels.[4]

Brilliant BrightView panel
Brilliant BrightView panel

Perfect for an ideal indoor experience, get a bright, clear picture for all your videos, photos, and documents.

SD and Micro SD card reader
SD and Micro SD card reader

Simply insert an SD or Micro SD card and increase your device’s storage for more movies, photos, and music, or easily access any content you have stored on an existing card.

Wi-Fi 5 (1x1) & Bluetooth® 4.2
Wi-Fi 5 (1x1) & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology.[5]

MU-MIMO supported

If you have several MU-MIMO devices in your home, MU-MIMO support works in combination with a MU-MIMO router to maximize network traffic for a smoother online experience.

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.[6]

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access.[7]

Full-sized keyboard
Full-sized keyboard

The full-sized island-style keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

Reka bentuk
Jenis produk *
Komputer buku
Product color *
Perak
Faktor bentuk *
Cangkerang
Negara asal
Cina
Paparan
Pepenjuru paparan *
39,6 cm (15.6")
Resolusi paparan *
1366 x 768 piksel
Skrin sentuh *
No
Jenis HD
HD
Jenis panel
SVA
Lampu belakang LED
Yes
Nisbah aspek asal
16:9
Dwiskrin
No
Liputan NTSC (biasa)
45%
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™ i3
Generasi pemproses
10th gen Intel® Core™ i3
Model pemproses *
i3-10110U
Teras pemproses
2
Benang pemproses
4
Frekuensi peningkatan pemproses
4,1 GHz
Frekuensi pemproses *
2,1 GHz
Kadar sistem bus
4 GT/s
Pemproses cache
4 MB
Soket pemproses
BGA 1528
Pemproses litografi
14 nm
Mod pengoperasian pemproses
64-bit
Pemproses nama kod
Comet Lake
Thermal Design Power (TDP)
15 W
Frekuensi TDP-naik boleh dikonfigurasi
2,6 GHz
TDP-turun boleh dikonfigurasi
25 W
TDP-turun yang boleh dikonfigurasikan
10 W
Frekuensi TDP-turun boleh dikonfigurasi
0,8 GHz
Tjunction
100 °C
Jumlah maksimum jalur PCI Ekspres
16
Versi slot PCI Express
3.0
Konfigurasi PCI Express
1x4, 2x2, 1x2+2x1, 4x1
Memori
Memori dalaman *
4 GB
Jenis memori dalaman
DDR4-SDRAM
Kelajuan jam memori
2666 MHz
Susun atur memori (slot x saiz)
1 x 4 GB
Storan
Kapasiti keseluruhan storan *
256 GB
Media simpanan *
SSD
Kapasiti SSD keseluruhan
256 GB
Jumlah SSD yang dipasang
1
Kapasiti SSD
256 GB
Antara muka SSD
NVMe, PCI Express
NVMe
Yes
Faktor bentuk SSD
M.2
Jenis pemacu gentian kaca *
No
Pembaca kad bersepadu
Yes
Kad memori yang serasi
SD
Grafik
Model penyesuai grafik penuh *
Tidak tersedia
Penyesuai grafik atas papan *
Yes
Pengilang GPU Atas Papan
Intel
Penyesuai grafik diskret *
No
Model penyesuai grafik papan ibu *
Intel® UHD Graphics
Frekuensi grafik asas penyesuai atas papan
300 MHz
Frekuensi dinamik (maks) penyesuai atas papan grafik
1000 MHz
Memori penyesuai grafik atas papan maksimum
32 GB
Jumlah unit dilaksana
23
Versi DirectX penyesuai grafik atas papan
12.0
Versi TerbukaGL penyesuai grafik atas papan
4.5
Penyesuai grafik ID atas papan
0x9B41
Audio
Bilangan pembesar suara terbina dalam
2
Mikrofon terbina dalam
Yes
Kamera
Front camera
Yes
Jenis HD kamera depan
HD
Rangkaian
Wi-Fi
Yes
Piawaian Wi-Fi teratas *
Wi-Fi 5 (802.11ac)
Standard Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Sambungan rangkaian mudah alih *
No
Jenis antena
1x1
Ethernet LAN
Yes
Rangkaian
Kadar data LAN ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versi Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Jenis MIMO
Multi User MIMO
Port & antara muka
Kuantiti port Jenis A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantiti port Jenis C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Port LAN Ethernet (RJ-45)
1
Kuantiti port HDMI *
1
Versi HDMI
1.4b
Port kombo fon kepala/mik
Yes
Papan kekunci
Peranti penunjuk
Pad sentuh
Pad kekunci angka *
Yes
Papan kekunci gaya pulau
Yes
Papan kekunci saiz penuh
Yes
Perisian
Seni bina sistem operasi
64-bit
Sistem operasi yang dipasang *
Windows 10 Home
Perisian terberkas
Dropbox
Ciri khas pemproses
Teknologi Intel® My WiFi (Intel® MWT)
Yes
Teknologi Intel® Identity Protection (Intel® IPT)
Yes
Teknologi Intel® Hyper Threading (Teknologi Intel® HT)
Yes
Teknologi Intel® Turbo Boost
2.0
Teknologi SpeedStep Intel yang telah dipertingkat
Yes
Teknologi Video Jernih HD Intel® (Intel® CVT HD)
Yes
Teknologi Video Jelas Intel
Yes
Teknologi Video Intel® Laju Segerak
Yes
Akses Memori Fleks Intel
Yes
Intel® AES Arahan Baharu (Intel® AES-NI)
Yes
Teknologi Intel Pelaksanaan yang Dipercayai
No
Intel VT-x dengan Jadual Halaman yang Dipanjangkan (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel Platform Program Imeg stabil (SIPP)
No
Intel® Pengawal OS
Yes
Intel Sambungan Pengawal Perisian (Intel SGX)
Yes
Intel 64
Yes
Laksanakan Bit nyahdaya
Yes
Keadaan terbiar
Yes
Teknologi Pemantauan Termal
Yes
Processor package size
46 x 24 mm
Set arahan disokong
SSE4.1, SSE4.2, AVX 2.0
CPU konfigurasi (maks)
1
Opsyen Tertanam tersedia
No
Teknologi Kemayaan Intel untuk I/O (VT-d) terarah
Yes
Teknologi Kemayaan Intel (VT-x)
Yes
Pemproses ARK ID
196451
Ciri khusus jenama
HP JumpStart
Yes
Jenis pembesar suara HP
HP Dual Speakers
HP Audio Switch
Yes
eCetak HP
Yes
HP Recovery Manager
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
Kamera depan HP
HP TrueVision HD
Segmen HP
Rumah
Bateri
Teknologi bateri
Lithium-Ion (Li-Ion)
Bilangan sel bateri
3
Kapasiti bateri *
41 Wh
Berat bateri
210 g
Kuasa
Kuasa penyesuai AU
45 W
Kelestarian
Sustainability certificates
EPEAT Silver, BINTANG TENAGA
Berat & dimensi
Lebar
358,5 mm
Kedalaman
242 mm
Tinggi
19,9 mm
Berat *
1,74 kg
Data pembungkusan
Lebar pakej
305 mm
Kedalaman pakej
520 mm
Tinggi pakej
69 mm
Berat pakej
2,5 kg
Ciri-ciri lain
Termasuk penyesuai AC
Yes
Disclaimer HP 15s-du1036tu Intel® Core™ i3 i3-10110U Komputer buku 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Perak:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Screen is measured by active screen area.
[3] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD
[4] High-definition (HD) content is required to view HD images.
[5] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[6] Features may require software or other 3rd party applications to provide the described functionality.
[7] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.