location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Intel Xeon E5520 pemproses 2,26 GHz 8 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
507799-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045874598 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Pemproses Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE Intel Xeon E5520 pemproses 2,26 GHz 8 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5520 2,26 GHz
  • - 8 MB L3 Socket B (LGA 1366)
  • - Teras pemproses: 4 45 nm 64-bit 80 W
  • - Memori dalaman maksimum yang disokong oleh pemproses: 144 GB DDR3-SDRAM
More>>>
Short summary description HPE Intel Xeon E5520 pemproses 2,26 GHz 8 MB L3:
This short summary of the HPE Intel Xeon E5520 pemproses 2,26 GHz 8 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Intel Xeon E5520, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, E5520, 2,26 GHz, 64-bit

Long summary description HPE Intel Xeon E5520 pemproses 2,26 GHz 8 MB L3:
This is an auto-generated long summary of HPE Intel Xeon E5520 pemproses 2,26 GHz 8 MB L3 based on the first three specs of the first five spec groups.

HPE Intel Xeon E5520. Keluarga pemproses: Intel® Xeon® 5000 Sequence, Soket pemproses: Socket B (LGA 1366), Pemproses litografi: 45 nm. Saluran memori: Saluran-tripel, Memori dalaman maksimum yang disokong oleh pemproses: 144 GB, Jenis memori yang disokong oleh pemproses: DDR3-SDRAM. Segmen pasaran: Pelayan, Jumlah Transistor Die Memproses: 731 M, Saiz Memproses Die: 263 mm². Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Brand Image Product code Product Stock Price from
HPE

HPE Intel Xeon E5640 pemproses 2,66 GHz 12 MB L3
(show image)
612466-B21 Intel Xeon E5640 0.00
(excl. VAT)
0 (incl. VAT)