location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP Intel Pentium Mobile 745 35,8 cm (14.1") 0,5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook S7010 Cent1800 512MB 80GB WXP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S7010BT-7B
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP Intel Pentium Mobile 745 35,8 cm (14.1") 0,5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile 745 1,8 GHz
  • - 35,8 cm (14.1") 1024 x 768 piksel 4:3
  • - 0,5 GB
  • - 80 GB DVD±RW
  • - 5,3 h
More>>>
Short summary description Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP Intel Pentium Mobile 745 35,8 cm (14.1") 0,5 GB:
This short summary of the Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP Intel Pentium Mobile 745 35,8 cm (14.1") 0,5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP, Intel Pentium Mobile, 1,8 GHz, 35,8 cm (14.1"), 1024 x 768 piksel, 0,5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP Intel Pentium Mobile 745 35,8 cm (14.1") 0,5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP Intel Pentium Mobile 745 35,8 cm (14.1") 0,5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S7010 Cent1800 512MB 80GB WXP. Keluarga pemproses: Intel Pentium Mobile, Model pemproses: 745, Frekuensi pemproses: 1,8 GHz. Pepenjuru paparan: 35,8 cm (14.1"), Resolusi paparan: 1024 x 768 piksel. Memori dalaman: 0,5 GB. Kapasiti keseluruhan storan: 80 GB, Jenis pemacu gentian kaca: DVD±RW. Berat: 1,75 kg

Paparan
Pepenjuru paparan *
35,8 cm (14.1")
Resolusi paparan *
1024 x 768 piksel
Nisbah aspek asal
4:3
Contrast ratio (typical)
750:1
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel Pentium Mobile
Model pemproses *
745
Teras pemproses
1
Benang pemproses
1
Frekuensi pemproses *
1,8 GHz
Pemproses cache
2 MB
Processor cache type
L2
Soket pemproses
Socket 479
Bas bahagian depan pemproses
400 MHz
Pemproses litografi
90 nm
Mod pengoperasian pemproses
32-bit
Siri pemproses
Intel Pentium M 700 Series
Pemproses nama kod
Dothan
Bus type
FSB
FSB Kesamarataan
No
Thermal Design Power (TDP)
21 W
Tjunction
100 °C
Jumlah Transistor Die Memproses
144 M
Saiz Memproses Die
87 mm²
CPU multiplier (bus/core ratio)
18
Disokong ECC oleh pemproses
No
Memori
Memori dalaman *
0,5 GB
Storan
Kapasiti keseluruhan storan *
80 GB
Kelajuan HDD
5400 RPM
Jenis pemacu gentian kaca *
DVD±RW
Audio
Sistem audio
SoundBlaster Pro compatible
Bilangan pembesar suara terbina dalam
2
Pemacu optik
Kelajuan baca DVD
8x
Kelajuan menulis DVD
2,4x
Kelajuan menulis semula DVD
2,4x
Kelajuan membaca CD
24x
Kelajuan menulis CD
16x
Kelajuan menulis semula CD
10x
Rangkaian
Ciri perangkaian
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Port & antara muka
Port I/O
1 x infrared - IrDA 3 x Hi-Speed USB - 4 PIN USB Type A 1 x IEEE 1394 (FireWire) 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x modem - phone line - RJ-11 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x headphones - output - mini-phone stereo 3.5 mm 1 x microphone - input - mini-phone mono 3.5 mm 1 x audio - line-In - mini-phone stereo 3.5 mm 1 x docking / port replicator
Prestasi
Cipset papan ibu
Intel® 855GME
Perisian
Perisian terberkas
Drivers & Utilities, F-Secure Anti-Virus, InterVideo WinDVD 4, Norton Ghost 2003, Adobe Acrobat Reader 6, Odyssey Client
Ciri khas pemproses
Intel® Wireless Display (Intel® WiDi)
No
Ciri khas pemproses
Teknologi Intel® My WiFi (Intel® MWT)
No
Teknologi Intel® Anti-Theft (Intel® AT)
No
Teknologi Intel® Hyper Threading (Teknologi Intel® HT)
No
Teknologi Intel® Turbo Boost
No
Teknologi SpeedStep Intel yang telah dipertingkat
Yes
Teknologi Video Jernih HD Intel® (Intel® CVT HD)
No
Teknologi Video Jelas Intel
No
Teknologi Intel® InTru™ 3D
No
Intel® Insider™
No
Teknologi Video Intel® Laju Segerak
No
Akses Memori Fleks Intel
No
Intel® AES Arahan Baharu (Intel® AES-NI)
No
Teknologi Intel Pelaksanaan yang Dipercayai
No
Intel Keadaan Terhenti yang Dipertingkatkan
No
Intel VT-x dengan Jadual Halaman yang Dipanjangkan (EPT)
No
Intel Pertukaran Berdasarkan Permintaan
No
Intel® Teknologi video jernih untuk Peranti Internet Mudah Alih (Intel CVT untuk MID)
No
Intel 64
No
Laksanakan Bit nyahdaya
Yes
Keadaan terbiar
No
Teknologi Pemantauan Termal
No
Processor package size
35 x 35 mm
Opsyen Tertanam tersedia
Yes
Teknologi Kemayaan Intel untuk I/O (VT-d) terarah
No
Teknologi Kemayaan Intel (VT-x)
No
Teknologi Intel Kemampuan Dwi Paparan
No
Teknologi Intel FDI
No
Teknologi Simpanan Pesat Intel
No
Akses Memori Laju Intel
No
Pemproses ARK ID
27591
Pemproses bebas konflik
No
Bateri
Kapasiti bateri
4800 mAh
Hayat bateri (maks)
5,3 h
Keadaan operasi
Suhu operasi (T-T)
5 - 35 °C
Kelembapan relatif operasi (H-H)
20 - 85%
Sijil
Pensijilan
CE, EPA Energy Star, GS, CB
Berat & dimensi
Berat *
1,75 kg
Ciri-ciri lain
Ciri keselamatan
Kensington Lock support, administrator password, system password, hard drive password, wake on LAN, security panel with PIN code
Dimensi (LxDxT)
306 x 247 x 32 mm
Paparan
LCD
Sistem pengendalian yang serasi
Microsoft Windows XP Professional
Modem dalaman
Yes
Kelajuan modem
56 Kbit/s