location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8210 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E8210-01NL
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Komputer Buku Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E8210 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1,66 GHz
  • - 39,1 cm (15.4") 1280 x 800 piksel 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB
  • - AMD Mobility Radeon X1400
  • - 5 h
  • - Windows XP Professional
More>>>
Short summary description Fujitsu LIFEBOOK E8210 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK E8210 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8210, Intel® Core™2 Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 piksel, 1 GB, 80 GB

Long summary description Fujitsu LIFEBOOK E8210 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8210 Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X1400 Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8210. Keluarga pemproses: Intel® Core™2 Duo, Model pemproses: T5500, Frekuensi pemproses: 1,66 GHz. Pepenjuru paparan: 39,1 cm (15.4"), Resolusi paparan: 1280 x 800 piksel. Memori dalaman: 1 GB, Jenis memori dalaman: DDR2-SDRAM. Kapasiti keseluruhan storan: 80 GB. Model penyesuai grafik penuh: AMD Mobility Radeon X1400. Sistem operasi yang dipasang: Windows XP Professional. Berat: 2,58 kg

Paparan
Pepenjuru paparan *
39,1 cm (15.4")
Resolusi paparan *
1280 x 800 piksel
Nisbah aspek asal
16:10
Pemproses
Pengilang pemproses *
Intel
Keluarga pemproses *
Intel® Core™2 Duo
Model pemproses *
T5500
Teras pemproses
2
Benang pemproses
2
Frekuensi pemproses *
1,66 GHz
Pemproses cache
2 MB
Processor cache type
L2
Soket pemproses
Socket 479
Bas bahagian depan pemproses
667 MHz
Pemproses litografi
65 nm
Mod pengoperasian pemproses
64-bit
Siri pemproses
Intel Core 2 Duo T5000 Series
Pemproses nama kod
Merom
Bus type
FSB
FSB Kesamarataan
No
Melangkah
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Voltan teras pemproses (AU)
1.0375 - 1.30 V
Jumlah Transistor Die Memproses
291 M
Saiz Memproses Die
143 mm²
CPU multiplier (bus/core ratio)
10
Disokong ECC oleh pemproses
No
Memori
Memori dalaman *
1 GB
Jenis memori dalaman
DDR2-SDRAM
Memori dalaman maksimum *
4 GB
Storan
Kapasiti keseluruhan storan *
80 GB
Antara muka HDD
SATA
Kelajuan HDD
5400 RPM
Kad memori yang serasi
SD
Grafik
Model penyesuai grafik penuh *
AMD Mobility Radeon X1400
Penyesuai grafik diskret *
Yes
Memori penyesuai grafik maksimum
0,128 GB
Audio
Sistem audio
Intel High Definition Audio
Bilangan pembesar suara terbina dalam
2
Kamera
Front camera
No
Rangkaian
Ciri perangkaian
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Port & antara muka
Kuantiti port USB 2.0 *
4
Port LAN Ethernet (RJ-45)
1
Port DVI
No
Kuantiti port VGA (Sub-D)
1
Port Firewire (IEEE 1394)
1
Output fon kepala
1
Port keluar S/PDIF
Yes
Mikrofon masuk
Yes
Penyambung dok
Yes
Jenis port mengecas
Jek DC-masuk
Kuantiti slot PCMCIA CardBus
1
Jenis slot PCMCIA CardBus
Type II
Slot kad pintar
Yes
Port I/O
1 x Express card 34/54
Port modem (RJ-11)
1
TV-keluar
Yes
Jenis TV keluar
Video-S
Kuantiti port selari
1
Kuantiti port bersiri
1
Prestasi
Cipset papan ibu
Intel® 945PM Express
Papan kekunci
Peranti penunjuk
Pad sentuh
Perisian
Sistem operasi yang dipasang *
Windows XP Professional
Ciri khas pemproses
Intel® Wireless Display (Intel® WiDi)
No
Teknologi Intel® My WiFi (Intel® MWT)
No
Teknologi Intel® Anti-Theft (Intel® AT)
No
Teknologi Intel® Hyper Threading (Teknologi Intel® HT)
No
Teknologi Intel® Turbo Boost
No
Teknologi SpeedStep Intel yang telah dipertingkat
Yes
Teknologi Video Jernih HD Intel® (Intel® CVT HD)
No
Teknologi Video Jelas Intel
No
Teknologi Intel® InTru™ 3D
No
Intel® Insider™
No
Teknologi Video Intel® Laju Segerak
No
Akses Memori Fleks Intel
No
Intel® AES Arahan Baharu (Intel® AES-NI)
No
Teknologi Intel Pelaksanaan yang Dipercayai
No
Intel Keadaan Terhenti yang Dipertingkatkan
No
Intel VT-x dengan Jadual Halaman yang Dipanjangkan (EPT)
No
Intel Pertukaran Berdasarkan Permintaan
No
Intel® Teknologi video jernih untuk Peranti Internet Mudah Alih (Intel CVT untuk MID)
No
Intel 64
Yes
Laksanakan Bit nyahdaya
Yes
Keadaan terbiar
No
Teknologi Pemantauan Termal
No
Processor package size
35 x 35 mm
Opsyen Tertanam tersedia
No
Teknologi Kemayaan Intel untuk I/O (VT-d) terarah
No
Teknologi Kemayaan Intel (VT-x)
No
Teknologi Intel Kemampuan Dwi Paparan
No
Teknologi Intel FDI
No
Teknologi Simpanan Pesat Intel
No
Akses Memori Laju Intel
No
Pemproses ARK ID
27253
Pemproses bebas konflik
No
Bateri
Bilangan sel bateri
8
Kapasiti bateri
5200 mAh
Hayat bateri (maks)
5 h
Keselamatan
Slot kunci kabel
Yes
Jenis slot kunci kabel
Kensington
Berat & dimensi
Lebar
360 mm
Kedalaman
260 mm
Tinggi
35 mm
Berat *
2,58 kg
Ciri-ciri lain
Teknologi wayarles
IEEE 802.11b/g
Port data inframerah
Yes
Dimensi (LxDxT)
360 x 260 x 35 mm
Paparan
LCD
Port masuk TV
No
Modem dalaman
Yes
Kelajuan modem
56 Kbit/s
Jenis modem
V.92