location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom 30577 pemacu kilat USB 1 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30577
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30577
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
Pemacu Kilat USB Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Freecom 30577 pemacu kilat USB 1 GB:
This short summary of the Freecom 30577 pemacu kilat USB 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom 30577, 1 GB, 8 MB/s, 10 g

Long summary description Freecom 30577 pemacu kilat USB 1 GB:
This is an auto-generated long summary of Freecom 30577 pemacu kilat USB 1 GB based on the first three specs of the first five spec groups.

Freecom 30577. Kapasiti: 1 GB, Kelajuan bacaan: 8 MB/s, Kelajuan tulis: 7 MB/s. Berat: 10 g

Prestasi
Kapasiti *
1 GB
Kelajuan bacaan
8 MB/s
Kelajuan tulis
7 MB/s
Penahanan data
10 tahun
Plag dan Main
Yes
Keadaan operasi
Suhu operasi (T-T)
0 - 45 °C
Suhu simpanan (T-T)
-20 - 80 °C
Berat & dimensi
Berat
10 g
Kandungan pembungkusan
Manual
Yes
Ciri-ciri lain
USB diperlukan
Yes
USB dikuasakan
Yes
Dimensi (LxDxT)
85,5 x 54 x 2 mm
Brand Image Product code Product Stock Price from
Freecom 30578 pemacu kilat USB 2 GB Freecom 30578 pemacu kilat USB 2 GB
(show image)
30578 30578 0.00
(excl. VAT)
0 (incl. VAT)
Freecom USBcard 8GB pemacu kilat USB USB Type-A 2.0 Hitam Freecom USBcard 8GB pemacu kilat USB USB Type-A 2.0 Hitam
(show image)
30888 USBcard 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom 30914 pemacu kilat USB 8 GB Freecom 30914 pemacu kilat USB 8 GB
(show image)
30914 30914 0.00
(excl. VAT)
0 (incl. VAT)
Freecom 30579 pemacu kilat USB 4 GB Freecom 30579 pemacu kilat USB 4 GB
(show image)
30579 30579 0.00
(excl. VAT)
0 (incl. VAT)