location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 98316 bekas cakera optik Sarung permata 1 cakera Hitam, Lutsinar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
98316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98316 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes 98316 bekas cakera optik Sarung permata 1 cakera Hitam, Lutsinar
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sarung permata
  • - 1 cakera
  • - Bahan: Polistirena
  • - Hitam, Lutsinar
  • - Bilangan produk yang disertakan: 25 pc(s)
More>>>
Short summary description Fellowes 98316 bekas cakera optik Sarung permata 1 cakera Hitam, Lutsinar:
This short summary of the Fellowes 98316 bekas cakera optik Sarung permata 1 cakera Hitam, Lutsinar data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 98316, Sarung permata, 1 cakera, Hitam, Lutsinar, Polistirena, 143 mm, 5 mm

Long summary description Fellowes 98316 bekas cakera optik Sarung permata 1 cakera Hitam, Lutsinar:
This is an auto-generated long summary of Fellowes 98316 bekas cakera optik Sarung permata 1 cakera Hitam, Lutsinar based on the first three specs of the first five spec groups.

Fellowes 98316. Jenis sarung: Sarung permata, Kapasiti CD: 1 cakera, Product color: Hitam, Lutsinar. Lebar: 143 mm, Kedalaman: 5 mm, Tinggi: 125 mm. Bilangan produk yang disertakan: 25 pc(s)

Brand Image Product code Product Stock Price from
Fellowes 90661 bekas cakera optik Sarung DVD 2 cakera Lutsinar Fellowes 90661 bekas cakera optik Sarung DVD 2 cakera Lutsinar
(show image)
90661 90661
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Italia 1 distributor(s)