location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-J7500 180 x 180 DPI Terdawai Matriks bintik Pencetak POS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-J7500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C521011BA
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
Pencetak Tempat Jualan (POS) Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-J7500 180 x 180 DPI Terdawai Matriks bintik Pencetak POS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Matriks bintik Pencetak POS
  • - 180 x 180 DPI
  • - 14,3 lps
  • - Teknologi keterhubungan: Terdawai
  • - USB port
  • - Kod bar terbina dalam
  • - Putih
  • - 4,9 kg
More>>>
Short summary description Epson TM-J7500 180 x 180 DPI Terdawai Matriks bintik Pencetak POS:
This short summary of the Epson TM-J7500 180 x 180 DPI Terdawai Matriks bintik Pencetak POS data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-J7500, Matriks bintik, Pencetak POS, 180 x 180 DPI, 14,3 lps, 43 mm/sec, 1,41 x 3,39 mm

Long summary description Epson TM-J7500 180 x 180 DPI Terdawai Matriks bintik Pencetak POS:
This is an auto-generated long summary of Epson TM-J7500 180 x 180 DPI Terdawai Matriks bintik Pencetak POS based on the first three specs of the first five spec groups.

Epson TM-J7500. Teknologi cetak: Matriks bintik, Jenis: Pencetak POS, Resolusi maksimum: 180 x 180 DPI. Ketebalan media pencetakan: 60 - 90 µm, Diameter gulungan maksimum: 8,3 cm, Lebar kertas yang disokong: 58, 70, 76.5 mm. Teknologi keterhubungan: Terdawai, Antara muka standard: USB 2.0. Kod bar terbina dalam: CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, PDF417, UPC-A, UPC-E, Mean time between failures (MTBF): 180000 h, Negara asal: Cina. Product color: Putih

Percetakan
Resolusi maksimum
180 x 180 DPI
Kelajuan mencetak
14,3 lps
Kelajuan cetak
43 mm/sec
Saiz aksara
1,41 x 3,39 mm
Kepadatan aksara
20 cpi
Teknologi cetak *
Matriks bintik
Jenis *
Pencetak POS
Pengendalian kertas
Ketebalan media pencetakan
60 - 90 µm
Diameter gulungan maksimum
8,3 cm
Lebar kertas yang disokong
58, 70, 76.5 mm
Port & antara muka
USB port *
Yes
Kuantiti port USB 2.0
1
Teknologi keterhubungan *
Terdawai
Antara muka standard
USB 2.0
Rangkaian
Ethernet LAN *
No
Wi-Fi *
No
Ciri-ciri
Kod bar terbina dalam *
CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, EAN13, EAN8, ITF-14, PDF417, UPC-A, UPC-E
Mean time between failures (MTBF)
180000 h
Negara asal
Cina
Keselamatan
UL, CSA, TÜV
Reka bentuk
Product color *
Putih
Kuasa
Arus input
0.5 A
Jenis bekalan kuasa
AT
Berat & dimensi
Berat
4,9 kg
Data pembungkusan
Kuantiti per pek
1 pc(s)
Lebar pakej
330 mm
Kedalaman pakej
415 mm
Tinggi pakej
305 mm
Berat pakej
5,94 kg
Teknologi cetak
Column capacity
82.5mm: 42 / 56; 76mm: 40 / 53; 70mm: 36 / 48; 58mm: 30 / 40; 135.6mm: 80 / 106
Data logistik
Kuantiti setiap palet
30 pc(s)
Kuantiti per lapisan palet
5 pc(s)
Lebar palet
80 cm
Panjang palet
120 cm
Tinggi palet
2,25 m
Kuantiti setiap palet (UK)
48 pc(s)
Kuantiti setiap lapisan palet (UK)
8 pc(s)
Lebar palet (UK)
100 cm
Panjang palet (UK)
120 cm
Tinggi palet (UK)
2,25 m
Maklumat teknikal
Berat media (dulang 1)
52.3 - 64 g/m2
Ciri-ciri lain
Dimensi (LxDxT)
251 x 237 x 188 mm
Saiz penimbal
4 KB