location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TC-292 pita pembuatan label Merah berlatar belakang putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-292
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC-292 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766050807 show
Category:
Tapes which can be used to make labels.
Pita Pembuatan Label Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 15:25:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TC-292 pita pembuatan label Merah berlatar belakang putih
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jenis pita: TC
  • - Dilamina
  • - Keserasian jenama: Brother
  • - Warna label: Merah berlatar belakang putih
  • - Lebar pita: 9 mm
  • - Kuantiti per pek: 1 pc(s)
More>>>
Short summary description Brother TC-292 pita pembuatan label Merah berlatar belakang putih:
This short summary of the Brother TC-292 pita pembuatan label Merah berlatar belakang putih data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TC-292, Merah berlatar belakang putih, TC, Hitam, Brother, P-touch PT8E, PT500, PT2000, PT3000, PT5000, 9 mm

Long summary description Brother TC-292 pita pembuatan label Merah berlatar belakang putih:
This is an auto-generated long summary of Brother TC-292 pita pembuatan label Merah berlatar belakang putih based on the first three specs of the first five spec groups.

Brother TC-292. Warna label: Merah berlatar belakang putih, Jenis pita: TC, Product color: Hitam. Lebar pita: 9 mm, Panjang pita: 7,7 m, Kuantiti per pek: 1 pc(s)

Ciri-ciri
Warna label *
Merah berlatar belakang putih
Jenis pita
TC
Product color
Hitam
Dilamina
Yes
Keserasian jenama
Brother
Keserasian
P-touch PT8E, PT500, PT2000, PT3000, PT5000
Berat & dimensi
Lebar pita *
9 mm
Panjang pita
7,7 m
Kuantiti per pek
1 pc(s)
Jenis pakej
Gelembung
Data logistik
Kod Sistem Harmoni (HS)
48219090
Brand Image Product code Product Stock Price from
Brother MK-231B pita pembuatan label Hitam berlatar belakang putih M Brother MK-231B pita pembuatan label Hitam berlatar belakang putih M
(show image)
MK-231B MK-231B 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K223B pita pembuatan label Biru berlatar belakang putih Brother M-K223B pita pembuatan label Biru berlatar belakang putih
(show image)
M-K223B M-K223B 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K621B pita pembuatan label Hitam berlatar belakang kuning Brother M-K621B pita pembuatan label Hitam berlatar belakang kuning
(show image)
M-K621B M-K621B 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-101 pita pembuatan label Hitam pada lut sinar Brother TC-101 pita pembuatan label Hitam pada lut sinar
(show image)
TC-101 TC-101 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-201 pita pembuatan label Hitam berlatar belakang putih Brother TC-201 pita pembuatan label Hitam berlatar belakang putih
(show image)
TC-201 TC-201 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-202 pita pembuatan label Merah berlatar belakang putih Brother TC-202 pita pembuatan label Merah berlatar belakang putih
(show image)
TC-202 TC-202 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-203 pita pembuatan label Biru berlatar belakang putih Brother TC-203 pita pembuatan label Biru berlatar belakang putih
(show image)
TC-203 TC-203 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-291 pita pembuatan label Hitam berlatar belakang putih Brother TC-291 pita pembuatan label Hitam berlatar belakang putih
(show image)
TC-291 TC-291 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-231 pita pembuatan label Hitam berlatar belakang putih Brother TX-231 pita pembuatan label Hitam berlatar belakang putih
(show image)
TX-231 TX-231 0.00
(excl. VAT)
0 (incl. VAT)
Brother TX-221 pita pembuatan label Hitam berlatar belakang putih Brother TX-221 pita pembuatan label Hitam berlatar belakang putih
(show image)
TX-221 TX-221 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Deutschland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)