location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE802R-AT-G penyambung pandang dengar (AV) Penerima AV Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE802R-AT-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE802R-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264642838
Category:
Devices which distribute audio and video signals over long distances.
Penyambung Pandang Dengar (AV) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ATEN VE802R-AT-G penyambung pandang dengar (AV) Penerima AV Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Penerima AV 4096 x 2160 piksel Hitam
  • - Jarak pemindahan maksimum: 70 m
  • - HDCP
  • - Terdawai DC-in jack
More>>>
Short summary description ATEN VE802R-AT-G penyambung pandang dengar (AV) Penerima AV Hitam:
This short summary of the ATEN VE802R-AT-G penyambung pandang dengar (AV) Penerima AV Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE802R-AT-G, 4096 x 2160 piksel, Penerima AV, 70 m, Terdawai, Hitam, HDCP

Long summary description ATEN VE802R-AT-G penyambung pandang dengar (AV) Penerima AV Hitam:
This is an auto-generated long summary of ATEN VE802R-AT-G penyambung pandang dengar (AV) Penerima AV Hitam based on the first three specs of the first five spec groups.

ATEN VE802R-AT-G. Jenis: Penerima AV, Resolusi maksimum: 4096 x 2160 piksel, Cable types supported: Cat5, Cat6, Cat6a. Teknologi keterhubungan: Terdawai. Frekuensi input AU: 60 Hz, Voltan pengoperasian: 5 V, Penggunaan kuasa (penerima) (maks): 4,37 W. Berat: 654 g, Dimensi penerima (LxDxT): 123 x 140,4 x 30 mm, Berat penerima: 460 g. Kuantiti per pek: 1 pc(s), Lebar pakej: 59 mm, Kedalaman pakej: 239 mm

Ciri-ciri
Jenis *
Penerima AV
Resolusi maksimum *
4096 x 2160 piksel
Cable types supported
Cat5, Cat6, Cat6a
Jarak pemindahan maksimum
70 m
Mod video yang disokong
2160p
Resolusi grafik yang disokong
4096 x 2160
Bandwidth
10,2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Bahan
Logam
Sokongan Kawalan Elektronik Pengguna (CEC)
Yes
Galangan
100 Ω
HDCP version
2.2
Product color
Hitam
Port & antara muka
Teknologi keterhubungan *
Terdawai
Bilangan Output HDMI
1
Pot output RS-232
1
Output audio
1
Output jauh (IR)
1
DC-in jack
Yes
Kuasa
Frekuensi input AU
60 Hz
Voltan pengoperasian
5 V
Kuasa
Penggunaan kuasa (penerima) (maks)
4,37 W
Keadaan operasi
Suhu operasi (T-T)
0 - 50 °C
Suhu simpanan (T-T)
-20 - 60 °C
Kelembapan relatif operasi (H-H)
0 - 80%
Berat & dimensi
Berat
654 g
Dimensi penerima (LxDxT)
123 x 140,4 x 30 mm
Berat penerima
460 g
Data pembungkusan
Kuantiti per pek
1 pc(s)
Lebar pakej
59 mm
Kedalaman pakej
239 mm
Tinggi pakej
160 mm
Berat pakej
768 g
Kandungan pembungkusan
Manual
Yes
Penerima IR disertakan
Yes
Data logistik
Lebar bekas utama (luar)
250 mm
Panjang bekas induk (luaran)
325 mm
Tinggi bekas utama (luar)
175 mm
Berat bekas utama (luar)
4,32 kg
Berat bersih bekas utama (luaran)
3,27 kg
Kuantiti setiap bekas induk (luaran)
5 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE801-AT-G penyambung pandang dengar (AV) Pemancar & penerima AV Hitam ATEN VE801-AT-G penyambung pandang dengar (AV) Pemancar & penerima AV Hitam
(show image)
VE801-AT-G VE801-AT-G 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE812T Pemancar & penerima AV Hitam ATEN VE812T Pemancar & penerima AV Hitam
(show image)
VE812T-AT-G VE812T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE805R Penerima AV Hitam ATEN VE805R Penerima AV Hitam
(show image)
VE805R-AT-G VE805R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)