location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX C88-Z-PH-E 2,6 L सिलेंडर व्हॅक्यूम कोरडे 1400 W बॅगलेस

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C88-Z-PH-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1-1-131536-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5012512133683
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
व्हॅक्युम्स Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 10:32:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VAX C88-Z-PH-E 2,6 L सिलेंडर व्हॅक्यूम कोरडे 1400 W बॅगलेस
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - सिलेंडर व्हॅक्यूम 2,6 L 1400 W काळा, चंदेरी, पारदर्शी
  • - कोरडे बॅगलेस
  • - HEPA फिल्टरिंग 74 dB
  • - ऑपरेटिंग रेडियस: 10,5 m
More>>>
Short summary description VAX C88-Z-PH-E 2,6 L सिलेंडर व्हॅक्यूम कोरडे 1400 W बॅगलेस:
This short summary of the VAX C88-Z-PH-E 2,6 L सिलेंडर व्हॅक्यूम कोरडे 1400 W बॅगलेस data-sheet is auto-generated and uses the product title and the first six key specs.

VAX C88-Z-PH-E, 1400 W, सिलेंडर व्हॅक्यूम, कोरडे, बॅगलेस, 2,6 L, HEPA

Long summary description VAX C88-Z-PH-E 2,6 L सिलेंडर व्हॅक्यूम कोरडे 1400 W बॅगलेस:
This is an auto-generated long summary of VAX C88-Z-PH-E 2,6 L सिलेंडर व्हॅक्यूम कोरडे 1400 W बॅगलेस based on the first three specs of the first five spec groups.

VAX C88-Z-PH-E. किमान इनपुट पॉवर: 1400 W. प्रकार: सिलेंडर व्हॅक्यूम, स्वच्छतेचा प्रकार: कोरडे, केराच्या भांड्याचा प्रकार: बॅगलेस, केराची क्षमता: 2,6 L. व्हॅक्यूम हवा फिल्टरिंग: HEPA, कचरा वेगळा करण्याची पद्धत: फिल्टरिंग, आवाजाची पातळी: 74 dB. उत्पादनाचा रंग: काळा, चंदेरी, पारदर्शी