location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस लाल

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Notebook Carry Bag - Red, BG-3510Rp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15843
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
नोटबुक केसेस Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:10:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस लाल
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ब्रीफकेस 39,1 cm (15.4") लाल
  • - नायलॉन
  • - 900 g
More>>>
Short summary description Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस लाल:
This short summary of the Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस लाल data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp, ब्रीफकेस, 39,1 cm (15.4"), 900 g

Long summary description Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस लाल:
This is an auto-generated long summary of Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस लाल based on the first three specs of the first five spec groups.

Trust 15.4" Notebook Carry Bag - Red, BG-3510Rp. केसचा प्रकार: ब्रीफकेस, कमाल स्क्रीन साईझ: 39,1 cm (15.4"). वजन: 900 g

वैशिष्ट्ये
कमाल स्क्रीन साईझ *
39,1 cm (15.4")
केसचा प्रकार *
ब्रीफकेस
मटेरियल *
नायलॉन
उत्पादनाचा मुख्य रंग *
लाल
वजन आणि मोजमाप
वजन
900 g
वजन आणि मोजमाप
नोटबुक कंपार्टमेंटची परिमाणे (रुंदी x खोली x उंची)
410 x 80 x 320 mm
पॅकेजचे वजन
1,14 kg
इतर वैशिष्ट्ये
पॅकेजचा विस्तार (रुंxखोxउं)
330 x 90 x 410 mm
आतील सामग्री
Notebook carry bag.
Brand Image Product code Product Stock Price from
Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस निळी Trust 15.4" Notebook Carry Bag - Blue, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस निळी
(show image)
15844 15.4" Notebook Carry Bag - Blue, BG-3510Rp 0.00
(excl. VAT)
0 (incl. VAT)
Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस गुलाबी Trust 15.4" Notebook Carry Bag - Pink, BG-3510Rp 39,1 cm (15.4") ब्रीफकेस गुलाबी
(show image)
15845 15.4" Notebook Carry Bag - Pink, BG-3510Rp 0.00
(excl. VAT)
0 (incl. VAT)