location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABSHELF1U रॅक अॅक्सेसरी शेल्फ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABSHELF1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSHELF1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844154 show
Category:
Shelves, arms and other components of racks.
रॅक अॅक्सेसरीज Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com CABSHELF1U रॅक अॅक्सेसरी शेल्फ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - शेल्फ काळा
  • - स्टील
  • - 1U 15 kg
More>>>
Short summary description StarTech.com CABSHELF1U रॅक अॅक्सेसरी शेल्फ:
This short summary of the StarTech.com CABSHELF1U रॅक अॅक्सेसरी शेल्फ data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABSHELF1U, शेल्फ, काळा, स्टील, 15 kg, 1U, CE, UL

Long summary description StarTech.com CABSHELF1U रॅक अॅक्सेसरी शेल्फ:
This is an auto-generated long summary of StarTech.com CABSHELF1U रॅक अॅक्सेसरी शेल्फ based on the first three specs of the first five spec groups.

StarTech.com CABSHELF1U. प्रकार: शेल्फ, उत्पादनाचा रंग: काळा, हाउसिंग मटेरियल: स्टील. रुंदी: 481 mm, खोली: 177 mm, उंची: 45 mm. पॅकेजची रुंदी: 195 mm, पॅकेजची खोली: 500 mm, पॅकेजची उंची: 70 mm. मास्टर (इनर) केसची रुंदी: 195 mm, मास्टर (आउटर) केसची लांबी: 500 mm, मास्टर (आउटर) केसची उंची: 70 mm

वैशिष्ट्ये
प्रकार *
शेल्फ
उत्पादनाचा रंग *
काळा
हाउसिंग मटेरियल
स्टील
कमाल वजन क्षमता
15 kg
रॅक क्षमता
1U
प्रमाणीकरण
CE, UL
वजन आणि मोजमाप
रुंदी
481 mm
खोली
177 mm
उंची
45 mm
वजन
1,23 kg
पॅकेजिंग डेटा
पॅकेजची रुंदी
195 mm
पॅकेजची खोली
500 mm
पॅकेजिंग डेटा
पॅकेजची उंची
70 mm
पॅकेजचे वजन
1,49 kg
पॅकेजिंग कन्टेन्ट
स्क्रू समाविष्ट
Yes
तांत्रिक तपशील
सस्टेनॅबिलिटी प्रमाणपत्रे
RoHS
Compliance certificates
RoHS
लॉजिस्टिक्स डेटा
मास्टर (इनर) केसची रुंदी
195 mm
मास्टर (आउटर) केसची लांबी
500 mm
मास्टर (आउटर) केसची उंची
70 mm
प्रॉडक्ट्स प्रति मास्टर (आउटर) केस
10 pc(s)
हार्मोनाईझ्ड सिस्टीम (HS) कोड
85389099
Brand Image Product code Product Stock Price from
StarTech.com CABSHELF22 रॅक अॅक्सेसरी शेल्फ StarTech.com CABSHELF22 रॅक अॅक्सेसरी शेल्फ
(show image)
CABSHELF22 CABSHELF22 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELF22V रॅक अॅक्सेसरी शेल्फ StarTech.com CABSHELF22V रॅक अॅक्सेसरी शेल्फ
(show image)
CABSHELF22V CABSHELF22V 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELFV रॅक अॅक्सेसरी शेल्फ StarTech.com CABSHELFV रॅक अॅक्सेसरी शेल्फ
(show image)
CABSHELFV CABSHELFV 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHF2POST रॅक अॅक्सेसरी शेल्फ StarTech.com CABSHF2POST रॅक अॅक्सेसरी शेल्फ
(show image)
CABSHF2POST CABSHF2POST 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHF2POSTV रॅक अॅक्सेसरी रॅक शेल्फ StarTech.com CABSHF2POSTV रॅक अॅक्सेसरी रॅक शेल्फ
(show image)
CABSHF2POSTV CABSHF2POSTV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)