location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPLL-3003 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPLL-3003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPLL-3003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736001916 show
Category:
Lenses used in projectors.
प्रेक्षपण भिंगे Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VPLL-3003 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65:
This short summary of the Sony VPLL-3003 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPLL-3003, 0.33:1, काळा, 1,85 mm, 5,9 mm, VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65, 229 x 424,7 x 193,7 mm

Long summary description Sony VPLL-3003 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65:
This is an auto-generated long summary of Sony VPLL-3003 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 based on the first three specs of the first five spec groups.

Sony VPLL-3003. थ्रो गुणोत्तर: 0.33:1, उत्पादनाचा रंग: काळा, फिक्स्ड ॲपर्चर: 1,85 mm. परिमाणे (रुंदीxखोलीxउंची): 229 x 424,7 x 193,7 mm, वजन: 2,9 kg

वैशिष्ट्ये
थ्रो गुणोत्तर
0.33:1
उत्पादनाचा रंग
काळा
फिक्स्ड ॲपर्चर
1,85 mm
निश्चित फोकल लांबी
5,9 mm
सुसंगतता
VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
वजन आणि मोजमाप
परिमाणे (रुंदीxखोलीxउंची)
229 x 424,7 x 193,7 mm
वजन
2,9 kg
लॉजिस्टिक्स डेटा
हार्मोनाईझ्ड सिस्टीम (HS) कोड
90021100
Brand Image Product code Product Stock Price from
Sony VPLL-Z3032 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3032 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3032 VPLL-Z3032 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3024 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3024 प्रेक्षपण भिंग VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3024 VPLL-Z3024 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3009 प्रेक्षपण भिंग VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65 Sony VPLL-Z3009 प्रेक्षपण भिंग VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65
(show image)
VPLL-Z3009 VPLL-Z3009 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-3007 प्रेक्षपण भिंग Sony VPL-FHZ65, VPL-FHZ60, VPL-FHZ57, VPL-FH65, VPL-FH60 Sony VPLL-3007 प्रेक्षपण भिंग Sony VPL-FHZ65, VPL-FHZ60, VPL-FHZ57, VPL-FH65, VPL-FH60
(show image)
VPLL-3007 VPLL-3007 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z4007 प्रेक्षपण भिंग Sony VPL-FX500L, VPL-FH500L, VPL-FHZ700L Sony VPLL-Z4007 प्रेक्षपण भिंग Sony VPL-FX500L, VPL-FH500L, VPL-FHZ700L
(show image)
VPLL-Z4007 VPLL-Z4007 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-2007 प्रेक्षपण भिंग Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35 Sony VPLL-2007 प्रेक्षपण भिंग Sony VPL-FH31, VPL-FH36, VPL-FHZ55, VPL-FX30, VPL-FX35
(show image)
VPLL-2007 VPLL-2007 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-4008 प्रेक्षपण भिंग VPL-F Sony VPLL-4008 प्रेक्षपण भिंग VPL-F
(show image)
VPLL-4008 VPLL-4008 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z4015 प्रेक्षपण भिंग VPL-F Sony VPLL-Z4015 प्रेक्षपण भिंग VPL-F
(show image)
VPLL-Z4015 VPLL-Z4015 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z4019 प्रेक्षपण भिंग VPL-F Sony VPLL-Z4019 प्रेक्षपण भिंग VPL-F
(show image)
VPLL-Z4019 VPLL-Z4019 0.00
(excl. VAT)
0 (incl. VAT)
Sony Zoom lens प्रेक्षपण भिंग Sony Zoom lens प्रेक्षपण भिंग
(show image)
VPLL-Z1024 Zoom lens 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)