location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SEL35F18 कॅमेरा भिंग SLR काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEL35F18
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SEL35F18 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0027242856875 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
कॅमेरा भिंगे Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SEL35F18 कॅमेरा भिंग SLR काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - यासाठी घटक: SLR काळा
  • - लेन्सची रचना (घटक/गट): 8/6
  • - कमाल अॅपर्चर संख्या: 22
  • - ऑटो फोकस मॅन्युअल फोकस
More>>>
Short summary description Sony SEL35F18 कॅमेरा भिंग SLR काळा:
This short summary of the Sony SEL35F18 कॅमेरा भिंग SLR काळा data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SEL35F18, 8/6, इमेज स्टॅबिलायझर, Sony E, ऑटो फोकस

Long summary description Sony SEL35F18 कॅमेरा भिंग SLR काळा:
This is an auto-generated long summary of Sony SEL35F18 कॅमेरा भिंग SLR काळा based on the first three specs of the first five spec groups.

Sony SEL35F18. यासाठी घटक: SLR, लेन्सची रचना (घटक/गट): 8/6, लेन्स माऊंट इंटरफेस: Sony E. कॅमेरा ब्रँड अनुकूलता: Sony, कमाल मॅग्निफिकेशन: 0,15x, सुसंगतता: NEX-C3A, NEX-F3K, NEX-3D, NEX-C3D, NEX-5, NEX-5RK, NEX-5ND, NEX-5A, NEX-5K, NEX-F3D, NEX-3A,.... उत्पादनाचा रंग: काळा. व्यास: 6,3 cm, फ़िल्टरचा आकार: 4,9 cm, लांबी: 45 mm

लेन्स सिस्टम
यासाठी घटक *
SLR
लेन्सची रचना (घटक/गट) *
8/6
फोकस ॲडजस्टमेंट
ऑटोमॅटिक / मॅन्युअल
निश्चित फोकल लांबी
3,5 cm
लेन्स पाहण्याचा कोन, तिरपा
44°
किमान अॅपर्चर संख्या *
1,8
डायफ्रॅमच्या पात्यांची संख्या
7
कमाल अॅपर्चर संख्या *
22
कमाल फोकल लांबी (35 मिमी फिल्म समतुल्य)
35 mm
इमेज सेन्सर फॉरमॅट
APS-C
लेन्स माऊंट इंटरफेस *
Sony E
इमेज स्टॅबिलायझर
Yes
कामगिरी
ऑटो फोकस
Yes
मॅन्युअल फोकस
Yes
कॅमेरा ब्रँड अनुकूलता *
Sony
कमाल मॅग्निफिकेशन
0,15x
सुसंगतता
NEX-C3A, NEX-F3K, NEX-3D, NEX-C3D, NEX-5, NEX-5RK, NEX-5ND, NEX-5A, NEX-5K, NEX-F3D, NEX-3A, NEX-3K, NEX-C3K, NEX-5N, NEX-5NK, NEX-5D, NEX-6, NEX-6Y, NEX-6L, NEX-7, NEX-7K
लेन्स हुड
Yes
डिझाईन
उत्पादनाचा रंग
काळा
वजन आणि मोजमाप
लांबी
45 mm
वजन
154 g
व्यास *
6,3 cm
फ़िल्टरचा आकार *
4,9 cm
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)