location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SAL-18200 कॅमेरा भिंग SLR वाइड लेन्स काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL-18200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL-18200
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
कॅमेरा भिंगे Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SAL-18200 कॅमेरा भिंग SLR वाइड लेन्स काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - यासाठी घटक: SLR वाइड लेन्स काळा
  • - लेन्सची रचना (घटक/गट): 13/15
  • - कमाल अॅपर्चर संख्या: 22
More>>>
Short summary description Sony SAL-18200 कॅमेरा भिंग SLR वाइड लेन्स काळा:
This short summary of the Sony SAL-18200 कॅमेरा भिंग SLR वाइड लेन्स काळा data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL-18200, वाइड लेन्स, 13/15, 18 - 200 mm, Sony A

Long summary description Sony SAL-18200 कॅमेरा भिंग SLR वाइड लेन्स काळा:
This is an auto-generated long summary of Sony SAL-18200 कॅमेरा भिंग SLR वाइड लेन्स काळा based on the first three specs of the first five spec groups.

Sony SAL-18200. यासाठी घटक: SLR, लेन्सची रचना (घटक/गट): 13/15, लेन्सचा प्रकार: वाइड लेन्स. कॅमेरा ब्रँड अनुकूलता: Sony. उत्पादनाचा रंग: काळा. व्यास: 7,3 cm, फ़िल्टरचा आकार: 6,2 cm, लांबी: 85,5 mm. मॅग्निफीकेशन: 0,27x

लेन्स सिस्टम
यासाठी घटक *
SLR
लेन्सचा प्रकार *
वाइड लेन्स
लेन्सची रचना (घटक/गट) *
13/15
लेन्स पाहण्याचा कोन, तिरपा
76°
फोकल लांबी श्रेणी
18 - 200 mm
डायफ्रॅमच्या पात्यांची संख्या
7
कमाल अॅपर्चर संख्या *
22
फोकल लांबी (35 मिमी फिल्म समतुल्य)
27 - 300 mm
लेन्स माऊंट इंटरफेस *
Sony A
कामगिरी
कॅमेरा ब्रँड अनुकूलता *
Sony
लेन्स हुड
Yes
डिझाईन
उत्पादनाचा रंग
काळा
वजन आणि मोजमाप
लांबी
85,5 mm
वजन
405 g
व्यास *
7,3 cm
फ़िल्टरचा आकार *
6,2 cm
इतर वैशिष्ट्ये
मॅग्निफीकेशन
0,27x