location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-XR520VE कॅमकॉर्डर्स 6,631 MP CMOS काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-XR520VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-XR520VE
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
कॅमकॉर्डर्स Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:33:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDR-XR520VE कॅमकॉर्डर्स 6,631 MP CMOS काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6,631 MP CMOS 25,4 / 2,9 mm (1 / 2.9") काळा
  • - ऑप्टिकल झूम: 12x डिजिटल झूम: 150x
  • - अंतर्गत स्टोअरेजची क्षमता: 240 GB
  • - बिल्ट-इन फ्लॅश
  • - 8,13 cm (3.2")
  • - बिल्ट-इन मायक्रोफोन अंगभूत स्पीकर(र्स)
  • - पिक्टब्रिज HDMI
More>>>
Short summary description Sony HDR-XR520VE कॅमकॉर्डर्स 6,631 MP CMOS काळा:
This short summary of the Sony HDR-XR520VE कॅमकॉर्डर्स 6,631 MP CMOS काळा data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-XR520VE, 6,631 MP, CMOS, 25,4 / 2,9 mm (1 / 2.9"), 240 GB, 8,13 cm (3.2"), काळा

Long summary description Sony HDR-XR520VE कॅमकॉर्डर्स 6,631 MP CMOS काळा:
This is an auto-generated long summary of Sony HDR-XR520VE कॅमकॉर्डर्स 6,631 MP CMOS काळा based on the first three specs of the first five spec groups.

Sony HDR-XR520VE. एकूण मेगापिक्सल: 6,631 MP, सेन्सरचा प्रकार: CMOS, प्रकाशीय संवेदकाचा आकार: 25,4 / 2,9 mm (1 / 2.9"). ऑप्टिकल झूम: 12x, डिजिटल झूम: 150x, फोकल लांबी श्रेणी: 5.5 - 60 mm. अंतर्गत स्टोअरेजची क्षमता: 240 GB, सुसंगत मेमरी कार्डे: MS Pro. कॅमेरा शटर गती: 1/2 - 1/800 s. डिस्प्ले डायगोनल: 8,13 cm (3.2")

इमेज सेन्सर
एकूण मेगापिक्सल *
6,631 MP
सेन्सरचा प्रकार *
CMOS
प्रकाशीय संवेदकाचा आकार *
25,4 / 2,9 mm (1 / 2.9")
लेन्स सिस्टम
फोकल लांबी श्रेणी
5.5 - 60 mm
फोकल लांबी (35 मिमी फिल्म समतुल्य)
43 - 516 mm
ऑप्टिकल झूम *
12x
फ़िल्टरचा आकार
3,7 cm
डिजिटल झूम *
150x
स्टोरेज
अंतर्गत स्टोअरेजची क्षमता *
240 GB
सुसंगत मेमरी कार्डे *
MS Pro
व्हाईट बॅलन्स
बाहेरील पांढरे संतुलन
Yes
आतील पांढरे संतुलन
Yes
वनपुश पांढरे संतुलन
Yes
फ्लॅश
बिल्ट-इन फ्लॅश *
Yes
शटर
कॅमेरा शटर गती
1/2 - 1/800 s
डिस्प्ले
डिस्प्ले डायगोनल *
8,13 cm (3.2")
कॅमेरा
किमान इल्युमिनेशन
3 lx
डिझाईन
उत्पादनाचा रंग *
काळा
व्हिडीओ
समर्थित व्हिडीओ फॉरमॅट्स
AVCHD, MPEG2
स्टिल इमेज
स्थिर चित्रांचे रिझोल्यूशन
4000 x 3000
ऑडिओ
बिल्ट-इन मायक्रोफोन *
Yes
अंगभूत स्पीकर(र्स)
Yes
पोर्ट्स आणि इंटरफेसेस
USB 2.0 पोर्टची संख्या *
2
पिक्टब्रिज *
Yes
घटक व्हिडिओ (YPbPr/YCbCr) आऊटपुट *
1
HDMI *
Yes
एस-व्हिडीओ आऊट
Yes
वजन आणि मोजमाप
रुंदी
71 mm
खोली
134 mm
उंची
75 mm
इतर वैशिष्ट्ये
अॅपर्चर श्रेणी (F-F)
1,8 - 3,4
ऑटो फोकस
Yes
व्हिडिओ आउट
1
ऑडिओ आउटपुट
1
मॅन्युअल फोकस
Yes
Twilight
Yes
स्पॉटलाईट
Yes