location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot® DSC-W100 1/1.8" कॉम्पॅक्ट कॅमेरा 8,1 MP CCD 3264 x 2448 pixels चंदेरी

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyber-shot® DSC-W100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W100
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
डिजीटल कॅमेरे Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:46:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot® DSC-W100 1/1.8" कॉम्पॅक्ट कॅमेरा 8,1 MP CCD 3264 x 2448 pixels चंदेरी
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - कॉम्पॅक्ट कॅमेरा 8,1 MP CCD चंदेरी
  • - इमेज सेन्सर आकार: 1/1.8"
  • - ऑप्टिकल झूम: 3x डिजिटल झूम: 6x
  • - व्हिडिओ रेकॉर्डिंग 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony Cyber-shot® DSC-W100 1/1.8" कॉम्पॅक्ट कॅमेरा 8,1 MP CCD 3264 x 2448 pixels चंदेरी:
This short summary of the Sony Cyber-shot® DSC-W100 1/1.8" कॉम्पॅक्ट कॅमेरा 8,1 MP CCD 3264 x 2448 pixels चंदेरी data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot® DSC-W100, 8,1 MP, 3264 x 2448 pixels, 1/1.8", CCD, 3x, चंदेरी

Long summary description Sony Cyber-shot® DSC-W100 1/1.8" कॉम्पॅक्ट कॅमेरा 8,1 MP CCD 3264 x 2448 pixels चंदेरी:
This is an auto-generated long summary of Sony Cyber-shot® DSC-W100 1/1.8" कॉम्पॅक्ट कॅमेरा 8,1 MP CCD 3264 x 2448 pixels चंदेरी based on the first three specs of the first five spec groups.

Sony Cyber-shot® DSC-W100. कॅमेरा प्रकार: कॉम्पॅक्ट कॅमेरा, मेगापिक्सल: 8,1 MP, इमेज सेन्सर आकार: 1/1.8", सेन्सरचा प्रकार: CCD, कमाल प्रतिमा रिझोल्युशन: 3264 x 2448 pixels. ऑप्टिकल झूम: 3x, डिजिटल झूम: 6x, फोकल लांबी श्रेणी: 7.9 - 23.7 mm. कमाल व्हिडिओ रिझोल्यूशन: 640 x 480 pixels. डिस्प्ले डायगोनल: 6,35 cm (2.5"). इंटर्नल मेमरी: 64 MB. वजन: 161 g. उत्पादनाचा रंग: चंदेरी

पिक्चर क्वालिटी
इमेज सेन्सर आकार *
1/1.8"
कॅमेरा प्रकार *
कॉम्पॅक्ट कॅमेरा
मेगापिक्सल *
8,1 MP
सेन्सरचा प्रकार *
CCD
कमाल प्रतिमा रिझोल्युशन *
3264 x 2448 pixels
लेन्स सिस्टम
ऑप्टिकल झूम *
3x
डिजिटल झूम *
6x
फोकल लांबी श्रेणी
7.9 - 23.7 mm
एकत्रित झूम
15x
फ़िल्टरचा आकार
3 cm
एक्सपोजर
ISO संवेदनशीलता
80, 100, 200, 400, 800, 1250, ऑटो
फ्लॅश
फ्लॅश मोड्स *
रेड-आय रिडक्शन
व्हिडीओ
व्हिडिओ रेकॉर्डिंग *
Yes
कमाल व्हिडिओ रिझोल्यूशन *
640 x 480 pixels
समर्थित व्हिडीओ फॉरमॅट्स
MPEG
मेमरी
इंटर्नल मेमरी
64 MB
सुसंगत मेमरी कार्डे *
Memory Stick (MS), ms pro
डिस्प्ले
डिस्प्ले *
LCD
डिस्प्ले
डिस्प्ले डायगोनल *
6,35 cm (2.5")
डिस्प्ले रिझोल्युशन (अंकीय)
115000 pixels
पोर्ट्स आणि इंटरफेसेस
I/O पोर्ट्स
-Multi use Terminal -USB 2.0
डिझाईन
उत्पादनाचा रंग *
चंदेरी
बॅटरी
बॅटरी तंत्रज्ञान *
Lithium-Ion (Li-Ion)
वजन आणि मोजमाप
रुंदी
94,2 mm
खोली
24,8 mm
उंची
60,6 mm
वजन
161 g
पॅकेजिंग कन्टेन्ट
बंडल केलेले सॉफ्टवेअर
Cyber-shot Viewer Vers 1.0 + USB Driver, (Windows)
इतर वैशिष्ट्ये
व्हिडिओ क्षमता
Yes
डेटा कॉम्प्रेशन
JPEG
लेन्स प्रणाली
7 elements in 5 groups
कॅमेरा शटर गती
1/8 - 1/2000 s
फोकल लांबी (35 मिमी फिल्म समतुल्य)
38 - 114 mm
Digital SLR
No