location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-PC106E NON 800Kpix CCD 2.5 0,68 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-PC106E NON 800Kpix CCD 2.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-PC106E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
कॅमकॉर्डर्स Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-PC106E NON 800Kpix CCD 2.5 0,68 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,68 MP CCD 25,4 / 6 mm (1 / 6")
  • - ऑप्टिकल झूम: 10x डिजिटल झूम: 120x
  • - LCD 6,35 cm (2.5")
More>>>
Short summary description Sony DCR-PC106E NON 800Kpix CCD 2.5 0,68 MP:
This short summary of the Sony DCR-PC106E NON 800Kpix CCD 2.5 0,68 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-PC106E NON 800Kpix CCD 2.5, 0,68 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,35 cm (2.5"), LCD, 375 g

Long summary description Sony DCR-PC106E NON 800Kpix CCD 2.5 0,68 MP:
This is an auto-generated long summary of Sony DCR-PC106E NON 800Kpix CCD 2.5 0,68 MP based on the first three specs of the first five spec groups.

Sony DCR-PC106E NON 800Kpix CCD 2.5. एकूण मेगापिक्सल: 0,68 MP, सेन्सरचा प्रकार: CCD, प्रकाशीय संवेदकाचा आकार: 25,4 / 6 mm (1 / 6"). ऑप्टिकल झूम: 10x, डिजिटल झूम: 120x. डिस्प्ले डायगोनल: 6,35 cm (2.5"), डिस्प्ले: LCD. किमान इल्युमिनेशन: 5 lx. वजन: 375 g, रुंदी: 50 mm, खोली: 95 mm

इमेज सेन्सर
एकूण मेगापिक्सल *
0,68 MP
सेन्सरचा प्रकार *
CCD
प्रकाशीय संवेदकाचा आकार *
25,4 / 6 mm (1 / 6")
लेन्स सिस्टम
ऑप्टिकल झूम *
10x
डिजिटल झूम *
120x
डिस्प्ले
डिस्प्ले डायगोनल *
6,35 cm (2.5")
डिस्प्ले
LCD
कॅमेरा
किमान इल्युमिनेशन
5 lx
वजन आणि मोजमाप
रुंदी
50 mm
खोली
95 mm
उंची
96,5 mm
वजन *
375 g
इतर वैशिष्ट्ये
रीझोल्युशन
640 x 480 pixels
Country Distributor
United Kingdom 1 distributor(s)