location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony BKM-PJ20 इंटरफेस कार्डस्/अॅडॉप्टर आतील SDI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BKM-PJ20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BKM-PJ20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524991864 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
इंटरफेस कार्डस्/अॅडॉप्टर्स् Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony BKM-PJ20 इंटरफेस कार्डस्/अॅडॉप्टर आतील SDI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - आतील
  • - आउटपुट इंटरफेस: SDI
  • - राखाडी
More>>>
Short summary description Sony BKM-PJ20 इंटरफेस कार्डस्/अॅडॉप्टर आतील SDI:
This short summary of the Sony BKM-PJ20 इंटरफेस कार्डस्/अॅडॉप्टर आतील SDI data-sheet is auto-generated and uses the product title and the first six key specs.

Sony BKM-PJ20, SDI, राखाडी, 135 mm, 82 mm, 30 mm, 200 g

Long summary description Sony BKM-PJ20 इंटरफेस कार्डस्/अॅडॉप्टर आतील SDI:
This is an auto-generated long summary of Sony BKM-PJ20 इंटरफेस कार्डस्/अॅडॉप्टर आतील SDI based on the first three specs of the first five spec groups.

Sony BKM-PJ20. आउटपुट इंटरफेस: SDI. उत्पादनाचा रंग: राखाडी. रुंदी: 135 mm, खोली: 82 mm, उंची: 30 mm. विद्युतदाब / व्होल्टेज: 5 V

पोर्ट्स आणि इंटरफेसेस
आउटपुट इंटरफेस *
SDI
डिझाईन
आतील *
Yes
उत्पादनाचा रंग
राखाडी
वजन आणि मोजमाप
रुंदी
135 mm
खोली
82 mm
वजन आणि मोजमाप
उंची
30 mm
वजन
200 g
लॉजिस्टिक्स डेटा
हार्मोनाईझ्ड सिस्टीम (HS) कोड
84733020
इतर वैशिष्ट्ये
विद्युतदाब / व्होल्टेज
5 V
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)