location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD-R 100DMR47ASP 4,7 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-R 100DMR47ASP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100DMR47ASP
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
रिक्त डिव्हीडी्ज Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2019 11:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DVD-R 100DMR47ASP 4,7 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4,7 GB
  • - ऑप्टिकल डिस्कचा व्यास: 120 mm
  • - रेकॉर्डिंग वेळ: 120 min
More>>>
Short summary description Sony DVD-R 100DMR47ASP 4,7 GB:
This short summary of the Sony DVD-R 100DMR47ASP 4,7 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD-R 100DMR47ASP, 120 mm, 4,7 GB

Long summary description Sony DVD-R 100DMR47ASP 4,7 GB:
This is an auto-generated long summary of Sony DVD-R 100DMR47ASP 4,7 GB based on the first three specs of the first five spec groups.

Sony DVD-R 100DMR47ASP. स्थानिक क्षमता: 4,7 GB, ऑप्टिकल डिस्कचा व्यास: 120 mm, रेकॉर्डिंग वेळ: 120 min. केस किंवा मास्टर कार्टनची संख्या: 100 pc(s)

वैशिष्ट्ये
स्थानिक क्षमता *
4,7 GB
ऑप्टिकल डिस्कचा व्यास *
120 mm
DVD लिहिण्याची गती
1x
रेकॉर्डिंग वेळ
120 min
रिफ्लेक्शन दर
45 - 85%
वैशिष्ट्ये
डगमगण्याची वारंवारता
186
ट्रॅक पिच
0,74 µm
डिस्कची जाडी
1,2 mm
पॅकेजिंग डेटा
केस किंवा मास्टर कार्टनची संख्या
100 pc(s)
Brand Image Product code Product Stock Price from
Sony 3DPW30A-BT 1,4 GB DVD+RW Sony 3DPW30A-BT 1,4 GB DVD+RW
(show image)
3DPW30A 3DPW30A-BT 0.00
(excl. VAT)
0 (incl. VAT)
Sony 10DMR47ASP रिक्त डिव्हीडी् 4,7 GB Sony 10DMR47ASP रिक्त डिव्हीडी् 4,7 GB
(show image)
10DMR47ASP 10DMR47ASP 0.00
(excl. VAT)
0 (incl. VAT)
Sony 25DMR47ASP DVD-R 4,7 GB 25 pc(s) Sony 25DMR47ASP DVD-R 4,7 GB 25 pc(s)
(show image)
25DMR47ASP 25DMR47ASP DVD-R 0.00
(excl. VAT)
0 (incl. VAT)
Sony DVD-R with brand new design & AccuCORE 4,7 GB Sony DVD-R with brand new design & AccuCORE 4,7 GB
(show image)
50DMR47ASP DVD-R with brand new design & AccuCORE 0.00
(excl. VAT)
0 (incl. VAT)