location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr GP 2433 Comfort उभा फ्रीझर फ्रीस्टँडिंग 192 L F पांढरी

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP 2433 Comfort
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP 2433-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016803030218
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
फ्रिजर्स Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 22:11:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Liebherr GP 2433 Comfort उभा फ्रीझर फ्रीस्टँडिंग 192 L F पांढरी
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - पांढरी फ्रीस्टँडिंग उभा फ्रीझर
  • - 192 L 22 kg/24h 4* 26 h
  • - फास्ट फ्रीज फंक्शन
  • - SN-T
  • - C 39 dB
  • - F 249 kWh
More>>>
Short summary description Liebherr GP 2433 Comfort उभा फ्रीझर फ्रीस्टँडिंग 192 L F पांढरी:
This short summary of the Liebherr GP 2433 Comfort उभा फ्रीझर फ्रीस्टँडिंग 192 L F पांढरी data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr GP 2433 Comfort, 192 L, 22 kg/24h, SN-T, 39 dB, F, पांढरी

Long summary description Liebherr GP 2433 Comfort उभा फ्रीझर फ्रीस्टँडिंग 192 L F पांढरी:
This is an auto-generated long summary of Liebherr GP 2433 Comfort उभा फ्रीझर फ्रीस्टँडिंग 192 L F पांढरी based on the first three specs of the first five spec groups.

Liebherr GP 2433 Comfort. फ्रीजरची निव्वळ क्षमता: 192 L, हवामान वर्ग: SN-T, फ्रीजिंग क्षमता: 22 kg/24h, वीजपुरवठा बिघाडाच्या वेळी स्टोरेज कालावधी: 26 h, आवाजाची पातळी: 39 dB, स्टार रेटिंग: 4*. दाराच्या बिजागरी: उजवीकडे. ऊर्जा कार्यक्षमता वर्ग: F, ऊर्जेचा वार्षिक वापर: 249 kWh. उत्पादनाचा रंग: पांढरी

Country Distributor
Deutschland 1 distributor(s)