location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion S600 Gaming Station बेस स्टेशन

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion S600 Gaming Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXF1B64183 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348568258 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
हेडफोन/हेडसेट अॅक्सेसरीज Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 12:04:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo Legion S600 Gaming Station बेस स्टेशन:
This short summary of the Lenovo Legion S600 Gaming Station बेस स्टेशन data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion S600 Gaming Station, बेस स्टेशन, 920 g, काळा

Long summary description Lenovo Legion S600 Gaming Station बेस स्टेशन:
This is an auto-generated long summary of Lenovo Legion S600 Gaming Station बेस स्टेशन based on the first three specs of the first five spec groups.

Lenovo Legion S600 Gaming Station. उत्पादनाचा प्रकार: बेस स्टेशन. वजन: 920 g. उत्पादनाचा रंग: काळा

वैशिष्ट्ये
उत्पादनाचा प्रकार *
बेस स्टेशन
ब्रँड सुसंगतता *
Lenovo
सुसंगतता
CB IEC62368; cTUVus (62368); UL2738; Qi-BPP; Qi-PPDE; FCC&IC ID; CE RED NB; Vietnam MIC; New Zealand & Australia RCM; Malaysia SIRIM; Philippines NTC; India WPC; Singapore IMAD; Korea (KC) KC-RF; TW (EMC) BSMI; TW (RF) NCC; Japan VCCI
उत्पादनाचा रंग
काळा
वजन आणि मोजमाप
रुंदी
193 mm
खोली
116 mm
उंची
297 mm
वजन
920 g
पोर्ट्स आणि इंटरफेसेस
USB पोर्टची संख्या
2
USB पोर्टचा प्रकार
USB Type-A
पॅकेजिंग कन्टेन्ट
प्रमाण
1
पॅकेजिंग डेटा
पॅकेजची रुंदी
337 mm
पॅकेजची खोली
142 mm
पॅकेजची उंची
220 mm
पॅकेजचे वजन
1,69 kg
ऑपरेशनल कंडिशन्स
ऑपरेटिंग तापमान
0 - 40 °C
काम करताना सापेक्ष आर्द्रता (H-H)
20 - 95%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)