location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U नोटबुक 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home राखाडी

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82R30071MX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197531070876 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 17:26:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U नोटबुक 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home राखाडी
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - नोटबुक क्लॅमशेल राखाडी
  • - AMD Ryzen™ 7 5700U 1,8 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 pixels IPS LED बॅकलाईट 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) ब्ल्यूटूथ 5.2
  • - Lithium Polymer (LiPo) 42 Wh 9,73 h 65 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U नोटबुक 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home राखाडी:
This short summary of the Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U नोटबुक 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home राखाडी data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad 1, AMD Ryzen™ 7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U नोटबुक 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home राखाडी:
This is an auto-generated long summary of Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U नोटबुक 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home राखाडी based on the first three specs of the first five spec groups.

Lenovo IdeaPad 1. उत्पादनाचा प्रकार: नोटबुक, रुप घटक: क्लॅमशेल. प्रोसेसर फॅमिली: AMD Ryzen™ 7, प्रोसेसर मॉडेल: 5700U, प्रोसेसरची वारंवारता: 1,8 GHz. डिस्प्ले डायगोनल: 35,6 cm (14"), HD प्रकार: Full HD, डिस्प्ले रीझोल्युशन: 1920 x 1080 pixels. इंटर्नल मेमरी: 16 GB, अंतर्गत मेमरीचा प्रकार: DDR4-SDRAM. स्टोअरेजची एकूण क्षमता: 512 GB, स्टोअरेज मीडिया: SSD. ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल: AMD Radeon Graphics. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 11 Home. उत्पादनाचा रंग: राखाडी

डिझाईन
रंगाचे नाव
Cloud Grey
उत्पादनाचा प्रकार *
नोटबुक
उत्पादनाचा रंग *
राखाडी
रुप घटक *
क्लॅमशेल
हाउसिंग मटेरियल
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
डिस्प्ले
डिस्प्ले डायगोनल *
35,6 cm (14")
डिस्प्ले रीझोल्युशन *
1920 x 1080 pixels
टच स्क्रीन *
No
HD प्रकार
Full HD
पॅनेलचा प्रकार
IPS
LED बॅकलाईट
Yes
नेटीव अॅस्पेक्ट गुणोत्तर
16:9
चमक-विरोधी स्क्रीन
Yes
डिस्प्ले ब्राइटनेस
250 cd/m²
RGB रंग जागा
NTSC
कलर गामट
45%
कॉन्ट्रास्ट रेशिओ (ठराविक)
800:1
प्रोसेसर
प्रोसेसर निर्माता *
AMD
प्रोसेसर फॅमिली *
AMD Ryzen™ 7
प्रोसेसर मॉडेल *
5700U
प्रोसेसर कोर
8
प्रोसेसरचे थ्रेड
16
प्रोसेसरची बूस्ट वारंवारता
4,3 GHz
प्रोसेसरची वारंवारता *
1,8 GHz
प्रोसेसर कॅशे
8 MB
प्रोसेसर कॅशे प्रकार
L3
मेमरी
इंटर्नल मेमरी *
16 GB
अंतर्गत मेमरीचा प्रकार
DDR4-SDRAM
मेमरी क्लॉक स्पीड
3200 MHz
मेमरी फॉर्म फॅक्टर
ऑन-बोर्ड + SO-DIMM
मेमरी लेआऊट (स्लॉट्स x आकार)
1 x 8 GB
मेमरी स्लॉट्स
1x SO-DIMM
जास्तीत जास्त अंतर्गत मेमरी *
16 GB
मेमरी चॅनेल्स
दुहेरी-चॅनेल
स्टोरेज
स्टोअरेजची एकूण क्षमता *
512 GB
स्टोअरेज मीडिया *
SSD
एकूण SSD क्षमता
512 GB
इन्स्टॉल केलेल्या SSD ची संख्या
1
SSD ची क्षमता
512 GB
SSD इंटरफेस
PCI Express 4.0
NVMe
Yes
SSD फॉर्म फॅक्टर
M.2
ऑप्टिकल ड्राइव्हचा प्रकार *
No
एकीकृत कार्ड रीडर
Yes
सुसंगत मेमरी कार्डे
SD
ग्राफिक्स
डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल *
उपलब्ध नाही
ऑन-बोर्ड ग्राफिक्स अडॅप्टर *
Yes
ऑन-बोर्ड जीपीयू निर्माता
AMD
डिसक्रीट ग्राफिक्स अडॅप्टर *
No
ऑन-बोर्ड ग्राफिक्स अडॅप्टर फॅमिली
AMD Radeon
ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल *
AMD Radeon Graphics
ऑडिओ
ऑडिओ प्रणाली
डॉल्बी ऑडिओ
बिल्ट-इन स्पीकर्सची संख्या
2
स्पीकर पॉवर
1,5 W
बिल्ट-इन मायक्रोफोन
Yes
मायक्रोफोनची संख्या
2
कॅमेरा
समोरचा कॅमेरा
Yes
फ्रंट कॅमेरा रिझोल्यूशन
1280 x 720 pixels
फ्रंट कॅमेरा HDचा प्रकार
HD
कॅमेरा
गोपनीयता कॅमेरा
Yes
गोपनीयता प्रकार
गुप्तता शटर
नेटवर्क
सर्वात चांगले वाय-फाय मानक *
Wi-Fi 6 (802.11ax)
Wi-Fi मानके
Wi-Fi 6 (802.11ax)
मोबाइल नेटवर्क कनेक्शन *
No
अँटेनाचा प्रकार
2x2
इथरनेट LAN
No
ब्ल्यूटूथ
Yes
ब्लू टुथ आवृत्ती
5.2
WWAN
इन्स्टॉल केलेले नाही
पोर्ट्स आणि इंटरफेसेस
USB 2.0 पोर्टची संख्या *
1
USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या *
1
USB 3.2 Gen 1 (3.1 Gen 1) प्रकार-C पोर्टची संख्या *
1
HDMI पोर्टची संख्या *
1
HDMI आवृत्ती
1.4b
कॉम्बो हेडफोन/माइक पोर्ट
Yes
कामगिरी
मदरबोर्ड चिपसेट
AMD SoC
कीबोर्ड
पॉइन्टिंग डिव्हाइस
टचपॅड
कीबोर्डची भाषा
नॉर्डिक भाषा
संख्यात्मक कीपॅड *
No
कीबोर्ड बॅकलिट
No
सॉफ्टवेअर
ऑपरेटिंग प्रणाली आर्किटेक्चर
64-bit
ऑपरेटिंग सिस्टिम भाषा
डॅनिश, इंग्रजी, फिनिश भाषा, नॉर्वेजियन, स्वीडिश
Trial software
Office
स्थापित केलेली ऑपरेटिंग प्रणाली *
Windows 11 Home
बॅटरी
बॅटरी तंत्रज्ञान
Lithium Polymer (LiPo)
बॅटरी क्षमता (वॅट-तास) *
42 Wh
बॅटरीचा कार्यकाळ (जास्तीत जास्त)
9,73 h
कंटिन्यूअस व्हिडिओ प्लेबॅकची वेळ
13,23 h
फास्ट चार्जिंग
Yes
पॉवर
AC अडॅप्टर पॉवर
65 W
AC अडॅप्टर वारंवारता
50/60 Hz
AC अडॅप्टर इनपुट व्होल्टेज
100 - 240 V
सूरक्षा
फिंगरप्रिंट रीडर
Yes
ट्रस्टेड प्लॅटफॉर्म मोड्यूल (TPM)
Yes
ट्रस्टेड प्लॅटफॉर्म मोड्यूलची (TPM) आवृत्ती
2.0
पासवर्ड सुरक्षा
Yes
पासवर्ड संरक्षण प्रकार
HDD, पॉवर ऑन, सुपरवायझर
ऑपरेशनल कंडिशन्स
ऑपरेटिंग तापमान
5 - 35 °C
स्टोरेज तापमान (T-T)
5 - 43 °C
काम करताना सापेक्ष आर्द्रता (H-H)
8 - 95%
स्टोरेज सापेक्ष आर्द्रता (H-H)
5 - 95%
शिपिंगची कमाल उंची
3048 m
सर्टिफिकेट्स
Compliance certificates
RoHS
प्रमाणीकरण
ErP Lot 3
सस्टेनॅबिलिटी
सस्टेनॅबिलिटी प्रमाणपत्रे
एनर्जी स्टार
वजन आणि मोजमाप
रुंदी
325,3 mm
खोली
216,5 mm
उंची
17,9 mm
वजन *
1,38 kg