location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Li-Ion 8800mAh बॅटरी

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 8800mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB995A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160318257 show
Category:
Spare parts for laptop e.g. hard disks.
नोटबुक सुट्टे भाग Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
More>>>
Short summary description HP Li-Ion 8800mAh बॅटरी:
This short summary of the HP Li-Ion 8800mAh बॅटरी data-sheet is auto-generated and uses the product title and the first six key specs.

HP Li-Ion 8800mAh, बॅटरी

Long summary description HP Li-Ion 8800mAh बॅटरी:
This is an auto-generated long summary of HP Li-Ion 8800mAh बॅटरी based on the first three specs of the first five spec groups.

HP Li-Ion 8800mAh. प्रकार: बॅटरी

वैशिष्ट्ये
प्रकार *
बॅटरी
उत्पादनाचा रंग
काळा
बॅटरी
बॅटरी तंत्रज्ञान
Lithium-Ion (Li-Ion)
बॅटरीची क्षमता
8800 mAh
बॅटरी
बॅटरी सेलची संख्या
12
इतर वैशिष्ट्ये
सुसंगत उत्पादने
HP Pavilion dv1000, ze2000, dv4000, Compaq Presario V2000, M2000, V4000
समाविष्ट बॅटरीजची संख्या
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI1588 नोटबुक सुट्टे भाग बॅटरी
(show image)
MBI1588 MBI1588 0.00
(excl. VAT)
0 (incl. VAT)