location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2604 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2604
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2604
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646008211
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2019 11:32:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hozelock 2604 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश:
This short summary of the Hozelock 2604 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2604, कार, ब्रश, राखाडी, पिवळी, Polyvinyl chloride (PVC), 160 mm, 145 mm

Long summary description Hozelock 2604 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश:
This is an auto-generated long summary of Hozelock 2604 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश based on the first three specs of the first five spec groups.

Hozelock 2604. यासाठी योग्य: कार, उत्पादनाचा प्रकार: ब्रश, उत्पादनाचा रंग: राखाडी, पिवळी. पॅकेजची रुंदी: 160 mm, पॅकेजची खोली: 145 mm, पॅकेजची उंची: 890 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 2624 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश
(show image)
2624 2624 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2603 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश
(show image)
2603 2603 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2602 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश
(show image)
2602 2602 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2621 व्हेईकल क्लिनिंग व अॅक्सेसरी दांडा
(show image)
2621 2621 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2607 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश
(show image)
2607 2607 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2601 व्हेईकल क्लिनिंग व अॅक्सेसरी ब्रश
(show image)
2601 2601 0.00
(excl. VAT)
0 (incl. VAT)