location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML310 G5p सर्व्हर 1 TB टॉवर (5U) Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 410 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML310 G5p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470065-457 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111303038 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
सर्व्हर्स Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML310 G5p सर्व्हर 1 TB टॉवर (5U) Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 410 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® X3330 2,66 GHz
  • - 2 GB DDR2-SDRAM
  • - 1 TB DVD-RW
  • - टॉवर (5U) 410 W
More>>>
Short summary description HPE ProLiant ML310 G5p सर्व्हर 1 TB टॉवर (5U) Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 410 W:
This short summary of the HPE ProLiant ML310 G5p सर्व्हर 1 TB टॉवर (5U) Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 410 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML310 G5p, 2,66 GHz, X3330, 2 GB, DDR2-SDRAM, 1 TB, टॉवर (5U)

Long summary description HPE ProLiant ML310 G5p सर्व्हर 1 TB टॉवर (5U) Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 410 W:
This is an auto-generated long summary of HPE ProLiant ML310 G5p सर्व्हर 1 TB टॉवर (5U) Intel® Xeon® X3330 2,66 GHz 2 GB DDR2-SDRAM 410 W based on the first three specs of the first five spec groups.

HPE ProLiant ML310 G5p. प्रोसेसर फॅमिली: Intel® Xeon®, प्रोसेसरची वारंवारता: 2,66 GHz, प्रोसेसर मॉडेल: X3330. इंटर्नल मेमरी: 2 GB, अंतर्गत मेमरीचा प्रकार: DDR2-SDRAM. स्टोअरेजची एकूण क्षमता: 1 TB, HDD चा आकार: 3.5". इथरनेट LAN. ऑप्टिकल ड्राइव्हचा प्रकार: DVD-RW. विद्युत पुरवठा: 410 W. चासिस प्रकार: टॉवर (5U)