location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GO Lamps GL256 प्रक्षेपण दिवा 150 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GO Lamps Check ‘GO Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL256 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
प्रक्षेपण दिवे Check ‘GO Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GO Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GO Lamps GL256 प्रक्षेपण दिवा 150 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHP 150 W
  • - दिव्याचा सेवा जीवनकाल: 2000 h
  • - ब्रँड सुसंगतता: Infocus
More>>>
Short summary description GO Lamps GL256 प्रक्षेपण दिवा 150 W UHP:
This short summary of the GO Lamps GL256 प्रक्षेपण दिवा 150 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

GO Lamps GL256, UHP, 150 W, 2000 h, Infocus, LP250 ASK C50/P7 PROXI DP2000X

Long summary description GO Lamps GL256 प्रक्षेपण दिवा 150 W UHP:
This is an auto-generated long summary of GO Lamps GL256 प्रक्षेपण दिवा 150 W UHP based on the first three specs of the first five spec groups.

GO Lamps GL256. लॅम्प प्रकार: UHP, बल्बची शक्ती: 150 W, दिव्याचा सेवा जीवनकाल: 2000 h, ब्रँड सुसंगतता: Infocus, सुसंगतता: LP250 ASK C50/P7 PROXI DP2000X

Brand Image Product code Product Stock Price from
Electrified

Electrified SP-LAMP-007 प्रक्षेपण दिवा
(show image)
SP-LAMP-007 SP-LAMP-007 0.00
(excl. VAT)
0 (incl. VAT)
InFocus

InFocus LP250 LAMP प्रक्षेपण दिवा 150 W UHP
(show image)
SP-LAMP-007 LP250 LAMP 0.00
(excl. VAT)
0 (incl. VAT)