location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 pixels टच स्क्रीन ऑल-इन-वन PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRVP5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063917884
Category:
Desktop PC with monitor.
ऑल-इन-वन-पीसी-/वर्कस्टेशन्स Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 pixels टच स्क्रीन ऑल-इन-वन PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ऑल-इन-वन PC काळा 155 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - टच स्क्रीन 54,6 cm (21.5") Full HD 1920 x 1080
  • - 8 GB DDR3L-SDRAM 1600 MHz 1 x 8 GB
  • - 500 GB HDD DVD±RW एकीकृत कार्ड रीडर
  • - Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) इथरनेट LAN 10,100,1000 Mbit/s ब्ल्यूटूथ
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 pixels टच स्क्रीन ऑल-इन-वन PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) काळा:
This short summary of the DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 pixels टच स्क्रीन ऑल-इन-वन PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) काळा data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3240, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 pixels टच स्क्रीन ऑल-इन-वन PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) काळा:
This is an auto-generated long summary of DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 pixels टच स्क्रीन ऑल-इन-वन PC 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) काळा based on the first three specs of the first five spec groups.

DELL OptiPlex 3240. उत्पादनाचा प्रकार: ऑल-इन-वन PC. डिस्प्ले डायगोनल: 54,6 cm (21.5"), HD प्रकार: Full HD, डिस्प्ले रीझोल्युशन: 1920 x 1080 pixels, टच स्क्रीन, स्क्रीनचा आकार: फ्लॅट. प्रोसेसर फॅमिली: Intel® Core™ i5, प्रोसेसरची वारंवारता: 3,2 GHz. इंटर्नल मेमरी: 8 GB, अंतर्गत मेमरीचा प्रकार: DDR3L-SDRAM. स्टोअरेजची एकूण क्षमता: 500 GB, स्टोअरेज मीडिया: HDD, ऑप्टिकल ड्राइव्हचा प्रकार: DVD±RW. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 10 Pro. उत्पादनाचा रंग: काळा

डिस्प्ले
डिस्प्ले डायगोनल *
54,6 cm (21.5")
डिस्प्ले रीझोल्युशन *
1920 x 1080 pixels
टच स्क्रीन *
Yes
HD प्रकार *
Full HD
LED बॅकलाईट
Yes
स्पर्शाचे तंत्रज्ञान
मल्टी-टच
नेटीव अॅस्पेक्ट गुणोत्तर
16:9
स्क्रीनचा आकार
फ्लॅट
प्रोसेसर
प्रोसेसर निर्माता *
Intel
प्रोसेसर फॅमिली *
Intel® Core™ i5
प्रोसेसर जनरेशन
6th gen Intel® Core™ i5
प्रोसेसर मॉडेल *
i5-6500
प्रोसेसर कोर
4
प्रोसेसरचे थ्रेड
4
प्रोसेसरची बूस्ट वारंवारता
3,6 GHz
प्रोसेसरची वारंवारता *
3,2 GHz
प्रोसेसर कॅशे
6 MB
प्रोसेसर कॅशे प्रकार
स्मार्ट कॅशे
प्रणाली बसचा दर
8 GT/s
64-bit गणना
Yes
थर्मल डिझाइन पॉवर (TDP)
65 W
PCI एक्सप्रेस स्लॉटची आवृत्ती
3.0
प्रोसेसर सॉकेट
LGA 1151 (Socket H4)
प्रोसेसर लिथोग्राफी
14 nm
प्रोसेसरचे ऑपरेटिंग मोड्स
64-bit
स्टेपिंग
R0
बसचा प्रकार
DMI3
प्रोसेसरचे कोडनेम
Skylake
प्रोसेसरची श्रृंखला
Intel Core i5-6500 Desktop series
PCI एक्सप्रेस लेनची जास्तीत जास्त संख्या
16
PCI एक्सप्रेस कॉन्फिगरेशन
1x16, 2x8, 1x8+2x4
प्रोसेसर कोड
SR2BX
Tcase
71 °C
प्रोसेसरद्वारे समर्थित जास्तीत जास्त अंतर्गत मेमरी
64 GB
संघर्ष-मुक्त प्रोसेसर
Yes
प्रोसेसरद्वारे समर्थित मेमरीचे प्रकार
DDR3L-SDRAM, DDR4-SDRAM
प्रोसेसरद्वारे समर्थित मेमरी क्लॉकची गती
2133, 1333, 1600, 1866 MHz
प्रोसेसरद्वारे समर्थित मेमरी बँडविड्थ (जास्तीत जास्त)
34,1 GB/s
प्रोसेसरद्वारे समर्थित मेमरी चॅनेल्स
दुहेरी
प्रोसेसर द्वारे समर्थित ECC
No
प्रोसेसरद्वारे समर्थित मेमरी व्होल्टेज
1,35 V
मेमरी
इंटर्नल मेमरी *
8 GB
अंतर्गत मेमरीचा प्रकार
DDR3L-SDRAM
जास्तीत जास्त अंतर्गत मेमरी *
16 GB
मेमरी स्लॉट्स
2
मेमरी स्लॉट्सचा प्रकार
SO-DIMM
मेमरी क्लॉक स्पीड
1600 MHz
मेमरी लेआऊट (स्लॉट्स x आकार)
1 x 8 GB
मेमरी फॉर्म फॅक्टर
DIMM/SO-DIMM
स्टोरेज
स्टोअरेजची एकूण क्षमता *
500 GB
स्टोअरेज मीडिया *
HDD
स्थापन केलेल्या स्टोअरेज ड्राइव्हची संख्या
1
इन्स्टॉल केलेल्या HDDs ची संख्या
1
HDD क्षमता
500 GB
HDD गती
7200 RPM
HDD इंटरफेस
SATA III
ऑप्टिकल ड्राइव्हचा प्रकार *
DVD±RW
एकीकृत कार्ड रीडर
Yes
ग्राफिक्स
डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल *
उपलब्ध नाही
ऑन-बोर्ड ग्राफिक्स अडॅप्टर *
Yes
ऑन-बोर्ड ग्राफिक्स अडॅप्टर फॅमिली
Intel® HD Graphics
ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल *
Intel® HD Graphics 530
ऑन-बोर्ड ग्राफिक्स अडॅप्टर बेसची वारंवारता
350 MHz
ऑन-बोर्ड ग्राफिक्स अडॅप्टर डायनॅमिक वारंवारता (जास्तीत जास्त)
1050 MHz
जास्तीत जास्त ऑन-बोर्ड ग्राफिक्स अडॅप्टर मेमरी
1,74 GB
समर्थित डिस्प्लेची संख्या (ऑन-बोर्ड ग्राफिक्स)
3
ऑन-बोर्ड ग्राफिक्स अडॅप्टर DirectX आवृत्ती
12.0
ऑन-बोर्ड ग्राफिक्स अडॅप्टर OpenGL आवृत्ती
4.4
ऑन-बोर्ड ग्राफिक्स अडॅप्टर आयडी
1912
ऑडिओ
अंगभूत स्पीकर(र्स) *
Yes
बिल्ट-इन मायक्रोफोन
Yes
ऑडिओ प्रणाली
Waves MaxxAudio Pro
ऑप्टिकल ड्राईव्ह
ऑप्टिकल ड्राइव्ह इंटरफेस
SATA
नेटवर्क
वायफाय *
Yes
सर्वात चांगले वाय-फाय मानक *
Wi-Fi 5 (802.11ac)
Wi-Fi मानके
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
इथरनेट LAN *
Yes
ईथरनेट LAN डेटा दर
10, 100, 1000 Mbit/s
ब्ल्यूटूथ *
Yes
पोर्ट्स आणि इंटरफेसेस
इथरनेट LAN (RJ-45) पोर्ट
1
USB 2.0 पोर्टची संख्या *
2
USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या *
4
पोर्ट्स आणि इंटरफेसेस
HDMI पोर्टची संख्या *
1
डिस्प्लेपोर्ट्स प्रमाण
1
हेडफोन आउटपुट
1
मायक्रोफोन इन
No
कॉम्बो हेडफोन/माइक पोर्ट
Yes
DC-in जॅक
Yes
USB स्लीप-अँड-चार्ज
Yes
USB स्लीप-अँड-चार्ज पोर्ट
1
डिझाईन
उत्पादनाचा रंग *
काळा
कामगिरी
उत्पादनाचा प्रकार *
ऑल-इन-वन PC
मदरबोर्ड चिपसेट
Intel® H110
BIOS पासवर्ड
Yes
HDD वापरकर्ता पासवर्ड
Yes
सॉफ्टवेअर
ऑपरेटिंग प्रणाली आर्किटेक्चर
64-bit
स्थापित केलेली ऑपरेटिंग प्रणाली *
Windows 10 Pro
ऑपरेटिंग सिस्टिम भाषा
बहुभाषिक
Trial software
Microsoft Office
प्रोसेसर विशेष वैशिष्ट्ये
Intel® टर्बो बूस्ट तंत्रज्ञान
2.0
Intel® हायपर थ्रेडिंग तंत्रज्ञान (Intel® HT तंत्रज्ञान)
No
Intel® आयडेन्टिटी प्रोटेक्शन तंत्रज्ञान (Intel® IPT)
Yes
Intel® वायरलेस डिस्प्ले (Intel® WiDi)
Yes
एनहान्स्ड Intel स्पीडस्टेप तंत्रज्ञान
Yes
Intel® Quick Sync व्हिडिओ तंत्रज्ञान
Yes
Intel® क्लीअर व्हिडिओ HD तंत्रज्ञान (Fx'sn® CVT HD)
Yes
Intel क्लिअर व्हिडिओ तंत्रज्ञान
Yes
Intel® Insider™
Yes
Intel® InTru™ 3डी तंत्रज्ञान
Yes
Intel® स्मार्ट कैश
Yes
Intel® AES न्यू इंस्ट्रक्शन (Intel® AES- NI)
Yes
Intel ट्रस्टेड एक्झिक्यूशन तंत्रज्ञान
Yes
इंटेल वर्धित हॉल्ट स्थिती
Yes
Intel VT-x एक्सटेंडेड पेज टेबल्स (EPT)सकट
Yes
Intel® सुरक्षा की
Yes
Intel TSX-NI
Yes
Intel स्टेबल इमेज प्लॅटफॉर्म प्रोग्रॅम (SIPP)
Yes
Intel® OS गार्ड
Yes
Intel सॉफ्टवेअर गार्ड एक्सटेंशन्स (Intel SGX)
Yes
मोबाइल इंटरनेट साधनांसाठी इंटेल® क्लीयर व्हिडियो तंत्रज्ञान (इंटेल CVT for MID)
Yes
Intel 64
Yes
एक्झिक्यूट डिसेबल बिट
Yes
निष्क्रिय अवस्था
Yes
औष्णिक देखरेख तंत्रज्ञान
Yes
प्रोसेसर पॅकेज साईज
37.5 x 37.5 mm
समर्थन असलेले सूचनांचे सेट
SSE4.2, AVX 2.0, SSE4.1
मापनीयता
1S
CPU कॉन्फिगरेशन (जास्तीत जास्त)
1
एम्बेड केलेले पर्याय उपलब्ध
Yes
ग्राफिक्स आणि IMC लिथोग्राफी
14 nm
थर्मल उपायाचा तपशील
PCG 2015C
निर्देशित आय/ओ (व्हीटी-डी) साठी इंटेल व्हर्चुअलायझेशन तंत्रज्ञान
Yes
Intel आयडेंटिटी प्रोटेक्शन तंत्रज्ञान आवृत्ती
1,00
Intel स्टेबल इमेज प्लॅटफॉर्म प्रोग्रॅमची (SIPP) आवृत्ती
1,00
Intel सुरक्षित की तंत्रज्ञान आवृत्ती
1,00
इंटेल व्हर्चुअलायझेशन तंत्रज्ञान (व्हीटी-एक्स)
Yes
Intel स्मॉल बिझनेस ॲडव्हान्टेज व्हर्जन
1,00
Intel TSX-NI आवृत्ती
1,00
प्रोसेसर ARK ID
88184
पॉवर
AC अडॅप्टर पॉवर
155 W
AC अडॅप्टर वारंवारता
47/63 Hz
AC अडॅप्टर इनपुट व्होल्टेज
90 - 264 V
वजन आणि मोजमाप
रुंदी (स्टँडसह)
527,8 mm
रुंदी (स्टँडशिवाय)
527,8 mm
खोली (स्टँडशिवाय)
63,5 mm
उंची (स्टँडशिवाय)
363 mm
ऑपरेशनल कंडिशन्स
ऑपरेटिंग तापमान
0 - 35 °C
स्टोरेज तापमान (T-T)
-40 - 65 °C
काम करताना सापेक्ष आर्द्रता (H-H)
20 - 80%
स्टोरेज सापेक्ष आर्द्रता (H-H)
20 - 80%
ऑपरेटिंग उंची
0 - 5000 m
पॅकेजिंग कन्टेन्ट
माउस समाविष्ट
No
कीबोर्ड समाविष्ट
No
AC अडॅप्टर समाविष्ट
Yes
ड्रायव्हर समाविष्ट
Yes
पॉवर कॉर्ड समाविष्ट
Yes
नियमावली
Yes
इतर वैशिष्ट्ये
स्वायत्त मोड
No
वेगळा करता येणारा डिस्प्ले
No
Intel segment tagging
Enterprise, Small Business