location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower PC काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3050-4899
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184014899
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
पीसी/वर्कस्टेशन्स Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower PC काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - व्यवसाय PC काळा 240 W
  • - Intel® Core™ i5 i5-7500 3,4 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Intel® HD Graphics 630
  • - इथरनेट LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower PC काळा:
This short summary of the DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower PC काळा data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3050, 3,4 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower PC काळा:
This is an auto-generated long summary of DELL OptiPlex 3050 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower PC काळा based on the first three specs of the first five spec groups.

DELL OptiPlex 3050. प्रोसेसरची वारंवारता: 3,4 GHz, प्रोसेसर फॅमिली: Intel® Core™ i5, प्रोसेसर मॉडेल: i5-7500. इंटर्नल मेमरी: 8 GB, अंतर्गत मेमरीचा प्रकार: DDR4-SDRAM, मेमरी क्लॉक स्पीड: 2400 MHz. स्टोअरेजची एकूण क्षमता: 256 GB, स्टोअरेज मीडिया: SSD, ऑप्टिकल ड्राइव्हचा प्रकार: DVD±RW. ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल: Intel® HD Graphics 630. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 10 Pro, ऑपरेटिंग प्रणाली आर्किटेक्चर: 64-bit. विद्युत पुरवठा: 240 W. चासिस प्रकार: Mini Tower. उत्पादनाचा प्रकार: PC

प्रोसेसर
प्रोसेसर निर्माता *
Intel
प्रोसेसर फॅमिली *
Intel® Core™ i5
प्रोसेसर जनरेशन
7th gen Intel® Core™ i5
प्रोसेसर मॉडेल *
i5-7500
प्रोसेसर कोर
4
प्रोसेसरचे थ्रेड
4
प्रोसेसरची बूस्ट वारंवारता
3,8 GHz
प्रोसेसरची वारंवारता *
3,4 GHz
प्रोसेसर सॉकेट
LGA 1151 (Socket H4)
प्रोसेसर कॅशे
6 MB
प्रोसेसर कॅशे प्रकार
स्मार्ट कॅशे
प्रणाली बसचा दर
8 GT/s
बसचा प्रकार
DMI3
प्रोसेसर लिथोग्राफी
14 nm
प्रोसेसरचे ऑपरेटिंग मोड्स
64-bit
प्रोसेसरची श्रृंखला
Intel Core i5-7500 Desktop Series
प्रोसेसरचे कोडनेम
Kaby Lake
थर्मल डिझाइन पॉवर (TDP)
65 W
टीजंक्शन
100 °C
PCI एक्सप्रेस स्लॉटची आवृत्ती
3.0
PCI एक्सप्रेस लेनची जास्तीत जास्त संख्या
16
PCI एक्सप्रेस कॉन्फिगरेशन
1x16, 1x8+2x4, 2x8
इन्स्टॉल केलेल्या प्रोसेसरची संख्या
1
स्टेपिंग
B0
प्रोसेसरद्वारे समर्थित जास्तीत जास्त अंतर्गत मेमरी
64 GB
प्रोसेसरद्वारे समर्थित मेमरीचे प्रकार
DDR3L-SDRAM, DDR4-SDRAM
प्रोसेसरद्वारे समर्थित मेमरी क्लॉकची गती
1333, 1600, 2133, 2400 MHz
प्रोसेसर द्वारे समर्थित ECC
No
प्रोसेसरद्वारे समर्थित मेमरी व्होल्टेज
1,35 V
मेमरी
इंटर्नल मेमरी *
8 GB
जास्तीत जास्त अंतर्गत मेमरी *
32 GB
अंतर्गत मेमरीचा प्रकार
DDR4-SDRAM
मेमरी लेआऊट (स्लॉट्स x आकार)
1 x 8 GB
मेमरी स्लॉट्स
2x DIMM
मेमरी क्लॉक स्पीड
2400 MHz
नॉन-ECC
Yes
मेमरी चॅनेल्स
दुहेरी-चॅनेल
स्टोरेज
स्टोअरेजची एकूण क्षमता *
256 GB
स्टोअरेज मीडिया *
SSD
ऑप्टिकल ड्राइव्हचा प्रकार *
DVD±RW
इन्स्टॉल केलेल्या SSD ची संख्या
1
SSD ची क्षमता
256 GB
ग्राफिक्स
डिसक्रीट ग्राफिक्स अडॅप्टर *
No
ऑन-बोर्ड ग्राफिक्स अडॅप्टर *
Yes
डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल *
उपलब्ध नाही
ऑन-बोर्ड ग्राफिक्स अडॅप्टर फॅमिली
Intel® HD Graphics
ऑन-बोर्ड ग्राफिक्स अडॅप्टर मॉडेल *
Intel® HD Graphics 630
ऑन-बोर्ड ग्राफिक्स अडॅप्टर बेसची वारंवारता
350 MHz
ऑन-बोर्ड ग्राफिक्स अडॅप्टर डायनॅमिक वारंवारता (जास्तीत जास्त)
1100 MHz
जास्तीत जास्त ऑन-बोर्ड ग्राफिक्स अडॅप्टर मेमरी
64 GB
समर्थित डिस्प्लेची संख्या (ऑन-बोर्ड ग्राफिक्स)
3
ऑन-बोर्ड ग्राफिक्स अडॅप्टर DirectX आवृत्ती
12.0
ऑन-बोर्ड ग्राफिक्स अडॅप्टर OpenGL आवृत्ती
4.4
ऑन-बोर्ड ग्राफिक्स अडॅप्टर आयडी
5912
नेटवर्क
इथरनेट LAN *
Yes
ईथरनेट LAN डेटा दर
10, 100, 1000 Mbit/s
केबलिंग तंत्रज्ञान
10/100/1000Base-T(X)
वायफाय *
No
पोर्ट्स आणि इंटरफेसेस
USB 2.0 पोर्टची संख्या *
4
USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या *
4
DVI पोर्ट
No
HDMI पोर्टची संख्या *
1
HDMI आवृत्ती
1.4
डिस्प्लेपोर्ट्स प्रमाण
1
इथरनेट LAN (RJ-45) पोर्ट
1
मायक्रोफोन इन
No
लाइन-आउट
Yes
लाइन-इन
Yes
कॉम्बो हेडफोन/माइक पोर्ट
Yes
एक्सपॅन्शन स्लॉट्स
PCI एक्सप्रेस x1 स्लॉट
3
PCI एक्सप्रेस x16 स्लॉट
1
डिझाईन
चासिस प्रकार *
Mini Tower
प्लेसमेंट समर्थित
व्हर्टिकल
3.5" बे ची संख्या
1
2.5" बेंची संख्या
2
केबल लॉक स्लॉट
Yes
उत्पादनाचा रंग *
काळा
कामगिरी
बाजाराची स्थिती
व्यवसाय
सुसंगत प्रोसेसर मालिका
Intel® Celeron®, Intel® Pentium®
ऑडिओ चिप
Realtek ALC3234
पासवर्ड सुरक्षा
Yes
पासवर्ड संरक्षण प्रकार
BIOS, वापरकर्ता
ट्रस्टेड प्लॅटफॉर्म मोड्यूल (TPM)
Yes
उत्पादनाचा प्रकार *
PC
सॉफ्टवेअर
स्थापित केलेली ऑपरेटिंग प्रणाली *
Windows 10 Pro
ऑपरेटिंग प्रणाली आर्किटेक्चर
64-bit
ऑपरेटिंग सिस्टिम भाषा
बहुभाषिक
ड्रायव्हर समाविष्ट
Yes
Trial software
Microsoft Office
प्रोसेसर विशेष वैशिष्ट्ये
Intel 64
Yes
एनहान्स्ड Intel स्पीडस्टेप तंत्रज्ञान
Yes
एम्बेड केलेले पर्याय उपलब्ध
Yes
Intel® InTru™ 3डी तंत्रज्ञान
Yes
Intel® क्लीअर व्हिडिओ HD तंत्रज्ञान (Fx'sn® CVT HD)
Yes
Intel क्लिअर व्हिडिओ तंत्रज्ञान
Yes
Intel VT-x एक्सटेंडेड पेज टेबल्स (EPT)सकट
Yes
Intel TSX-NI
Yes
निष्क्रिय अवस्था
Yes
औष्णिक देखरेख तंत्रज्ञान
Yes
Intel स्टेबल इमेज प्लॅटफॉर्म प्रोग्रॅम (SIPP)
Yes
Intel® AES न्यू इंस्ट्रक्शन (Intel® AES- NI)
Yes
Intel® सुरक्षा की
Yes
Intel® OS गार्ड
Yes
Intel ट्रस्टेड एक्झिक्यूशन तंत्रज्ञान
Yes
एक्झिक्यूट डिसेबल बिट
Yes
इंटेल वर्धित हॉल्ट स्थिती
Yes
Intel सॉफ्टवेअर गार्ड एक्सटेंशन्स (Intel SGX)
Yes
मोबाइल इंटरनेट साधनांसाठी इंटेल® क्लीयर व्हिडियो तंत्रज्ञान (इंटेल CVT for MID)
Yes
प्रोसेसर पॅकेज साईज
37.5 x 37.5 mm
समर्थन असलेले सूचनांचे सेट
AVX 2.0, SSE4.1, SSE4.2
प्रोसेसर कोड
SR335
मापनीयता
1S
CPU कॉन्फिगरेशन (जास्तीत जास्त)
1
थर्मल उपायाचा तपशील
PCG 2015C
निर्देशित आय/ओ (व्हीटी-डी) साठी इंटेल व्हर्चुअलायझेशन तंत्रज्ञान
Yes
Intel आयडेंटिटी प्रोटेक्शन तंत्रज्ञान आवृत्ती
1,00
Intel स्टेबल इमेज प्लॅटफॉर्म प्रोग्रॅमची (SIPP) आवृत्ती
1,00
Intel सुरक्षित की तंत्रज्ञान आवृत्ती
1,00
इंटेल व्हर्चुअलायझेशन तंत्रज्ञान (व्हीटी-एक्स)
Yes
Intel TSX-NI आवृत्ती
1,00
प्रोसेसर ARK ID
97123
Intel® टर्बो बूस्ट तंत्रज्ञान
2.0
Intel® हायपर थ्रेडिंग तंत्रज्ञान (Intel® HT तंत्रज्ञान)
No
Intel® Quick Sync व्हिडिओ तंत्रज्ञान
Yes
Intel® आयडेन्टिटी प्रोटेक्शन तंत्रज्ञान (Intel® IPT)
Yes
संघर्ष-मुक्त प्रोसेसर
Yes
पॉवर
विद्युत पुरवठा *
240 W
विद्युत पुरवठा इनपुट व्होल्टेज
90 - 264 V
विद्युत पुरवठा इनपुटची वारंवारता
47/63 Hz
ऑपरेशनल कंडिशन्स
ऑपरेटिंग तापमान
0 - 35 °C
स्टोरेज तापमान (T-T)
-40 - 65 °C
काम करताना सापेक्ष आर्द्रता (H-H)
10 - 90%
स्टोरेज सापेक्ष आर्द्रता (H-H)
5 - 95%
ऑपरेटिंग उंची
-15,2 - 3048 m
नॉन-ऑपरेटिंग उंची
-15,2 - 10668 m
सस्टेनॅबिलिटी
सस्टेनॅबिलिटी प्रमाणपत्रे
एनर्जी स्टार
वजन आणि मोजमाप
रुंदी *
154 mm
खोली *
274,3 mm
उंची *
350,5 mm
वजन *
7,93 kg
पॅकेजिंग कन्टेन्ट
डिस्प्ले समाविष्ट आहे *
No
केवळ निवडक बाजारातच माऊस समाविष्ट
Yes
केवळ निवडक बाजारातच कीबोर्ड समाविष्ट
Yes
नियमावली
Yes
इतर वैशिष्ट्ये
Optical drives quantity
1