location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VX6-BLK039M netbook Intel Atom® D525 नेटबुक 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX6-BLK039M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX6-BLK039M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VX6-BLK039M netbook Intel Atom® D525 नेटबुक 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - नेटबुक काळा
  • - Intel Atom® D525 1,8 GHz
  • - 30,7 cm (12.1") 1366 x 768 pixels LED बॅकलाईट 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB
  • - इथरनेट LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium
More>>>
Short summary description ASUS VX6-BLK039M netbook Intel Atom® D525 नेटबुक 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium काळा:
This short summary of the ASUS VX6-BLK039M netbook Intel Atom® D525 नेटबुक 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium काळा data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VX6-BLK039M, Intel Atom®, 1,8 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS VX6-BLK039M netbook Intel Atom® D525 नेटबुक 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium काळा:
This is an auto-generated long summary of ASUS VX6-BLK039M netbook Intel Atom® D525 नेटबुक 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium काळा based on the first three specs of the first five spec groups.

ASUS VX6-BLK039M. उत्पादनाचा प्रकार: नेटबुक. प्रोसेसर फॅमिली: Intel Atom®, प्रोसेसर मॉडेल: D525, प्रोसेसरची वारंवारता: 1,8 GHz. डिस्प्ले डायगोनल: 30,7 cm (12.1"), डिस्प्ले रीझोल्युशन: 1366 x 768 pixels. इंटर्नल मेमरी: 2 GB, अंतर्गत मेमरीचा प्रकार: DDR3-SDRAM. स्टोअरेजची एकूण क्षमता: 320 GB. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 7 Home Premium. उत्पादनाचा रंग: काळा. वजन: 1,5 kg

डिझाईन
उत्पादनाचा प्रकार *
नेटबुक
उत्पादनाचा रंग *
काळा
डिस्प्ले
डिस्प्ले डायगोनल *
30,7 cm (12.1")
डिस्प्ले रीझोल्युशन *
1366 x 768 pixels
LED बॅकलाईट
Yes
नेटीव अॅस्पेक्ट गुणोत्तर
16:9
प्रोसेसर
प्रोसेसर निर्माता *
Intel
प्रोसेसर फॅमिली *
Intel Atom®
प्रोसेसर मॉडेल *
D525
प्रोसेसर कोर
2
प्रोसेसरचे थ्रेड
4
प्रोसेसरची वारंवारता *
1,8 GHz
प्रोसेसर कॅशे
1 MB
प्रोसेसर कॅशे प्रकार
L2
प्रोसेसर सॉकेट
BGA 559
प्रोसेसर लिथोग्राफी
45 nm
प्रोसेसरचे ऑपरेटिंग मोड्स
64-bit
प्रोसेसरची श्रृंखला
Intel Atom D500 Series
प्रोसेसरचे कोडनेम
Pineview
बसचा प्रकार
DMI
FSB अनुरूपता
No
स्टेपिंग
B0
थर्मल डिझाइन पॉवर (TDP)
13 W
टीजंक्शन
100 °C
प्रोसेसिंग डाय ट्रान्झस्टर्सची संख्या
176 M
प्रोसेसिंग डायचा आकार
87 mm²
प्रोसेसर द्वारे समर्थित ECC
No
मेमरी
इंटर्नल मेमरी *
2 GB
अंतर्गत मेमरीचा प्रकार
DDR3-SDRAM
मेमरी स्लॉट्स
2x SO-DIMM
जास्तीत जास्त अंतर्गत मेमरी *
4 GB
स्टोरेज
स्टोअरेजची एकूण क्षमता *
320 GB
ऑप्टिकल ड्राइव्हचा प्रकार *
No
एकीकृत कार्ड रीडर
Yes
सुसंगत मेमरी कार्डे
MMC, SD, SDXC
ग्राफिक्स
ऑन-बोर्ड ग्राफिक्स अडॅप्टर *
Yes
ऑडिओ
ऑडिओ प्रणाली
HD
बिल्ट-इन स्पीकर्सची संख्या
2
बिल्ट-इन मायक्रोफोन
Yes
कॅमेरा
समोरच्या कॅमेऱ्याचे रेझोल्यूशन (संख्यात्मक)
1,3 MP
नेटवर्क
वायफाय
Yes
नेटवर्किंगची वैशिष्ट्ये
Fast Ethernet
इथरनेट LAN
Yes
ईथरनेट LAN डेटा दर
10, 100 Mbit/s
ब्ल्यूटूथ
No
पोर्ट्स आणि इंटरफेसेस
USB 2.0 पोर्टची संख्या *
1
USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या *
2
इथरनेट LAN (RJ-45) पोर्ट
1
HDMI पोर्टची संख्या *
1
VGA (D-Sub) पोर्टची संख्या
1
हेडफोन आउटपुट
1
चार्जिंग पोर्टचा प्रकार
DC-इन जॅक
कामगिरी
GPS
No
कीबोर्ड
पॉइन्टिंग डिव्हाइस
टचपॅड
सॉफ्टवेअर
स्थापित केलेली ऑपरेटिंग प्रणाली *
Windows 7 Home Premium
प्रोसेसर विशेष वैशिष्ट्ये
Intel® वायरलेस डिस्प्ले (Intel® WiDi)
No
Interl® माय वायफाय तंत्रज्ञान (Intel® MWT)
No
Intel® अँटी-थेफ्ट तंत्रज्ञान (Intel® AT)
No
Intel® हायपर थ्रेडिंग तंत्रज्ञान (Intel® HT तंत्रज्ञान)
Yes
Intel® टर्बो बूस्ट तंत्रज्ञान
No
एनहान्स्ड Intel स्पीडस्टेप तंत्रज्ञान
No
Intel® क्लीअर व्हिडिओ HD तंत्रज्ञान (Fx'sn® CVT HD)
No
Intel क्लिअर व्हिडिओ तंत्रज्ञान
No
Intel® InTru™ 3डी तंत्रज्ञान
No
Intel® Insider™
No
Intel® Quick Sync व्हिडिओ तंत्रज्ञान
No
Intel फ्लेक्स मेमरी अॅक्सेस
No
Intel® AES न्यू इंस्ट्रक्शन (Intel® AES- NI)
No
Intel ट्रस्टेड एक्झिक्यूशन तंत्रज्ञान
No
इंटेल वर्धित हॉल्ट स्थिती
No
Intel VT-x एक्सटेंडेड पेज टेबल्स (EPT)सकट
No
Intel मागणीवर आधारित स्विचिंग
No
मोबाइल इंटरनेट साधनांसाठी इंटेल® क्लीयर व्हिडियो तंत्रज्ञान (इंटेल CVT for MID)
No
Intel 64
Yes
एक्झिक्यूट डिसेबल बिट
Yes
निष्क्रिय अवस्था
No
औष्णिक देखरेख तंत्रज्ञान
No
प्रोसेसर पॅकेज साईज
22 x 22 mm
समर्थन असलेले सूचनांचे सेट
SSE2, SSE3, SSSE3
प्रोसेसर कोड
SLBXC
फिजिकल अॅड्रेस एक्सटेंशन (PAE)
32 bit
एम्बेड केलेले पर्याय उपलब्ध
Yes
निर्देशित आय/ओ (व्हीटी-डी) साठी इंटेल व्हर्चुअलायझेशन तंत्रज्ञान
No
इंटेल व्हर्चुअलायझेशन तंत्रज्ञान (व्हीटी-एक्स)
No
Intel ड्युअल डिस्प्ले केपेबल तंत्रज्ञान
No
Intel एफडीआय तंत्रज्ञान
No
Intel Rapid Storage Technology
No
Intel फास्ट मेमरी अॅक्सेस
No
प्रोसेसर ARK ID
49490
संघर्ष-मुक्त प्रोसेसर
No
बॅटरी
बॅटरी तंत्रज्ञान
Lithium-Ion (Li-Ion)
बॅटरी सेलची संख्या
6
पॉवर
विद्युत पुरवठा
57,72 W
वजन आणि मोजमाप
रुंदी
297 mm
खोली
204 mm
उंची
28,7 mm
वजन *
1,5 kg
इतर वैशिष्ट्ये
वायरलेस तंत्रज्ञान
802.11b/g/n
डिस्प्ले
TFT
ग्राफिक्स अडॅप्टर
ION
Source Review comments Score
techmagnifier.com
Updated:
2016-12-14 04:42:59
Tons of computers and notebooks are already available in stores which you can easily avail within a price bracket of INR 15,000 to 30,000. All these devices would indeed satisfy your computing needs. But it is only sometimes that you get to see a device w...
Bottom line The inclusion of the annoying trackpad and the heavy weight are the two notable shortcomings of the Asus Lamborghini V6 netbook. However, the solid build, average battery life, great looks, good keyboard and the Lamborghini branding are some of the reason...
40%
ld2.ciol.com
Updated:
2016-12-14 04:42:59
Asus is well-known for using innovative design to enliven its netbooks and to make them appealing to all. In Lamborghini VX6 they have tried to replicate the looks and design of a Lamborghini car. To match the classy exterior they have combined NVidia...
Good Nvidia Graphics, -HD video, -Sturdy, -USB 3.0, -Keyboard&trackpad...
Bad Battery, -Price...
Bottom line Asus Lamborghini is a netbook with USB 3.0 for faster data transfer, which is still a rarity in netbooks. It has a brilliant trackpad, keyboard and a flawless display. However, at 28k it is costlier than most of the netbooks and for this amount one can...
0%
firstpost.com
Updated:
2016-12-14 04:42:59
Initially, netbooks were meant to be affordable and for basic work on the go, not to mention the affordability part. But now, there seems to be a need for better performance and multimedia capabilities, why else would you have netbooks like the Asus Au...
Good Excellent multimedia performance, Very good looks, build quality and features...
Bad Ridiculous price, Poor battery life despite Nvidia Optimus...
Bottom line Looks more like an ultra-portable laptop PerformanceWe haven’t tested a netbook that’s more powerful and feature-rich than this one, not only in terms of CPU but also in terms of multimedia. Speaking of which, the sound on this netbook is way better th...
80%
techtree.com
Updated:
2016-12-14 04:42:59
Expert Review Review updated: This baby does have NVIDIA Optimus indeed! Click to read the updated part and the following conclusion. With the new breed of netbooks sporting bigger, 12-inch HD displays, dual-core processors and 1080p-catering graph...
Good Eye-catching design, good 1080p HD video playback, comfortable keyboard, NVIDIA Optimus auto graphics switching, two USB 3.0 ports, good build quality...
Bad Sticky Touch-pad area, average video playback battery life, high price...
Bottom line The Asus Lamborghini VX6 sells at an MRP of Rs. 43,000. Let us keep the Lamborghini branding aside for a moment (we know that there will be a time when the charm's ultimately going to wear off), this laptop is better than the previous 12-inch ION-powe...
70%