location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 1016P-BLK026F netbook Intel Atom® N455 नेटबुक 25,6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional काळा

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1016P-BLK026F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1016P-BLK026F
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 1016P-BLK026F netbook Intel Atom® N455 नेटबुक 25,6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional काळा
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - नेटबुक काळा
  • - Intel Atom® N455 1,66 GHz
  • - 25,6 cm (10.1") 1024 x 600 pixels LED बॅकलाईट 5:3
  • - 2 GB DDR3-SDRAM
  • - 250 GB
  • - इथरनेट LAN 10,100,1000 Mbit/s ब्ल्यूटूथ 3.0+HS
  • - Lithium-Ion (Li-Ion) 10 h
  • - Windows 7 Professional
More>>>
Short summary description ASUS 1016P-BLK026F netbook Intel Atom® N455 नेटबुक 25,6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional काळा:
This short summary of the ASUS 1016P-BLK026F netbook Intel Atom® N455 नेटबुक 25,6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional काळा data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 1016P-BLK026F, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 2 GB, 250 GB

Long summary description ASUS 1016P-BLK026F netbook Intel Atom® N455 नेटबुक 25,6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional काळा:
This is an auto-generated long summary of ASUS 1016P-BLK026F netbook Intel Atom® N455 नेटबुक 25,6 cm (10.1") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional काळा based on the first three specs of the first five spec groups.

ASUS 1016P-BLK026F. उत्पादनाचा प्रकार: नेटबुक. प्रोसेसर फॅमिली: Intel Atom®, प्रोसेसर मॉडेल: N455, प्रोसेसरची वारंवारता: 1,66 GHz. डिस्प्ले डायगोनल: 25,6 cm (10.1"), डिस्प्ले रीझोल्युशन: 1024 x 600 pixels. इंटर्नल मेमरी: 2 GB, अंतर्गत मेमरीचा प्रकार: DDR3-SDRAM. स्टोअरेजची एकूण क्षमता: 250 GB. स्थापित केलेली ऑपरेटिंग प्रणाली: Windows 7 Professional. उत्पादनाचा रंग: काळा. वजन: 1,27 kg

डिझाईन
उत्पादनाचा प्रकार *
नेटबुक
उत्पादनाचा रंग *
काळा
डिस्प्ले
डिस्प्ले डायगोनल *
25,6 cm (10.1")
डिस्प्ले रीझोल्युशन *
1024 x 600 pixels
LED बॅकलाईट
Yes
नेटीव अॅस्पेक्ट गुणोत्तर
5:3
प्रोसेसर
प्रोसेसर निर्माता *
Intel
प्रोसेसर फॅमिली *
Intel Atom®
प्रोसेसर मॉडेल *
N455
प्रोसेसर कोर
1
प्रोसेसरचे थ्रेड
2
प्रोसेसरची वारंवारता *
1,66 GHz
प्रोसेसर कॅशे
0,512 MB
प्रोसेसर कॅशे प्रकार
L2
प्रोसेसर सॉकेट
BGA 559
प्रोसेसर लिथोग्राफी
45 nm
प्रोसेसरचे ऑपरेटिंग मोड्स
64-bit
प्रोसेसरची श्रृंखला
Intel Atom N400 Series
प्रोसेसरचे कोडनेम
Pineview
बसचा प्रकार
DMI
FSB अनुरूपता
No
स्टेपिंग
A0
थर्मल डिझाइन पॉवर (TDP)
6,5 W
टीजंक्शन
100 °C
प्रोसेसिंग डाय ट्रान्झस्टर्सची संख्या
123 M
प्रोसेसिंग डायचा आकार
66 mm²
CPU मल्टीप्लायर (बस / कोर प्रमाण)
10
प्रोसेसर द्वारे समर्थित ECC
No
मेमरी
इंटर्नल मेमरी *
2 GB
अंतर्गत मेमरीचा प्रकार
DDR3-SDRAM
जास्तीत जास्त अंतर्गत मेमरी *
2 GB
स्टोरेज
स्टोअरेजची एकूण क्षमता *
250 GB
HDD इंटरफेस
SATA
HDD गती
5400 RPM
एकीकृत कार्ड रीडर
Yes
सुसंगत मेमरी कार्डे
MMC, SD, SDHC
ग्राफिक्स
ऑन-बोर्ड ग्राफिक्स अडॅप्टर *
Yes
ऑन-बोर्ड ग्राफिक्स अडॅप्टर बेसची वारंवारता
200 MHz
ऑडिओ
ऑडिओ प्रणाली
HDA
बिल्ट-इन मायक्रोफोन
Yes
कॅमेरा
समोरच्या कॅमेऱ्याचे रेझोल्यूशन (संख्यात्मक)
0,3 MP
नेटवर्क
वायफाय
Yes
नेटवर्किंगची वैशिष्ट्ये
Gigabit Ethernet, WLAN
इथरनेट LAN
Yes
ईथरनेट LAN डेटा दर
10, 100, 1000 Mbit/s
ब्ल्यूटूथ
Yes
ब्लू टुथ आवृत्ती
3.0+HS
पोर्ट्स आणि इंटरफेसेस
USB 2.0 पोर्टची संख्या *
3
इथरनेट LAN (RJ-45) पोर्ट
1
VGA (D-Sub) पोर्टची संख्या
1
हेडफोन आउटपुट
1
चार्जिंग पोर्टचा प्रकार
DC-इन जॅक
कामगिरी
GPS
No
कीबोर्ड
पॉइन्टिंग डिव्हाइस
टचपॅड
कीबोर्ड नकाशा
QWERTZ
सॉफ्टवेअर
स्थापित केलेली ऑपरेटिंग प्रणाली *
Windows 7 Professional
प्रोसेसर विशेष वैशिष्ट्ये
Intel® वायरलेस डिस्प्ले (Intel® WiDi)
No
Interl® माय वायफाय तंत्रज्ञान (Intel® MWT)
No
Intel® अँटी-थेफ्ट तंत्रज्ञान (Intel® AT)
No
Intel® हायपर थ्रेडिंग तंत्रज्ञान (Intel® HT तंत्रज्ञान)
Yes
Intel® टर्बो बूस्ट तंत्रज्ञान
No
एनहान्स्ड Intel स्पीडस्टेप तंत्रज्ञान
Yes
Intel® क्लीअर व्हिडिओ HD तंत्रज्ञान (Fx'sn® CVT HD)
No
Intel क्लिअर व्हिडिओ तंत्रज्ञान
No
Intel® InTru™ 3डी तंत्रज्ञान
No
Intel® Insider™
No
Intel® Quick Sync व्हिडिओ तंत्रज्ञान
No
Intel फ्लेक्स मेमरी अॅक्सेस
No
Intel® AES न्यू इंस्ट्रक्शन (Intel® AES- NI)
No
Intel ट्रस्टेड एक्झिक्यूशन तंत्रज्ञान
No
इंटेल वर्धित हॉल्ट स्थिती
No
Intel VT-x एक्सटेंडेड पेज टेबल्स (EPT)सकट
No
Intel मागणीवर आधारित स्विचिंग
No
मोबाइल इंटरनेट साधनांसाठी इंटेल® क्लीयर व्हिडियो तंत्रज्ञान (इंटेल CVT for MID)
No
Intel 64
Yes
एक्झिक्यूट डिसेबल बिट
Yes
औष्णिक देखरेख तंत्रज्ञान
Yes
प्रोसेसर पॅकेज साईज
22 x 22 mm
समर्थन असलेले सूचनांचे सेट
SSE2, SSE3, SSSE3
प्रोसेसर कोड
SLBX9
एम्बेड केलेले पर्याय उपलब्ध
Yes
निर्देशित आय/ओ (व्हीटी-डी) साठी इंटेल व्हर्चुअलायझेशन तंत्रज्ञान
No
इंटेल व्हर्चुअलायझेशन तंत्रज्ञान (व्हीटी-एक्स)
No
Intel ड्युअल डिस्प्ले केपेबल तंत्रज्ञान
No
Intel एफडीआय तंत्रज्ञान
No
Intel Rapid Storage Technology
No
Intel फास्ट मेमरी अॅक्सेस
No
प्रोसेसर ARK ID
49491
संघर्ष-मुक्त प्रोसेसर
No
बॅटरी
बॅटरी तंत्रज्ञान
Lithium-Ion (Li-Ion)
बॅटरी सेलची संख्या
6
बॅटरीची क्षमता
4400 mAh
बॅटरीचा कार्यकाळ (जास्तीत जास्त)
10 h
वजन आणि मोजमाप
रुंदी
262 mm
खोली
178 mm
उंची (पुढील)
2,36 cm
उंची (मागील)
3,64 cm
वजन *
1,27 kg
इतर वैशिष्ट्ये
वायरलेस तंत्रज्ञान
802.11 b/g/n
ग्राफिक्स अडॅप्टर
GMA 3150